location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-5BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0628B029 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045353406 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:31:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black :
The long product name of Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cart PGI-5 BK BL EUR w/Sec
More>>>
Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black:
The official description of Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The specially formulated PGI-5 Pigment ink produces crisp, smudge-resistant text for professional quality documents. Canon's proprietary FINE (Full Photolithographic Inkjet Nozzle Engineering) technology delivers exceptional sharpness and detail. When printing with genuine Canon inks and photo papers the ChromaLife100 system produces beautiful, long-lasting photos. Plus, these individual ink tanks can help reduce waste and save you money by only replacing the color that runs out.

Short summary description Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black:
This short summary of the Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-5BK, Standard Yield, Black, Pigment-based ink, 1 pc(s)

Long summary description Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black:
This is an auto-generated long summary of Canon PGI-5BK ink cartridge 1 pc(s) Original Standard Yield Black based on the first three specs of the first five spec groups.

Canon PGI-5BK. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Features
Compatibility *
-- PIXMA iP3300 -- PIXMA iP3500 -- PIXMA iP4200 -- PIXMA iP4200 Refurbished -- PIXMA iP4300 -- PIXMA iP4500 -- PIXMA iP5200 -- PIXMA iP5200R -- PIXMA MP500 -- PIXMA MP510 -- PIXMA MP520 -- PIXMA MP530 -- PIXMA MP530 Refurbished -- PIXMA MP600 -- PIXMA MP610 -- PIXMA MP610 Refurbished -- PIXMA MP800 -- PIXMA MP800R -- PIXMA MP810 -- PIXMA MP810 Refurbished -- PIXMA MP830 -- PIXMA MP830 Refurbished -- PIXMA MP950 -- PIXMA MP960 -- PIXMA MP960 Refurbished -- PIXMA MP970 -- PIXMA MX700 -- PIXMA MX700 Refurbished -- PIXMA MX850 -- PIXMA MX850 Refurbished
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Canon
Colour
No
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Nederland 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)