Tripp Lite logo

Tripp Lite N230-100 Cat6 RJ45 Modular Connector Plug with Load Bar, Solid/Stranded Conductor Round Cat6 Wire, 100-pack

Data-sheet quality:
created/standardized by Icecat
Product views:
156734
Info modified on:
08 Jul 2024, 13:03:18
Bullet Points Tripp Lite N230-100 Cat6 RJ45 Modular Connector Plug with Load Bar, Solid/Stranded Conductor Round Cat6 Wire, 100-pack:
  • - 100 Pack Cat6 RJ45 Plug with Load Bar
  • - 50 Micron Gold Contacts
  • - Staggered design reduces NEXT
  • - Supports cable jacket OD's between 4.5mm to 6.3mm
  • - Supports individual twisted pair conductor wire sizes up to 1.1mm.
Warranty:
Lifetime limited
Long product name Tripp Lite N230-100 Cat6 RJ45 Modular Connector Plug with Load Bar, Solid/Stranded Conductor Round Cat6 Wire, 100-pack:

Cat6 RJ45 Modular Connector Plug with Load Bar, Solid/Stranded Conductor Round Cat6 Wire, 100-pack, TAA

Tripp Lite N230-100 Cat6 RJ45 Modular Connector Plug with Load Bar, Solid/Stranded Conductor Round Cat6 Wire, 100-pack:

These Cat6 RJ45 plugs can be used with solid or stranded conductor Cat6 wire. Included load-bars add to ease of termination and virtually foolproof results. Staggered up-down design for enhanced performance and reduction of near-end cross-talk (NEXT). 50 micro-inch gold contacts for durability and longevity. Polycarbonate housing, UL94-V2.

Short summary description Tripp Lite N230-100 Cat6 RJ45 Modular Connector Plug with Load Bar, Solid/Stranded Conductor Round Cat6 Wire, 100-pack:

Tripp Lite N230-100 Cat6 RJ45 Modular Connector Plug with Load Bar, Solid/Stranded Conductor Round Cat6 Wire, 100-pack, RJ-45, Transparent, Gold, 100 pc(s), 180.3 mm, 12.7 mm

Long summary description Tripp Lite N230-100 Cat6 RJ45 Modular Connector Plug with Load Bar, Solid/Stranded Conductor Round Cat6 Wire, 100-pack:

Tripp Lite N230-100 Cat6 RJ45 Modular Connector Plug with Load Bar, Solid/Stranded Conductor Round Cat6 Wire, 100-pack. Connector(s): RJ-45, Product colour: Transparent, Connector contacts plating: Gold. Quantity per pack: 100 pc(s). Package width: 180.3 mm, Package depth: 12.7 mm, Package height: 221 mm. Country of origin: Taiwan, Master (outer) case width: 299.7 mm, Master (outer) case length: 248.9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.