location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N030-100-FL RJ45 Plugs for Flat Solid / Stranded Conductor Cable, 100-Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N030-100-FL RJ45 Plugs for Flat Solid / Stranded Conductor Cable, 100-Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N030-100-FL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332173195 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:01:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N030-100-FL RJ45 Plugs for Flat Solid / Stranded Conductor Cable, 100-Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RJ45 Plug for Solid / Stranded Conductor Flat cable
  • - 50 Micron Gold Contacts
  • - Can be used for Solid or Stranded Conductor Wire
Warranty: Lifetime limited
Long product name Tripp Lite N030-100-FL RJ45 Plugs for Flat Solid / Stranded Conductor Cable, 100-Pack :
The long product name of Tripp Lite N030-100-FL RJ45 Plugs for Flat Solid / Stranded Conductor Cable, 100-Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RJ45 Plugs for Flat Solid / Stranded Conductor Cable, 100-Pack
More>>>
Tripp Lite N030-100-FL RJ45 Plugs for Flat Solid / Stranded Conductor Cable, 100-Pack:
The official description of Tripp Lite N030-100-FL RJ45 Plugs for Flat Solid / Stranded Conductor Cable, 100-Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

100-Pack RJ45 Modular plug for use on Solid or Stranded Conductor flat cable. Contacts are 50 micron Gold for optimum signal transmission.

Short summary description Tripp Lite N030-100-FL RJ45 Plugs for Flat Solid / Stranded Conductor Cable, 100-Pack:
This short summary of the Tripp Lite N030-100-FL RJ45 Plugs for Flat Solid / Stranded Conductor Cable, 100-Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N030-100-FL RJ45 Plugs for Flat Solid / Stranded Conductor Cable, 100-Pack, RJ-45, Transparent, Gold, 100 pc(s), 180.3 mm, 12.7 mm

Long summary description Tripp Lite N030-100-FL RJ45 Plugs for Flat Solid / Stranded Conductor Cable, 100-Pack:
This is an auto-generated long summary of Tripp Lite N030-100-FL RJ45 Plugs for Flat Solid / Stranded Conductor Cable, 100-Pack based on the first three specs of the first five spec groups.

Tripp Lite N030-100-FL RJ45 Plugs for Flat Solid / Stranded Conductor Cable, 100-Pack. Connector(s): RJ-45, Product colour: Transparent, Connector contacts plating: Gold. Quantity per pack: 100 pc(s). Package width: 180.3 mm, Package depth: 12.7 mm, Package height: 221 mm. Country of origin: China, Master (outer) case width: 299.7 mm, Master (outer) case length: 248.9 mm

Features
Connector(s) *
RJ-45
Product colour *
Transparent
Connector contacts plating
Gold
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332173192
Packaging content
Quantity per pack *
100 pc(s)
Packaging data
Package width
180.3 mm
Package depth
12.7 mm
Packaging data
Package height
221 mm
Package weight
170 g
Logistics data
Country of origin
China
Master (outer) case width
299.7 mm
Master (outer) case length
248.9 mm
Master (outer) case height
149.9 mm
Master (outer) case gross weight
1.72 kg
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)