location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts vesa adapter plate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts vesa adapter plate
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-VESA800
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371444167
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 17:38:53
The date of the most recent change of this product data-sheet in Icecat.
FPMA-VESA800_Drawing (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts vesa adapter plate
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Steel
  • - Maximum weight capacity: 50 kg
  • - Panel mounting interface: 600 x 400,700 x 400,800 x 450
  • - Maximum screen size: 152.4 cm (60")
Warranty: 5 year
Long product name Neomounts vesa adapter plate :
The long product name of Neomounts vesa adapter plate. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts VESA Conversion Strips from VESA 600x450mm to 800x450mm - Silver
More>>>
Neomounts vesa adapter plate:
The official description of Neomounts vesa adapter plate as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts VESA adapter, model FPMA-VESA800 allows a VESA mount with 600x450 interface to be used with displays with VESA hole patterns of 800x450 mm. This adapter is made for PLASMA-M1200 and PLASMA-M1800E.

Neomounts FPMA-VESA800 is suitable for screens up to 60" (150 cm). The weight capacity of this product is 50 kg each screen. Depth of this adapter is 4 millimetres only. The adapter is suitable for screens that meet VESA hole pattern 800x450 mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

All installation material is included with the product.

Short summary description Neomounts vesa adapter plate:
This short summary of the Neomounts vesa adapter plate data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts vesa adapter plate, Silver, Steel, 50 kg, 600 x 400,700 x 400,800 x 450, 152.4 cm (60"), 68.6 cm (27")

Long summary description Neomounts vesa adapter plate:
This is an auto-generated long summary of Neomounts vesa adapter plate based on the first three specs of the first five spec groups.

Neomounts vesa adapter plate. Product colour: Silver, Housing material: Steel, Maximum weight capacity: 50 kg. Depth: 4 mm. Package height: 245 mm, Package width: 73 mm, Package depth: 61 mm. Master (outer) case net weight: 28 kg, Master (outer) case width: 1460 mm, Master (outer) case length: 61 mm. Package net weight: 1.4 kg

Features
Product colour
Silver
Housing material
Steel
Maximum weight capacity
50 kg
Panel mounting interface
600 x 400, 700 x 400, 800 x 450
Maximum screen size
152.4 cm (60")
Minimum screen size
68.6 cm (27")
Number of displays supported
1
Compatibility
27 - 60"
Weight & dimensions
Depth
4 mm
Packaging data
Package height
245 mm
Package width
73 mm
Package depth
61 mm
Packaging data
Package net weight
1.4 kg
Technical details
Country of origin
Taiwan
Logistics data
Master (outer) case net weight
28 kg
Harmonized System (HS) code
7326909890
Master (outer) case width
1460 mm
Master (outer) case length
61 mm
Master (outer) case height
245 mm
Master (outer) case gross weight
32.2 kg
Products per master (outer) case
20 pc(s)
Products per pallet (EU)
280 pc(s)
Country Distributor
España 2 distributor(s)
Italia 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)