location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts grommet plate for desk mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
grommet plate for desk mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-D940GROMMET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371443856
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts grommet plate for desk mount :
The long product name of Neomounts grommet plate for desk mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Newstar Grommet Converter for FPMA-D940 series - Silver
More>>>
Neomounts grommet plate for desk mount:
The official description of Neomounts grommet plate for desk mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar desk grommet mount, model FPMA-D940GROMMET is the right solution to mount a monitor arm on a desk using the available cable hole on desks. This product includes the grommet and installation material. This mount must be purchased separately from the desk mount arm.

An innovative cable management conceals and routes cables through the cable holes of the grommet. Hide your cables to keep the workplace nice and tidy.

This model is suitable for the following NewStar desk mounts:
FPMA-D940, FPMA-D940HC

All installation material is included with the product.

Short summary description Neomounts grommet plate for desk mount:
This short summary of the Neomounts grommet plate for desk mount data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts grommet plate for desk mount, Silver

Long summary description Neomounts grommet plate for desk mount:
This is an auto-generated long summary of Neomounts grommet plate for desk mount based on the first three specs of the first five spec groups.

Neomounts grommet plate for desk mount. Product colour: Silver

Technical details
Product colour *
Silver
Mounting
Grommet
Package net weight
1 kg
Country of origin
Taiwan
Other features
Mounting type
Desk
Packaging data
Package width
105 mm
Package depth
40 mm
Package height
105 mm
Logistics data
Master (outer) case width
105 mm
Master (outer) case length
40 mm
Master (outer) case height
105 mm
Master (outer) case gross weight
1.1 kg
Products per master (outer) case
1 pc(s)
Master (outer) case net weight
1 kg
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)