Belkin logo

Belkin F5D7230FR4 wireless router

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79112
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Lifetime
Long product name Belkin F5D7230FR4 wireless router:

Wireless G Router

Short summary description Belkin F5D7230FR4 wireless router:

Belkin F5D7230FR4, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, 1 x RJ-45 4 x Ethernet 10Base-T/100Base-TX RJ-45 1 x Radio-Ethernet, SSID, Ethernet, HTTP, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g

Long summary description Belkin F5D7230FR4 wireless router:

Belkin F5D7230FR4. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: 1 x RJ-45 4 x Ethernet 10Base-T/100Base-TX RJ-45 1 x Radio-Ethernet. Authentication method: SSID. Switching protocols: Ethernet, Management protocols: HTTP, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g. LED indicators: Power. Compatible operating systems: Microsoft Windows 95, Linux, Microsoft Windows NT, MacOS 9.x, Microsoft Windows 98/ME, MacOS 8.x,..., Compatibility: UPnP, Networking features: Ethernet LAN, Wireless LAN

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.