location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-2940 multifunction printer Laser A4 600 x 2400 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-2940
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-2940 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502633150 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 344285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 15:01:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 12 month
Long product name Brother FAX-2940 multifunction printer Laser A4 600 x 2400 DPI 20 ppm :
The long product name of Brother FAX-2940 multifunction printer Laser A4 600 x 2400 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAX-2940 - Laserfax 20 ppm - 250 sheet - 33.600 bps - USB
More>>>
Brother FAX-2940 multifunction printer Laser A4 600 x 2400 DPI 20 ppm:
The official description of Brother FAX-2940 multifunction printer Laser A4 600 x 2400 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- High speed super G3 (33.6kbps) faxing.
- 30 sheet automatic document feeder and 250 sheet lower paper tray.
- Printer and Scanner driver download available.
- 22 One touch, 200 Speed dials and up to 500 page memory transmission/ reception.
- High speed printing/ copying at up to 20ppm.
- Supplied with a 1000 page toner.

Short summary description Brother FAX-2940 multifunction printer Laser A4 600 x 2400 DPI 20 ppm:
This short summary of the Brother FAX-2940 multifunction printer Laser A4 600 x 2400 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother FAX-2940, Laser, Mono printing, 600 x 2400 DPI, Mono copying, Mono scanning, A4

Long summary description Brother FAX-2940 multifunction printer Laser A4 600 x 2400 DPI 20 ppm:
This is an auto-generated long summary of Brother FAX-2940 multifunction printer Laser A4 600 x 2400 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother FAX-2940. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 300 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
7 s
Time to first page (black, normal)
10 s
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
300 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
12 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
ADF scanner
Scan technology
CIS
Greyscale levels
256
Film scanning
No
Fax
Duplex faxing
No
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Recommended duty cycle
250 - 2000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF) output capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 406 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Custom media width
76.2 - 215.9 mm
Custom media length
116 - 406.4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
16 MB
Processor family
ARM9
Processor frequency
200 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (scanning)
53 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
360 W
Power consumption (ready)
55 W
Power consumption (off)
1.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8.8 kg
Packaging data
Package weight
12.7 kg
Packaging content
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Dimensions (WxDxH)
368 x 360 x 311 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
No
Energy saving mode
Yes
Package dimensions (WxDxH)
476 x 458 x 436 mm
Country Distributor
Nederland 3 distributor(s)
United Kingdom 9 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
United States 1 distributor(s)