Fujitsu logo

Fujitsu LIFEBOOK E782 Intel® Core™ i5 i5-3320M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103822
Info modified on:
21 Jun 2024, 03:38:32
Warranty:
2 Years BringIn
Long product name Fujitsu LIFEBOOK E782 Intel® Core™ i5 i5-3320M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:

E782 proGREEN, Intel Core i5-3320M (2C/4T, 2.6GHz, 3.3GHz Turbo, 3MB, 5 GT/s, Intel HD Graphics 4000), 39.6cm (15.6) LED 1366x768 pixel 300:1 220cd/m² LCD, 4GB (1x 4GB) DDR3 1600MHz PC3-12800 SO DIMM RAM, 500GB SATA 7200rpm 2.5" S.M.A.R.T. HDD, IEEE 802.11a/b/g/n, UMTS, Bluetooth 4.0, DVD Super Multi, WebCam Full HD, Microsoft Windows 7 Professional 64-bit

Fujitsu LIFEBOOK E782 Intel® Core™ i5 i5-3320M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:

If you need a solid, reliable notebook to support you in your daily work, choose the Fujitsu LIFEBOOK E782. Its 39.6 cm (15.6-inch) display and useful interfaces offer you convenience in the office. The modular bay for a second battery or hard disk drive lets you extend battery runtime or storage, enhancing your flexibility. In addition, the solid magnesium lid enables increased stability wherever you’re working.

Flexible Working
Enjoy maximum flexibility and convenience with the modular bay. Just insert a second battery, a second hard disk drive, a weight saver or a Blu-ray Disc™/DVD drive, depending on your Fujitsu LIFEBOOK.

Ultimate Connectivity
The embedded 4G/UMTS option, WLAN and Bluetooth offer you maximum connectivity – anytime and anywhere. You'll never have to worry about hot spots no matter where your business leads you.

Security
Protect your most valuable asset - your data with features like Fujitsu's Advanced Theft Protection, the optional fingerprint sensor, TPM module or SmartCard reader, granting you ultimate security.

Family Concept
The family concept offers the same design and accessory components such as port replicator or keyboard for Fujitsu LIFEBOOK E782, E752, S782 and S752, granting you extra flexibility.

Short summary description Fujitsu LIFEBOOK E782 Intel® Core™ i5 i5-3320M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:

Fujitsu LIFEBOOK E782, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK E782 Intel® Core™ i5 i5-3320M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:

Fujitsu LIFEBOOK E782. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.