location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E782 Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E782
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E7820M27I1DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:34:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E782 Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Grey
  • - Intel® Core™ i7 i7-3612QM 2.1 GHz
  • - 39.6 cm (15.6") HD+ 1600 x 900 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium-Ion (Li-Ion) 72 Wh 12 h 80 W
  • - Windows 7 Professional 64-bit
Warranty: 3 Year Bring In
Long product name Fujitsu LIFEBOOK E782 Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey :
The long product name of Fujitsu LIFEBOOK E782 Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E782 Channel, Intel Core i7-3612QM (4C/8T, 2.1GHz, 3.1GHz Turbo, 6MB, 5 GT/s, Intel HD Graphics 4000), 39.6cm (15.6) LED 1600x900 pixel 300:1 220cd/m² LCD, 4GB (1x 4GB) DDR3 1600MHz PC3-12800 SO DIMM RAM, 500GB SATA 7200rpm 2.5" S.M.A.R.T. HDD, IEEE 802.11a/b/g/n, UMTS, Bluetooth 4.0, DVD Super Multi, WebCam Full HD, Microsoft Windows 7 Professional 64-bit
More>>>
Fujitsu LIFEBOOK E782 Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:
The official description of Fujitsu LIFEBOOK E782 Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you need a solid, reliable notebook to support you in your daily work, choose the Fujitsu LIFEBOOK E782. Its 39.6 cm (15.6-inch) display and useful interfaces offer you convenience in the office. The modular bay for a second battery or hard disk drive lets you extend battery runtime or storage, enhancing your flexibility. In addition, the solid magnesium lid enables increased stability wherever you’re working.

Flexible Working
Enjoy maximum flexibility and convenience with the modular bay. Just insert a second battery, a second hard disk drive, a weight saver or a Blu-ray Disc™/DVD drive, depending on your Fujitsu LIFEBOOK.

Ultimate Connectivity
The embedded 4G/UMTS option, WLAN and Bluetooth offer you maximum connectivity – anytime and anywhere. You'll never have to worry about hot spots no matter where your business leads you.

Security
Protect your most valuable asset - your data with features like Fujitsu's Advanced Theft Protection, the optional fingerprint sensor, TPM module or SmartCard reader, granting you ultimate security.

Family Concept
The family concept offers the same design and accessory components such as port replicator or keyboard for Fujitsu LIFEBOOK E782, E752, S782 and S752, granting you extra flexibility.

Short summary description Fujitsu LIFEBOOK E782 Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:
This short summary of the Fujitsu LIFEBOOK E782 Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E782, Intel® Core™ i7, 2.1 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK E782 Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:
This is an auto-generated long summary of Fujitsu LIFEBOOK E782 Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E782. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3612QM, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Design
Product type *
Laptop
Product colour *
Black, Grey
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Display diagonal (metric)
39.6 cm
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3612QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.1 GHz
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 1224
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors supported
1
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MS PRO, MS PRO Duo, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Maximum resolution
2560 x 1600 pixels
Audio
Audio system
Realtek ALC269
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Front camera resolution
1920 x 1080 pixels
Rear camera
No
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA/USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
S-Video port
No
TV-out
No
Serial ports quantity
1
Performance
Motherboard chipset
Intel® QM77 Express
GPS (satellite)
No
Electronic compass
No
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTZ
Keyboard language
German
Keyboard
Numeric keypad *
Yes
Keyboard backlit
No
Spill-resistant keyboard
Yes
Keyboard number of keys
104
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Pre-installed software
Adobe Reader, Application Panel, Display Manager ShockSensor Utility, Power Saving Utility, Plugfree Network, EasyGuide, Nero Essentials S, Norton Internet Security, Fujitsu Recovery, Microsoft Office Starter
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1224)
Supported instruction sets
AVX
Processor code
SR0MR
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64901
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
6700 mAh
Battery capacity *
72 Wh
Battery life (max)
12 h
Battery recharge time
3 h
Power
AC adapter power
80 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS, HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Certification
CE, CB, Nordic Swan, WEEE, HCT, HCL entry, WHQL
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
372 mm
Depth
245 mm
Height
35 mm
Weight *
2.4 kg
Packaging content
Bag included
No
Cables included
AC
Remote control included
No
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
3D
No
Swivel webcam
No
Display
LCD
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Wake-on-LAN ready
Yes
Compatible operating systems
Microsoft Windows 7 Home Premium 64-bit, Windows 7 Home Basic (EM) 64-bit, Windows XP 32-bit
Assisted GPS (A-GPS)
No
Floppy drive installed
No
Internal modem
No
TV tuner integrated
No
SIM card support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 17:59:06
Uk has collected 2 expert reviews for Fujitsu LIFEBOOK E782 Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
notebookcheck.net
Updated:
2013-05-12 17:59:06
We reviewed the predecessor Lifebook E781 (Intel Core i5-2430M, Intel HD Graphics 3000) in April 2012. The Lifebook E781 used Intel's previous generation of processors, "Sandy Bridge". This review will show whether or not Fujitsu has succeeded with the Iv...
Good A very good display, Various interfaces, Good workmanship...
Bad Bad loudspeakers, The bottom side gets hot under full load...
Bottom line The Ivy Bridge update is a success.The Ivy Bridge update of the Lifebook E series is a success. Fujitsu lands with the Lifebook E782 a successful business notebook. The battery runtimes of the predecessor (Lifebook E781) are retained, despite the Lifebook...
84%