location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PA03643-B005 scanner ADF scanner 600 x 600 DPI A4 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA03643-B005
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03643-B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0097564307904 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (9.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu PA03643-B005 scanner ADF scanner 600 x 600 DPI A4 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Built-in display
  • - A4 Scanning media types supported: Photo paper, Plastic Card
  • - Sensor type: CIS
  • - USB port
  • - Power supply type: USB 5 W
Warranty: 1 year
Long product name Fujitsu PA03643-B005 scanner ADF scanner 600 x 600 DPI A4 Black, Grey :
The long product name of Fujitsu PA03643-B005 scanner ADF scanner 600 x 600 DPI A4 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ScanSnap S1300i Color Personal Scanner, ADF, 600 x 600 dpi, CIS, USB
More>>>
Fujitsu PA03643-B005 scanner ADF scanner 600 x 600 DPI A4 Black, Grey:
The official description of Fujitsu PA03643-B005 scanner ADF scanner 600 x 600 DPI A4 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

"The ScanSnap S1300i is Fujitsu's smallest ScanSnap document scanner providing multi-page double-sided scanning performance at the touch of a button.
Features Fast color, grayscale and monochrome scan speeds of up to 12 double sided pages per minute 10-page Automatic Document Feeder (ADF) Scan resolution up to 600dpi One touch searchable PDF Creation Automatic paper size detection, automatic color detection, automatic cropping, blank page deletion and de-skew Scan to: Evernote, SugarSync, Google Docs, Salesforce Chatter and Dropbox Inteface.
Fast Scanning with Portability
At nearly half the size, the ScanSnap S1300i is the smallest multi-page, duplex capable ScanSnap for Scanning on the road or at the desk.
Intelligent Scan Correction
ScanSnap converts disorganization into order with intelligent features that work behind the scenes to correct images so you don't have to.
Fast Double-Sided Scanning
Just press the "SCAN" button and the 10 page automatic document feeder scans both sides of each page at up to 12 pages per minute. That’s up to 50% faster than before.

Compatible with PC or Mac
The ScanSnap S1300i works on both Mac and PC operating systems, making flexibility and portability a breeze.

USB Bus Power for Ultimate Portability
The ScanSnap S1300i can be powered by the PC or Mac’s USB port* when an AC power source is not available.

*When using the USB bus power cable, the PC or Mac must have two USB ports; one for power feeding and the other for USB cable connection. AC adapter also provided

Productivity Software for Mac

CardirisCardiris Business Card Software
ScanSnap S1300i can quickly scan a business card, extract the information, and place it into editable fields that can be exported to Entourage and Address Book.
Productivity Software for PC
Rack2-Filer Smart

The ScanSnap S1300i Deluxe Bundle includes Rack2-Filer, an ultra-intuitive scanning and file management application for your home or small business. With Rack2-Filer Smart you can easily vew, manage and organize your documents into e-binders for easy archiving.

ScanSnap Organizer

View, manage, and edit PDF and JPEG files scanned with ScanSnap on a Windows platform. Organizer allows users to convert scanned PDF files into searchable content, embed custom keywords, attach to email or SharePoint, and remain productive with paperwork long after it Is scanned.

Cardminder Business Card Software

ScanSnap S1300i also quickly scans loads of business cards, extracts the contact information, and places it into editable fields that can be exported to Excel, Outlook, and other contact managers.

Scan to Mobile (NEW)
With the free ScanSnap Connect app operators can link* their ScanSnap to their iPad, iPhone and now Android device for viewing on the go.

*Requires compatible PC to Mac Computer and a Wi-Fi connection to mobile device

Short summary description Fujitsu PA03643-B005 scanner ADF scanner 600 x 600 DPI A4 Black, Grey:
This short summary of the Fujitsu PA03643-B005 scanner ADF scanner 600 x 600 DPI A4 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PA03643-B005, 600 x 600 DPI, 12 ppm, Grayscale, Monochrome, ADF scanner, Black, Grey, CIS

Long summary description Fujitsu PA03643-B005 scanner ADF scanner 600 x 600 DPI A4 Black, Grey:
This is an auto-generated long summary of Fujitsu PA03643-B005 scanner ADF scanner 600 x 600 DPI A4 Black, Grey based on the first three specs of the first five spec groups.

Fujitsu PA03643-B005. Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 12 ppm, Black/white scanning colour modes: Grayscale, Monochrome. Scanner type: ADF scanner, Product colour: Black, Grey. Sensor type: CIS, Light source: White LED (3x), Scan file formats: DOCS, JPG, PDF, XLSX. Standard input capacity: 12 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Photo paper, Plastic Card, ISO A-series sizes (A0...A9): A4

Scanning
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Film scanning
No
ADF scan speed (b/w, A4)
12 ppm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
ADF scanner
Product colour *
Black, Grey
Built-in display *
Yes
Performance
Sensor type *
CIS
Light source
White LED (3x)
Scan file formats
DOCS, JPG, PDF, XLSX
Scan to
E-mail, Image
Input capacity
Standard input capacity
12 sheets
Paper handling
Scanning media types supported
Photo paper, Plastic Card
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
USB
Power consumption (typical)
5 W
System requirements
Minimum RAM
2000 MB
Windows operating systems supported
Windows 7 Home Basic, Windows 8, Windows Vista Home Basic, Windows XP Home
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Mobile operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
279 mm
Depth
77 mm
Height
99 mm
Weight
1.4 kg
Packaging content
Cables included
USB
Quick start guide
Yes
AC adapter included
Yes
Drivers included
Yes
Technical details
PC connection
USB 2.0
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 04:37:42
Uk has collected 21 expert reviews for Fujitsu PA03643-B005 scanner ADF scanner 600 x 600 DPI A4 Black, Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2017-04-30 04:37:37
Fujitsu is usually at the forefront of portable scanner development, so it's a surprise it's taken more than two years to update its popular ScanSnap S1300 . The S1300i doesn't offer any radical improvements, however, upping scan speed from 8ppm to a mere...
Bottom line No big improvements over its predecessor, but it remains a good choice for businesses...
83%
expertreviews.co.uk
Updated:
2017-04-30 04:37:39
The ScanSnap S1300i is a relatively minor update to Fujitsu's impressive S1300 document scanner, with the chief differences being a refreshed software bundle and quicker scan speeds, up from eight pages per minute (ppm) to 12ppm. The S1300i seems quite...
Bottom line A highly-portable, easy to use document scanner that produces great results...
80%
trustedreviews.com
Updated:
2017-04-30 04:37:39
The latest version of Fujitsu's high-end, portable, sheet-feed scanner, the ScanSnap S1300i, has a number of improvements over its S1300 predecessor, including speed and scanning to mobile devices. It's aimed at those who don't need the functions of a ful...
Good Good custom-written software, Automated scans to many destinations, Excellent OCR results...
Bad No onboard memory, Setup can be touchy, No case provided...
Bottom line Fujitsu claims 1ppm for a 600ppi colour scan from the ScanSnap S1300i, though this is a top spec scan. For most general day-to-day and archival work you can expect higher scan rates than this. A black-and-white scan at 300ppi took just 8s, and that includ...
90%
itpro.co.uk
Updated:
2017-04-30 04:37:40
The revamped portable scanner brings a number of improvements from the previous edition including an increase in speed. The device is now able to scan 12 pages per minute (ppm), up from 8 ppm.Less portable than the entry-level, lightweight ScanSnap S1100...
Bottom line Whilst the Fujitsu S1300i just edges ahead of the P-215 on scan speed, Canon's device comes with faultless and fluid software whichincludes TWAIN/ISIS drivers. The ScanSnap S1300i is a good choice, but we'd opt for the Canon...
80%
toptenreviews.com
Updated:
2017-04-30 04:37:35
The compact Fujitsu ScanSnap S1300i USB scanner is designed for desktop use in your office or home. This unit is larger and heavier than most portable scanners, but it has additional features, like a 10-sheet document feeder and duplex (double-sided) scan...
0%
beatweek.com
Updated:
2017-04-30 04:37:39
With many sub-$50 printers coming with basic scanner functionality built in, dedicated scanners are now for those who are looking for a more professional scanning job. What makes the S1300i from Fujitsu stand out is that it manages to offer a variety...
0%
mymac.com
Updated:
2017-04-30 04:37:40
Manufacturer: FujitsuMSRP: $295.00 (Street: $260.00) Back at the dawn of personal computing, people began to talk about The Next Big Thing on the horizon—a paperless office. Computers would make our lives so simple that we would no longer need docume...
90%
consumersearch.com
Updated:
2017-07-26 01:37:32
Expert reviews...
Good Compact, Excellent OCR, Easy to use...
Bad No TWAIN driver, Slow...
Bottom line For scanning documents on the go, reviewers say the Fujitsu ScanSnap S1300i offers the best combination of speed, accuracy, and portability. This 3-pound scanner fits easily in a carry-on bag, can accommodate up to 20 sheets in its feeder...
0%
techgearlab.com
Updated:
2018-04-03 02:44:35
The Fujitsu ScanSnap S1300i is a good all-around performer but its relatively small automatic document feeder feels like a big drawback for a scanner of this caliber. Performance Comparison After all of our testing was completed the Fujitsu ScanSnap S1...
Good High quality scans, easy to use software...
Bad Relatively slow, 10-page document feeder feels limiting...
Bottom line The Fujitsu ScanSnap S1300i is a good all-around scanner, but its small 10-page document feeder makes it a poor choice if you scan lots of longer documents...
66%
gadgetreview.com
Updated:
2020-07-16 04:26:56
The Fujitsu ScanSnap S1300i fits well in a home office setting, providing near perfect quality scanning, solid scan speeds, and compatibility. And if you need to take it on the go, you can!The Fujitsu Scansnap S1300i performed really well for a portable s...
Good Scans in both color and black and white, Compatible with Windows and MacOS, Great quality scans for price range...
Bad Limited to a 10-page document feeder...
Bottom line We can confidently recommend the Fujitsu ScanSnap S1300i considering its excellent performance in both accurate scanning and color recreation. However, the S1300i fits well on someone’s personal desk, not as an office’s only scanner. Its document feeder i...
96%
pcmag.com
Updated:
2020-09-24 03:54:38
Fujitsu's ScanSnap S1300i ($295) is a portable document scanner designed primarily to digitize documents on the road. A direct competitor to our Editors' Choice, the Epson WorkForce ES-300W reviewed here back in April 2017, the S1300i is fast for its size...
0%
Country Distributor
United States 1 distributor(s)