location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fractal Design Newton R3 power supply unit 800 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fractal Design Check ‘Fractal Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Newton R3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FD-PSU-NT3B-800W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350041080879
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Fractal Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fractal Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fractal Design Newton R3 power supply unit 800 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 800 W 90 - 264 V 47 - 63 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Platinum
  • - Active 13.5 cm
  • - Black
Warranty: 5 Years
Long product name Fractal Design Newton R3 power supply unit 800 W 20+4 pin ATX ATX Black :
The long product name of Fractal Design Newton R3 power supply unit 800 W 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Newton R3 800W, 80PLUS Platinum, ATX 2.31 / EPS 2.92
More>>>
Short summary description Fractal Design Newton R3 power supply unit 800 W 20+4 pin ATX ATX Black:
This short summary of the Fractal Design Newton R3 power supply unit 800 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fractal Design Newton R3, 800 W, 90 - 264 V, 47 - 63 Hz, 15 A, +12V,+3.3V,+5V,+5Vsb,-12V, 100 W

Long summary description Fractal Design Newton R3 power supply unit 800 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of Fractal Design Newton R3 power supply unit 800 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

Fractal Design Newton R3. Total power: 800 W, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Platinum. Product colour: Black, Cooling type: Active, Fan diameter: 13.5 cm. Width: 150 mm, Depth: 165 mm, Height: 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:36:34
Uk has collected 15 expert reviews for Fractal Design Newton R3 power supply unit 800 W 20+4 pin ATX ATX Black and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
tweaktown.com
Updated:
2014-07-16 05:30:04
If there is one company that you want to keep your eyes on right now, it is most certainly Fractal Design. They have come out of the corner swinging and over the last few years have been delivering quality products left, right and center. Their case...
Bottom line Our load tests utilize a couple of FAST ATE active load testers and a variety of other equipment such as an oscilloscope, power conditioner, temperature probe and a power consumption meter. You can read more about our standard testing approach . The t...
89%
play3r.net
Updated:
2014-10-08 10:28:55
Sweden has been a popular export of many different companies, Ikea, Volvo and the birthplace of the ever popular Dreamhack. One company that have been making big waves in the case and power supply market is Fractal Design.  With a vision of producing prod...
Bottom line The Fractal Design Newton R3 800w power supply has been on the test bench for a little while and has been subjected to my testing but how is that 12v rail in terms of efficiency?  Is the Platinum 80 Plus rating a testament to Fractal Designs quality ethic...
94%
hardwaresecrets.com
Updated:
2013-07-01 03:36:34
The Newton R3 is the new 80 Plus Platinum power supply series from Fractal Design, available in 600 W, 800 W, and 1,000 W versions. Let’s see how the 800 W version fared on our tests.This power supply is manufactured by ATNG. click to enlargeFigure 1:...
Bottom line The Fractal Design Newton R3 800 W power supply has very strong points, such as an outstanding 2.2% voltage regulation, low noise and ripple levels, decent cable configuration with six connectors for video cards, high efficiency, and a fan that kicks in o...
0%
tweaktown.com
Updated:
2013-08-08 05:03:18
If there is one company that you want to keep your eyes on right now, it is most certainly Fractal Design. They have come out of the corner swinging and over the last few years have been delivering quality products left, right and center. Their case...
Bottom line Our load tests utilize a couple of FAST ATE active load testers and a variety of other equipment such as an oscilloscope, power conditioner, temperature probe and a power consumption meter. You can read more about our standard testing approach . The t...
89%
techpowerup.com
Updated:
2014-01-03 19:12:32
We would like to thank Fractal Design for supplying the review sample. Fractal Design named their high-end PSU line after English physicist and mathematician Isaac Newton, the most influential scientist of the 17th-century. We already reviewed the strong...
Good Delivered full power at 46°C, Tight voltage regulation, Good ripple suppression, Efficient, Performance of +12V in Advanced Transient Response tests, Semi-fanless operation, Quiet fan under normal conditions, Stealth modular cables, 5 year warranty...
Bad High price, Low hold-up time, There could be less native cables...
Bottom line The Fractal Design NEWTON R3 800 W retails for $199.99. Delivered full power at 46°C Tight voltage regulation Good ripple suppression Efficient Performance of +12V in Advanced Transient Response tests Semi-fanless operation Quiet fan under normal conditio...
90%
Brand Image Product code Product Stock Price from
Fractal Design

Fractal Design Newton R3 power supply unit 1000 W 20+4 pin ATX ATX White
(show image)
FD-PSU-NT3W-1000W Newton R3 0.00
(excl. VAT)
0 (incl. VAT)
Fractal Design

Fractal Design Newton R3 power supply unit 600 W 20+4 pin ATX ATX Black
(show image)
FD-PSU-NT3B-600W Newton R3 0.00
(excl. VAT)
0 (incl. VAT)
Fractal Design

Fractal Design Newton R3 power supply unit 1000 W 20+4 pin ATX ATX Black
(show image)
FD-PSU-NT3B-1000W Newton R3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)