location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fractal Design Newton R3 power supply unit 600 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fractal Design Check ‘Fractal Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Newton R3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FD-PSU-NT3B-600W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350041080862
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Fractal Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fractal Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fractal Design Newton R3 power supply unit 600 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 W 90 - 264 V 47 - 63 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Platinum
  • - Active 13.5 cm
  • - Black
Warranty: 5 Years
Long product name Fractal Design Newton R3 power supply unit 600 W 20+4 pin ATX ATX Black :
The long product name of Fractal Design Newton R3 power supply unit 600 W 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Newton R3 600W, 80PLUS Platinum, ATX 2.31 / EPS 2.92
More>>>
Short summary description Fractal Design Newton R3 power supply unit 600 W 20+4 pin ATX ATX Black:
This short summary of the Fractal Design Newton R3 power supply unit 600 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fractal Design Newton R3, 600 W, 90 - 264 V, 47 - 63 Hz, 10 A, +12V,+3.3V,+5V,+5Vsb,-12V, 100 W

Long summary description Fractal Design Newton R3 power supply unit 600 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of Fractal Design Newton R3 power supply unit 600 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

Fractal Design Newton R3. Total power: 600 W, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Platinum. Product colour: Black, Cooling type: Active, Fan diameter: 13.5 cm. Width: 150 mm, Depth: 165 mm, Height: 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:29:05
Uk has collected 18 expert reviews for Fractal Design Newton R3 power supply unit 600 W 20+4 pin ATX ATX Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
ocaholic.ch.english
Updated:
2014-06-18 13:40:14
With the Newton R3 600W Fractal Design offers a high end 600W PSU that fulfills the 80 Plus Platinum certification. The price is around 150 USD. It is unclear for us who is the OEM manufacturer of this PSU. It looks like FSP but we are not sure about that...
Bottom line The Fractal Design Newton R3 600W is a very solid PSU The Layout is similar to PSU's in the power range of 800 to 1000W Since it is only specified for 600W the Layout is rock solid The quality of the components is good for this power rating The Fractal De...
80%
play3r.net
Updated:
2014-10-08 10:28:54
Fractal Design is a company which at this stage of the game needs no introduction. However for those who aren't familiar with this particular Swedish company: Fractal Design is a manufacturer of power supplies, fans and high quality cases. Despite being a...
Bottom line Having used the Fractal Design Newton R3 600w power supply pretty extensively over the past week (with 3 different rigs in total!), has it done enough to impress me and does it represents good value for money? In terms of performance the Newton R3 600w p...
84%
thinkcomputers.org
Updated:
2013-08-05 17:29:01
This item can be found at the following stores: We mainly know Fractal Design for their cases, but did you know they make power supplies as well? Over the past couple of years the really high-end power supplies all had 80PLUS Gold certifications...
Good Good performance, Semi modular, 80PLUS Platinum certified, Attention to detail in packaging & design, 5 year warranty...
Bad Availability...
Bottom line The Newton is the first power supply we have taken a look at from Fractal Design and I have to say I am very impressed. With the Newton Fractal Design wants you to know you are receiving a premium product and from unboxing to installation the power su...
90%
insidehw.com
Updated:
2013-08-05 17:29:01
Fractal Desing Newton R3 600W: Now it works, now it doesn’t Judging by the title, many would conclude that we’re talking about a half-functional device. This isn’t the case, because the topic of this article is a very peculiar PSU that comes from Fract...
0%
Brand Image Product code Product Stock Price from
Fractal Design

Fractal Design Newton R3 power supply unit 1000 W 20+4 pin ATX ATX White
(show image)
FD-PSU-NT3W-1000W Newton R3 0.00
(excl. VAT)
0 (incl. VAT)
Fractal Design

Fractal Design Newton R3 power supply unit 800 W 20+4 pin ATX ATX Black
(show image)
FD-PSU-NT3B-800W Newton R3 0.00
(excl. VAT)
0 (incl. VAT)
Fractal Design

Fractal Design Newton R3 power supply unit 1000 W 20+4 pin ATX ATX Black
(show image)
FD-PSU-NT3B-1000W Newton R3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)