location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9 Intel Pentium G G860 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P400 + Service Pack 3 years On-Site NBD 5x9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P0400P2161DE FSP:GA3S20Z00
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:03:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9 Intel Pentium G G860 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - Intel Pentium G G860 3 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB DVD Super Multi Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 1 Year Bring-In
Long product name Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9 Intel Pentium G G860 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black :
The long product name of Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9 Intel Pentium G G860 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO P400, Intel Pentium G860 (2C/2T, 3.0GHz, 3MB, 5GT/s, Intel HD Graphics), 4GB (1x 4GB) DDR3 unbuffered non-ECC 1333MHz PC3-10600 DIMM RAM, 500GB SATAIII 7200rpm 3.5" HDD, DVD Super Multi, Windows 7 Professional 64-bit
More>>>
Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9 Intel Pentium G G860 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black:
The official description of Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9 Intel Pentium G G860 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu All-round ESPRIMO PCs deliver high-quality computing for your office applications and projects at a very attractive price point. You can choose cost-optimized fixed configurations for immediate delivery. Alternatively, you can use configuration options to meet your specific hardware needs, while staying within your budget.

Green IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FTS03230 and forms the basis on which all Fujitsu's products are designed. Especially for Fujitsu ESPRIMO PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant (partly) with several certificates awarding environmental conscience such as Nordic Swan, ENERGY STAR® and EPEAT.

Energy Effficiency
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The Fujitsu ESPRIMO P400 features latest technology regarding Intel® chipset and processor and optional an up to 86% energy efficient power supply.

Flexibility
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

Short summary description Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9 Intel Pentium G G860 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black:
This short summary of the Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9 Intel Pentium G G860 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9, 3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9 Intel Pentium G G860 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9 Intel Pentium G G860 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Mini Tower PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P400 + Service Pack 3 years On-Site NBD 5x9. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G860. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black