CoreParts logo

CoreParts MMA8227/8GB memory module 4 GB 2 x 2 GB DDR2 800 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22304
Info modified on:
12 Mar 2024, 11:55:17
Bullet Points CoreParts MMA8227/8GB memory module 4 GB 2 x 2 GB DDR2 800 MHz:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Warranty:
120 months
Long product name CoreParts MMA8227/8GB memory module 4 GB 2 x 2 GB DDR2 800 MHz:

8GB Memory Module for Apple 800Mhz DDR2 Major DIMM - Fully Buffered

Short summary description CoreParts MMA8227/8GB memory module 4 GB 2 x 2 GB DDR2 800 MHz:

CoreParts MMA8227/8GB, 4 GB, 2 x 2 GB, DDR2, 800 MHz, Green

Long summary description CoreParts MMA8227/8GB memory module 4 GB 2 x 2 GB DDR2 800 MHz:

CoreParts MMA8227/8GB. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Product colour: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.