location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C625033
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - Print speed: 200 mm/sec
  • - Built-in barcodes: PDF417, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - 5.8 kg
Long product name Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR :
The long product name of Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-H6000III Receipt/Slip printer + MICR scan/ White/ Serial RS-232C/ 200mm/sec
More>>>
Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR:
The official description of Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High performance, incredible speed
Printing at an ultra-fast 63 lps, the TM-H6000III offers highly customised colour receipts in an instant. With advanced graphic and barcode capability, you can include high-quality logos and promotional messages to turn your receipts into a powerful, “live” medium for communicating with customers and enhancing your brand. This printer has a large user memory too, so if you use a particular graphic regularly, it’s even faster.

Unique cheque printing mechanism
This printer’s cheque printing mechanism not only doubles cheque processing speed but also virtually eliminates paper jams. This is because it uses two print heads to print on both sides of the cheque in a single pass. And because there’s no need to flip the cheque, it’s virtually error-free, even with crumpled or folded cheques.

Space-saving and reliable
Designed to occupy minimal counter space, the TM-H6000III offers superb reliability. The product’s build quality and metal chassis provides long-term insurance against mechanical wear and tear and minimises down-time. The product also features maintenance counters which automatically record usage, so you can easily identify heavily used units and deploy preventative maintenance programmes.

Flexible and user-friendly
Fully Euro-ready, and featuring a stylish and ergonomic design, this printer also offers sophisticated cable management, native support for barcodes, and a single-action, drop-in paper load. It’s truly open too, with support for OPoS and JPoS, plus a modular interface design, so that upgrades or changes (between serial, parallel and USB) can be made quickly and cost-effectively.

Features:

-TransScan™ digital check imaging technology.
-99.9% MICR accuracy for ECC.
-Ultra-fast thermal receipt printing (63 lps).
-12-sec cheque printing and validation.
-Advanced graphics and barcode printing.
-Euro-ready, OPoS complian.

Short summary description Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR:
This short summary of the Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR, 200 mm/sec, Wired

Long summary description Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR:
This is an auto-generated long summary of Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR based on the first three specs of the first five spec groups.

Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR. Print speed: 200 mm/sec. Supported paper width: 79 mm. Connectivity technology: Wired

Printing
Colour *
Yes
Print speed *
200 mm/sec
Print speed
63 lpm
Paper handling
Media thickness
0.06 - 0.09 mm
Supported paper width
79 mm
Ports & interfaces
Connectivity technology *
Wired
RS-232 ports
1
Standard interfaces
Serial
Performance
Built-in barcodes
PDF417, UPC-A, UPC-E
Character pitch
20 cpi
Certification
VCC1, FCC class A, CE
Weight & dimensions
Weight
5.8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
193 mm
Packaging data
Package depth
257 mm
Package height
241 mm
Package weight
6.52 kg
Logistics data
Products per pallet layer
8 pc(s)
Products per pallet layer (UK)
10 pc(s)
Products per pallet (UK)
50 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
167.5 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
165 cm
Products per pallet
40 pc(s)
Other features
Dimensions (WxDxH)
186 x 298 x 185 mm
Compatibility
PS-180
Safety
UL/C-UL/TÜV/EN 60950
Country of origin
China