location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Discproducer Ink Cartridge, Yellow (MOQ=10)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discproducer Ink Cartridge, Yellow (MOQ=10)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S020451 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343880467 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 313791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2023 13:22:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Discproducer Ink Cartridge, Yellow (MOQ=10)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Discproducer Ink Cartridge, Yellow (MOQ=10) :
The long product name of Epson Discproducer Ink Cartridge, Yellow (MOQ=10). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Discproducer Ink Cartridge, Yellow (MOQ=10)
More>>>
Epson Discproducer Ink Cartridge, Yellow (MOQ=10):
The official description of Epson Discproducer Ink Cartridge, Yellow (MOQ=10) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discproducer Ink Cartridge, Yellow
Ink type: Dye ink
Capacity: 1000 discs or more for 1 inkset in continuous printing under the following conditions:
- Environment: At room temperature
- Printable area: Φ116 to 45 mm
- Area coverage of each color: 16.7 %
- Disc type: CD/DVD
- Mode setting: Fine
- Color correction: Natural color
Valid period: Specification 2 years, including 6 months after the pack is opened.
Size: Width (W) 42 mm, Depth (D) 83 mm, Height (H) 26.4 mm
Mass: Approximately 64 g

Short summary description Epson Discproducer Ink Cartridge, Yellow (MOQ=10):
This short summary of the Epson Discproducer Ink Cartridge, Yellow (MOQ=10) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Discproducer Ink Cartridge, Yellow (MOQ=10), Yellow, Pigment-based ink, 1 pc(s)

Long summary description Epson Discproducer Ink Cartridge, Yellow (MOQ=10):
This is an auto-generated long summary of Epson Discproducer Ink Cartridge, Yellow (MOQ=10) based on the first three specs of the first five spec groups.

Epson Discproducer Ink Cartridge, Yellow (MOQ=10). Colour ink type: Pigment-based ink, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- PP-50BD - PP-50 - PP-100N - PP-100N - PP-100N - PP-100N - PP-100IIBD - PP-100II - PP-100II - PP-100AP - PP-100
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
Epson
OEM code
C13S020451
Country of origin
China
Colour
Yes
Weight & dimensions
Weight
64 g
Package width
44 mm
Package depth
88 mm
Package height
31 mm
Package type
Box
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
74.2 cm
Products per pallet
4900 pc(s)
Master (outer) case width
171 mm
Master (outer) case length
476 mm
Master (outer) case height
106 mm
Products per master (outer) case
50 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
74.2 cm
Products per pallet (UK)
4900 pc(s)
Products per pallet layer
450 pc(s)
Products per pallet layer (UK)
700 pc(s)
Minimum order quantity
10 pc(s)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)