location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iX4000 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iX4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1464B017 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 08:28:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iX4000 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Canon PIXMA iX4000 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iX4000
More>>>
Canon PIXMA iX4000 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Canon PIXMA iX4000 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take advantage of affordable A3+ printing for high-speed, high quality output of all your photos, documents and graphics - with long-lasting photo prints. The Single Ink system ensures added economy.

Features
- Up to 18ppm mono, 14ppm colour (A4).
- A3+ photo lab quality print in approx. 166 sec. in Standard mode*.
- Photo lab quality: max. 4800* x 1200dpi.
- Sharp text, vibrant colour graphics.
- ChromaLife100 for long-lasting photos.
- PictBridge-ready.
- Single Ink system.

Affordable A3+ printer for fast, high-quality document, photo and graphic output

Productive output
The PIXMA iX4000 delivers your A4 documents at up to 18ppm in mono and 14ppm in colour. Print on a range of sizes right up to A3+ and profit from fast output for all your work.

Print up to A3+
Print your photos in a variety of different sizes, all the way up to A3+. In approximately 166 seconds (Standard mode*) your photo lab quality print is ready to go. Also enjoy fast borderless photo printing!

Excellent print quality
Get detailed colour output for photos and everything else you print. The PIXMA iX4000 gives a 4800* x 1200 dpi print resolution, thanks to Canon's FINE technology with 2pl ink droplets.

Crisp text, bright colours
Get sharp and crisp black text with rich and vibrant colour graphics for all your documents, reports, web pages and other work. Expect professional and perfect print quality on a constant basis.

Prints that last a lifetime
Canon's ChromaLife100 system of print head, inks and Canon genuine photo papers preserves your memories by producing beautiful photos that last a lifetime.

PictBridge-ready for direct photo printing
Print your photos directly from all PictBridge compatible digital cameras and camcorders, without the use of a computer quickly and easily.

Economical Single Ink system
With the Single Ink system you just change the empty ink tank, minimising ink wastage.

Robust design
The robust design of the PIXMA iX4000 provides reliable operation in all environments. A convenient 150-sheet Auto Feeder adds to overall ease. The printer is both Windows and Mac OS X compatible and features a USB2.0 Hi-Speed interface for rapid data transfer.

Short summary description Canon PIXMA iX4000 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iX4000 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iX4000, Colour, 4800 x 1200 DPI, 4, A4, 18 ppm

Long summary description Canon PIXMA iX4000 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iX4000 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iX4000. Colour, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm

Features
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
11.3 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Standard media sizes
A3+, A3, B4, A4, B5, A5, 25 x 30cm (10 x 12 in), 20 x 25cm (8 x 10 in), 13 x 18cm, 10 x 15cm, Credit Card (54 x 86 mm)
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Transparencies
Non-ISO print media sizes
Executive, Legal
Ports & interfaces
USB 2.0 ports quantity
1
PictBridge
Yes
Direct printing
Yes
Performance
Sound power level (printing)
37 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
17 W
Power consumption (standby)
0.8 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP, Windows 2000, Windows Me, Windows 98, Mac OS X v10.2.8
Minimum storage drive space
300 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
601 mm
Depth
317.6 mm
Height
193.2 mm
Weight
9.3 kg
Packaging data
Bundled software
Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, Easy-PrintToolBox
Other features
Interface
USB 2.0
Power requirements
100 - 240 V
Print head
4-ink FINE
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:47:54
Uk has collected 4 expert reviews for Canon PIXMA iX4000 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-25 22:47:54
At the sub £250 price point it makes it great value for money and although it takes up a fair old slide of table top real estate, makes for a versatile addition to any office or home office...
Good Excellent photo print quality, good text and speedy output...
Bad Slow set up, driver issues during set up...
Bottom line At the sub £250 price point it makes it great value for money and although it takes up a fair old slide of table top real estate, makes for a versatile addition to any office or home office...
80%
Country Distributor
Nederland 1 distributor(s)