location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX700 Inkjet A4 4800 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2186B006 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX700 Inkjet A4 4800 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 30 ppm
  • - Colour copying Mono scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - 10.4 kg
Long product name Canon PIXMA MX700 Inkjet A4 4800 x 1200 DPI 30 ppm :
The long product name of Canon PIXMA MX700 Inkjet A4 4800 x 1200 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MX700, Print, Scan, Copy, Fax, 30 pages ADF and Camera direct printing
More>>>
Canon PIXMA MX700 Inkjet A4 4800 x 1200 DPI 30 ppm:
The official description of Canon PIXMA MX700 Inkjet A4 4800 x 1200 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This premium Fax and Photo All-in-One is a great tool for the small office. Share the productive fax, print and copy functionalities over an Ethernet network and you're saving both time and money.

- Super G3 fax, 40 speed dials, 100-page fax memory
- 30-page ADF
- Ethernet connectivity
- Print & copy documents, mono & colour, up to 30/20ppm
- Scan at 2400dpi
- Print photos up to 4800x1200dpi
- 4 Single Inks
- Quick-Start
- 4.5cm colour LCD


Small office, big business


Faxing
The Super G3 fax modem sends your mono and colour faxes fast in as little as 3 seconds per page. Dialling is quick and simple, with 40 coded speed dials to store regular numbers. The 100-page fax memory safely stores all incoming faxes if paper or ink runs out, for printing out later.

There’s no more illegible text or distorted images in sent faxes, thanks to Canon’s Ultra High Quality faxing technology with 256 greyscales and 24bit colour.

Office efficiency
The 30-page Automatic Document Feeder handles batch faxing, scanning and fast copying of documents, to increase productivity. Quick-Start allows instant use of functions.

Document printing
Print documents at up to 30ppm in mono or 20ppm in colour.

Copying
Copy at up to 30cpm in mono or 20cpm in colour. Advanced copy technology ensures exceptional colour performance.

Text and image separation gives optimal results when text, graphics and photos are combined. Copy the exact area you want with frame erase, trimming and masking functions.

Scanning
2400dpi resolution delivers great colour scans. Scan straight to PC, email or PDF. MP Navigator EX software makes every stage of operation easier.

Optical Character Recognition software converts printed text perfectly providing editable electronic documents without the hassle of re-typing.

Photo printing
Enjoy photo lab quality prints with fine detail and smooth colour gradations, thanks to 2pl ink droplets and a high 4800x1200dpi* print resolution.

Print a 10x15cm borderless photo in approx. 46 seconds in Standard Mode. Print photos directly from your memory card and PictBridge-ready digital camera or camcorder.

Auto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.

ChromaLife100 delivers beautiful, long-lasting prints with longevity up to 100 years.

Interface
The 4.5cm colour LCD screen makes printing from a memory card easy, without using a PC.

Single Inks
All 4 Single Ink tanks can be replaced separately, minimising ink wastage and maximising savings. A smart LED light flashes to alert you when a colour is running low or needs replacement.

Connectivity
Integrate this PIXMA into your Ethernet network and all connected users can share the productive fax, print, copy and scan functions saving you time and money.

Operating systems
Windows and Mac OS X compatible.

Short summary description Canon PIXMA MX700 Inkjet A4 4800 x 1200 DPI 30 ppm:
This short summary of the Canon PIXMA MX700 Inkjet A4 4800 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MX700, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MX700 Inkjet A4 4800 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Canon PIXMA MX700 Inkjet A4 4800 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MX700. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Mono scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
DVD/CD printing
No
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
Colour faxing
Fax memory
100 pages
Auto-redialing
Yes
Fax speed (A4)
3 sec/page
Error Correction Mode (ECM)
Yes
Fax coding methods
MH, MR
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Paper handling
Borderless printing media sizes
A4
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Compatible memory cards
Microdrive
Sound pressure level (printing)
36.5 dB
Mac compatibility
Yes
Minimum system requirements
CD-ROM /1024x768
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
21 W
Power consumption (standby)
4.5 W
Power consumption (off)
1.2 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
800 MB
Minimum processor
Pentium II 300 MHz/PowerPC G3
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
10.4 kg
Packaging content
Bundled software
MP Navigator EX, Easy-PhotoPrint EX, ScanSoft OmniPage SE (OCR), NewSoft Presto! PageManager
Other features
Networking features
IEEE802.3u (100BASE-TX), IEEE802.3(10BASE-T), 10/100Mbps
Dimensions (WxDxH)
480 x 463 x 239 mm
Power requirements
AC 100-240V, 50/60Hz
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, Credit Card (54 x 86mm)
Compatible operating systems
Windows Vista / Windows XP SP1, SP2 / Windows 2000 Professional SP2, SP3, SP4 Mac OS X v.10.2.8 - v.10.4
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 05:42:33
Uk has collected 14 expert reviews for Canon PIXMA MX700 Inkjet A4 4800 x 1200 DPI 30 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetspeak.com
Updated:
2013-11-13 05:42:24
Whereas Canon uses the i-SENSYS brand name for its laser multifunction devices, when the all-in-one device makes use of inkjet technology then the brand name changes to PIXMA...
68%
techradar.com
Updated:
2013-11-13 05:42:24
Frankly, we’re stumped. We just can’t work out how Canon has stuffed so much functionality into this, its flagship MX all-in-one. Scanner, printer, copier, fax, document feeder, two paper inputs, memory card slots, colour screen and Ethernet are all pr...
Good Phenomenal value, Ability to share printer scanner over network, Lots of useful features, Very good quality prints and scans...
Bad No duplex, Fax from PC is Windows-only...
Bottom line Frankly, we’re stumped. We just can’t work out how Canon has stuffed so much functionality into this, its flagship MX all-in-one. Scanner, printer, copier, fax, document feeder, two paper inputs, memory card slots, colour screen and Ethernet a...
90%
goodgearguide.com.au
Updated:
2013-11-13 05:42:24
The Canon Pixma MX700 colour inkjet multifunction printer offers strong overall performance for a comfortably mid-range price. While no single multifunction unit could satisfy everyone -- we dislike certain aspects of this models print quality and des...
Good Fast, impressive photos on plain paper, high-capacity input trays...
Bad Confusing paper-tray design, orangey cast to photos on special paper The Final Word Pumpkin-coloured people aside, the Canon Pixma MX700 is, overall, one of the strongest multifunction packages weve seen to date. It stuffs a lot of functions into a fa...
Bottom line Pumpkin-coloured people aside, the Canon Pixma MX700 is, overall, one of the strongest multifunction packages weve seen to date. It stuffs a lot of functions into a fairly user-friendly package and offers scads of software to help you along.
80%
pcadvisor.co.uk
Updated:
2013-11-13 05:42:24
The Canon Pixma MX700 colour inkjet multifunction printer offers strong overall performance for a comfortably midrange price. While no single multifunction unit could satisfy everyone - we dislike certain aspects of this models print quality and de...
Bottom line Pumpkin-coloured people aside, the Canon Pixma MX700 is, overall, one of the strongest multifunction packages weve seen to date. It stuffs a lot of functions into a fairly user-friendly package and offers scads of software to help you along. Melissa...
80%
electronicsme.com
Updated:
2013-11-13 05:42:22
If you are looking for good value in an all-in-one printer, maybe you should consider the Canon PIXMA MX700 Multifunction Network-Ready Printer/ Copier/ Scanner/ Fax. It performs fairly well for the price, producing up to 30 ppm in black and 20 ppm in...
Bottom line Most people find that this model gets the job done well. The sheet feeder is automatic, the copier has automatic reduction and enlarges capabilities, the fax machine is fairly easy to use, and the drivers' disc includes helpful software. Overall, this...
80%
brighthub.com
Updated:
2013-11-13 05:42:23
The Canon Pixma M700 offers a lot of features perfect for the digital photographer, but it also has some setbacks. Read this review to find out if this printer was made for you and your photography needs. The Canon Pixma MX700 offers cutting edge pix...
100%
pcworld.com_techhive.com
Updated:
2013-11-13 05:42:25
A few image-quality and design quirks aside, this multifunction printer offers a capable mix of features for a fair price.
Good Fast; impressive photos on plain paper, Highcapacity input trays...
Bad Confusing papertray design, Orangey cast to photos on special paper...
Bottom line A few image-quality and design quirks aside, this multifunction printer offers a capable mix of features for a fair price.
84%
justechn.com
Updated:
2013-11-13 05:42:26
Earlier this year I reviewed the Canon Pixma MP530. This printer was very capable and produced great prints and fast scans, but it only worked with one computer at a time. This time around we are looking at the MX700 which has the ability to connect to a...
80%
computershopper.com
Updated:
2013-11-13 05:42:31
Canons Pixma MX700 is an all-in-one home-office device that serves as a color printer, copier, scanner, and fax machine. Unlike many multifunction units, the MX700 also does an outstanding job with photos, keeping pace with Canons dedi...
Good Excellent print/copy quality; solid fax functions; good software bundle; Ethernet port makes sharing all functions easy...
Bad Somewhat slow printing, particularly of photos...
Bottom line This (almost) no-compromise all-in-one printer is an excellent choice if you dont need high-speed printouts...
87%
Country Distributor
Nederland 1 distributor(s)