location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Savi W720 Headset Wireless Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Savi W720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83544-12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5033588039136
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2023 12:16:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Savi W720 Headset Wireless Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless 2.1+EDR 106 m
  • - 118 dB
  • - Microphone type: Boom 85 dB
Long product name POLY Savi W720 Headset Wireless Head-band Office/Call center Black :
The long product name of POLY Savi W720 Headset Wireless Head-band Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DECT, Bluetooth 2.1, 106 m, 118 dB, 94 g, Black
More>>>
POLY Savi W720 Headset Wireless Head-band Office/Call center Black:
The official description of POLY Savi W720 Headset Wireless Head-band Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy wireless freedom while seamlessly managing PC, mobile and desk phone calls with a single intelligent headset system.

- Superior Call Management.
- Innovative Design.
- Premium Sound Quality.

SAVI 700 SERIES
Multiple devices. Singular control. The Savi 700 series is changing the way productivity-focused office professionals communicate. With multi-device connectivity, a newly designed convertible headset, and up to 350 feet of wireless range, now you can easily manage desk phone, PC and mobile phone calls with the most intelligent wireless headset system on the market.

THREE-WAY CONNECTIVITY
Three-way connectivity lets you easily switch and mix audio between desk phone, PC and mobile phones with one intelligent, wireless headset system. Ideal for office professionals who use multiple devices and require best-in-class sound quality for their business communications.

WEARING STYLES FOR YOU
Choose the style that's right for you with more wearing style choices than any other wireless headset system on the market. Convertible (over-the-ear, behind-the-head, over-the-head), over-the-ear, and over-the-head (monaural and binaural) designs available.

POWER IN THE BASE
With one-touch call answer/end, vol+/-, mute and flash, manage calls from any connected device up to 350 feet from the charging base. Automatically routes mobile calls to the mobile phone or headset – whichever device is within easy reach. Transfer audio between headset and mobile phone with a press of a button so you can leave the office and take the mobile call with you.

Short summary description POLY Savi W720 Headset Wireless Head-band Office/Call center Black:
This short summary of the POLY Savi W720 Headset Wireless Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Savi W720, Wireless, Office/Call center, 94 g, Headset, Black

Long summary description POLY Savi W720 Headset Wireless Head-band Office/Call center Black:
This is an auto-generated long summary of POLY Savi W720 Headset Wireless Head-band Office/Call center Black based on the first three specs of the first five spec groups.

POLY Savi W720. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 106 m. Weight: 94 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth version
2.1+EDR
Wireless range
106 m
Headphones
Headphone sensitivity
118 dB
Microphone
Microphone type *
Boom
Microphone sensitivity
85 dB
Microphone noise-canceling
Yes
Battery
Talk time
9 h
Weight & dimensions
Weight
94 g
Packaging content
Quick start guide
Yes
Other features
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 16:26:05
Uk has collected 2 expert reviews for POLY Savi W720 Headset Wireless Head-band Office/Call center Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2015-09-11 16:26:05
Plantronics' Savi W720 business headset is a three-in-one solution for calls to and from your PC, mobile and desk phone. The headset, which weighs 94g, includes a nine-hour battery, which is recharged by slipping it into the base station cradle. Volume-c...
Bottom line A comfortable and lightweight wireless business headset, supporting PC, mobile and desk-phone calls...
83%
Brand Image Product code Product Stock Price from
POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black
(show image)
83545-12 Savi W710 0.00
(excl. VAT)
0 (incl. VAT)
POLY HW301N Headset Wired Office/Call center POLY HW301N Headset Wired Office/Call center
(show image)
78714-02 HW301N 0.00
(excl. VAT)
0 (incl. VAT)
POLY HW291N Headset Wired Office/Call center POLY HW291N Headset Wired Office/Call center
(show image)
78712-02 HW291N 0.00
(excl. VAT)
0 (incl. VAT)
POLY .Audio 355 Headset Wired Head-band Office/Call center Black POLY .Audio 355 Headset Wired Head-band Office/Call center Black
(show image)
79730-05 .Audio 355 0.00
(excl. VAT)
0 (incl. VAT)
POLY S12 Headset Wired Head-band Office/Call center Grey POLY S12 Headset Wired Head-band Office/Call center Grey
(show image)
36784-01 S12 0.00
(excl. VAT)
0 (incl. VAT)
POLY Audio™ 310 Headset Wired Office/Call center POLY Audio™ 310 Headset Wired Office/Call center
(show image)
39602-01 Audio™ 310 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)