location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite 8300 Mini-Tower Grey Intel® Q77 Express

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Elite 8300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QV993AV
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 486642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Elite 8300 Mini-Tower Grey Intel® Q77 Express
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini-Tower Grey
  • - 4 DIMM Maximum internal memory: 32 GB DDR3-SDRAM
  • - Ethernet LAN
Warranty: Protected by HP Services, including a 3-3-3 standard Terms and conditions vary by country and/or Business Model.
Long product name HP Compaq Elite 8300 Mini-Tower Grey Intel® Q77 Express :
The long product name of HP Compaq Elite 8300 Mini-Tower Grey Intel® Q77 Express. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq Elite 8300 Base Model, Intel Q77, 4 DIMM, 3x 3.5", 3x 5.25", 320W, PCIe x1, 2x PCIe x16, 3x PCI
More>>>
HP Compaq Elite 8300 Mini-Tower Grey Intel® Q77 Express:
The official description of HP Compaq Elite 8300 Mini-Tower Grey Intel® Q77 Express as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Customize, expand, control.
Introducing the HP Compaq Elite 8300 Convertible Minitower; our largest, most expandable business PC form factor with impressive power.

Features
Innovative technology, productive design
- Featuring expansion capabilities for up to three Hard Disk Drives and two Optical Disk Drives, the Intel® Q77 Express chipset and the new 3rd generation Intel® Core™ vPro™ processor family for powerful performance.

Control, manage, protect
- Intel® vPro with Active Management Technology allows your IT personnel to access, diagnose, repair and manage the desktop from a remote location saving time and reducing maintenance cost.

Think efficient, think global
- Lower your operating costs and overall eco-footprint with HP PCs:
ENERGY STAR® qualified
EPEAT ® Gold registered
BFR/PVC free materials (excluding external peripherals and cables)

Backed by HP
- Maintain a consistent work environment, ease transitions and help reduce support costs with a minimum, 15-month lifecycle stability commitment from HP.

Short summary description HP Compaq Elite 8300 Mini-Tower Grey Intel® Q77 Express:
This short summary of the HP Compaq Elite 8300 Mini-Tower Grey Intel® Q77 Express data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Elite 8300, Mini-Tower, PC barebone, Intel® Q77 Express, DDR3-SDRAM, Ethernet LAN, 320 W

Long summary description HP Compaq Elite 8300 Mini-Tower Grey Intel® Q77 Express:
This is an auto-generated long summary of HP Compaq Elite 8300 Mini-Tower Grey Intel® Q77 Express based on the first three specs of the first five spec groups.

HP Compaq Elite 8300. Chassis type: Mini-Tower, Product type: PC barebone. Motherboard chipset: Intel® Q77 Express. Supported memory types: DDR3-SDRAM, Number of memory slots: 4, Maximum internal memory: 32 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 320 W

Processor
Processor family
Intel
Built-in processor *
No
Memory
Memory slots type *
DIMM
Number of memory slots *
4
Maximum internal memory
32 GB
Supported memory types
DDR3-SDRAM
Network
Ethernet LAN *
Yes
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity *
1
DisplayPorts quantity
1
Microphone in
Yes
Headphone outputs
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Expansion slots
PCI Express x1 slots
1
Expansion slots
PCI Express x16 slots
2
PCI slots
3
Design
Chassis type *
Mini-Tower
Product colour *
Grey
Product type *
PC barebone
Performance
Motherboard chipset
Intel® Q77 Express
Compatible processor series
Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
Audio system
HD
Software
Operating system installed
No
Power
Power supply
320 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Weight
11.2 kg
Other features
Dimensions (WxDxH)
178 x 445 x 448 mm
HDD size
3.5"
Country Distributor
United Kingdom 1 distributor(s)