location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProCurve 2610-24 Managed Power over Ethernet (PoE) 1U Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProCurve
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E2610
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2610-24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9087A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585199198 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2019 11:51:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProCurve 2610-24 Managed Power over Ethernet (PoE) 1U Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 100BASE-TX
  • - MAC address table: 8000 entries Switching capacity: 12.8 Gbit/s
  • - 1U Rack mounting Stackable
  • - Power over Ethernet (PoE)
Warranty: Lifetime, advance replacement, next business day
Long product name HPE ProCurve 2610-24 Managed Power over Ethernet (PoE) 1U Silver :
The long product name of HPE ProCurve 2610-24 Managed Power over Ethernet (PoE) 1U Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 10/100 ports (IEEE 802.3 Type 10BASE-T, IEEE 802.3u Type 100BASE-TX), 12.8 Gbps, 41 W, 100-127/200-240 VAC, 50/60 Hz, 4.63 kg
More>>>
Short summary description HPE ProCurve 2610-24 Managed Power over Ethernet (PoE) 1U Silver:
This short summary of the HPE ProCurve 2610-24 Managed Power over Ethernet (PoE) 1U Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProCurve 2610-24, Managed, Full duplex, Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HPE ProCurve 2610-24 Managed Power over Ethernet (PoE) 1U Silver:
This is an auto-generated long summary of HPE ProCurve 2610-24 Managed Power over Ethernet (PoE) 1U Silver based on the first three specs of the first five spec groups.

HPE ProCurve 2610-24. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.3ab, IEEE 802.3u. Power connector: DC-in jack. Power over Ethernet (PoE). Rack mounting, Form factor: 1U