location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba STOR.E CANVIO external hard drive 1.54 TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STOR.E CANVIO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDTC615EK3B1 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba STOR.E CANVIO external hard drive 1.54 TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.54 TB 2.5"
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Long product name Toshiba STOR.E CANVIO external hard drive 1.54 TB Black :
The long product name of Toshiba STOR.E CANVIO external hard drive 1.54 TB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StorE Canvio USB3.0 - 1.5TB, 3.5", USB 3.0, 180g, black
More>>>
Short summary description Toshiba STOR.E CANVIO external hard drive 1.54 TB Black:
This short summary of the Toshiba STOR.E CANVIO external hard drive 1.54 TB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba STOR.E CANVIO, 1.54 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Toshiba STOR.E CANVIO external hard drive 1.54 TB Black:
This is an auto-generated long summary of Toshiba STOR.E CANVIO external hard drive 1.54 TB Black based on the first three specs of the first five spec groups.

Toshiba STOR.E CANVIO. HDD capacity: 1.54 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-09-20 06:19:47
Uk has collected 12 expert reviews for Toshiba STOR.E CANVIO external hard drive 1.54 TB Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techradar.com
Updated:
2014-01-03 17:41:45
The new Toshiba Stor.E Canvio brings 500GB to 1.5TB of storage space in a rather compact and attractive case, along with some nice additional software features such as automatic backup software, remote access and 10GB of cloud storage. It certainly looks...
Good Nice design, Big capacity, Bundled software, Solidly built...
Bad Not the fastest external hard drive, Not very robust...
Bottom line Over all this is a decent external hard drive that looks great, and has a decent price tag. While its transfer speeds are pretty average for a USB 3.0 external hard drive, if you want faster speeds, you'll need to spend a lot more.If you're looking for a...
80%
expertreviews.co.uk
Updated:
2014-01-03 17:41:45
The bundled NTI Backup Now EZ program can back up your files to the Canvio and the cloud at the same time, thereby providing another layer of protection against data loss. However, the program only supports Skydrive and NTI Cloud; there’s no support for D...
Bottom line A cheap portable hard disk, but the included software needs refinement...
80%
techdigest.tv
Updated:
2014-01-03 17:41:45
If you're storing important files on an external hard drive, one designed to be portable enough to be pocketable, you're going to want it to be as sturdy as it is good-looking. Toshiba's Store.E Canvio manages to be both. Though not a rugged drive specifi...
Bottom line Fast, sturdy, good looking and relatively inexpensive, the Store.E Canvio is a solid purchase for those on the hunt for some extra storage space...
80%
techradar.com/au/
Updated:
2014-04-13 02:49:13
The new Toshiba Stor.E Canvio brings 500GB to 1.5TB of storage space in a rather compact and attractive case, along with some nice additional software features such as automatic backup software, remote access and 10GB of cloud storage. It certainly looks...
Good Nice design, Big capacity, Bundled software, Solidly built...
Bad Not the fastest external hard drive, Not very robust...
Bottom line Over all this is a decent external hard drive that looks great, and has a decent price tag. While its transfer speeds are pretty average for a USB 3.0 external hard drive, if you want faster speeds, you'll need to spend a lot more. If you're looking for...
80%
techradar.com
Updated:
2015-09-09 03:59:50
The interest in traditional hard disk storage solutions has picked up since the beginning of 2014 after a lull that lasted about two years (since the introduction of the first 4TB hard drive).This coincided with the meteoric rise of the solid state drive...
Good Absurdly small, Handy bundled applications, Relatively cheap...
Bad Performance could be better, Could do with a power button...
Bottom line This drive is great value for money if you want something small, with ample storage, that can slip in your back pocket, and has some interesting added features (Pogoplug, free online storage, backup application). There's nothing headline-grabbing about i...
70%
Country Distributor
United Kingdom 1 distributor(s)