location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba STOR.E BASICS external hard drive 1.5 TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STOR.E BASICS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDTB115EK3BA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528035766
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba STOR.E BASICS external hard drive 1.5 TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 TB 2.5"
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Long product name Toshiba STOR.E BASICS external hard drive 1.5 TB Black :
The long product name of Toshiba STOR.E BASICS external hard drive 1.5 TB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

STOR.E BASICS - 1.5TB, 2.5", USB 3.0, 180g, black
More>>>
Short summary description Toshiba STOR.E BASICS external hard drive 1.5 TB Black:
This short summary of the Toshiba STOR.E BASICS external hard drive 1.5 TB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba STOR.E BASICS, 1.5 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Toshiba STOR.E BASICS external hard drive 1.5 TB Black:
This is an auto-generated long summary of Toshiba STOR.E BASICS external hard drive 1.5 TB Black based on the first three specs of the first five spec groups.

Toshiba STOR.E BASICS. HDD capacity: 1.5 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-04-28 03:01:43
Uk has collected 19 expert reviews for Toshiba STOR.E BASICS external hard drive 1.5 TB Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digitalversus.com
Updated:
2013-04-28 03:01:43
The Stor.e Basics range is Toshiba's entry-level line of external hard drives. That said, you still get a speedy USB 3.0 connection instead of being fobbed off with bog-standard USB...
Good Decent data transfer speeds: 93 MBps read speed, 90 MBps write speed...
Bad There are faster HDDs for data transfer over USB 3.0, No software supplied...
Bottom line The Toshiba Stor.e Basics 1 TB external hard drive offers decent performances and is small enough to be carried around with ease. All in all, it's good value for money...
80%
pcadvisor.co.uk
Updated:
2013-07-26 12:31:09
No frills in features or looks is hardly surprising for a product dubbed Basics. Like Tesco Value – or more aptly Sainsbury's cheap-food line – Toshiba's Stor.E Basics is an unashamedly simple product that's been trimmed to keep down price. And looking li...
Bottom line The Toshiba Stor.E Basics 2 TB is a straightforward little black box that can take care of portable bulk storage for not a lot of cash.Tags:StorageBest prices todayRetailer Price Delivery  Price comparision from, and manufacturersShare this articleShareT...
80%
tracyandmatt.co.uk
Updated:
2014-04-02 02:28:37
The Toshiba STOR.E BASICS 2.5 Inch 1TB external hard drive is a super small storage device. Featuring a High speed transfer connection via the USB 3.0 port, backwards compatible with USB 2.0 and ready to use with Microsoft Windows could this be the perfec...
0%
play3r.net
Updated:
2014-10-08 08:58:07
Japan and electronics go hand in hand like bread in butter so it's of no surprise that some of the biggest technological giants hail from the place that brought you sushi.  One particular company that springs to mind is Toshiba, who formed in 1939 (same y...
Bottom line So with the testing done, how did the Toshiba STOR.E 500GB External Hard Drive do in comparison to other storage products on test, more specifically the 128GB MX flash drive which did very well for what it is. Well performance wise, I was a little disapp...
76%