- - Maximum weight capacity: 12 kg
- - Minimum screen size: 25.4 cm (10") Maximum screen size: 68.6 cm (27") Wall
- - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 100 x 100 mm
- - Number of displays supported: 1
- - Black
Neomounts TV/Monitor Wall Mount (Full Motion) for 10"-27" Screen - Black
The Neomounts wall mount, model FPMA-W830BLACK is a tilt- and swivel wall mount for flat screens up to 27" (69 cm). This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished.
Neomounts' tilt (20°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily depth adjustable from 4 to 36 centimetres.
Neomounts FPMA-W830BLACK has three pivot points and is suitable for screens up to 27" (69 cm). The weight capacity of this product is 12 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 75x75 and 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.
Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.
All installation material is included with the product.
Neomounts tv/monitor wall mount, 25.4 cm (10"), 68.6 cm (27"), 75 x 75 mm, 100 x 100 mm, 0 - 20°, Black
Neomounts tv/monitor wall mount. Maximum weight capacity: 12 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: 0 - 20°, Distance to the wall (min): 5 cm, Distance to the wall (max): 37 cm. Product colour: Black