D-Link logo

D-Link DIR-100 wired router Fast Ethernet Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187385
Info modified on:
21 Oct 2022, 10:14:32
Long product name D-Link DIR-100 wired router Fast Ethernet Black:

1 x WAN, 4 x LAN, 5V, 1.2A

D-Link DIR-100 wired router Fast Ethernet Black:

HIGH PERFORMANCE

The D-Link DIR-100 broadband router is designed to let a group of users share a broadband Internet connection through a DSL or cable modem. Easy to set up and operate, this router is ideal for novice home and small office users creating their first networks.

QUALITY OF SERVICE (QoS)

The DIR-100 provides prioritized transmission and reception of VoIP and on-line packets to/from the Internet to enable a group of users to experience the benefit of smooth network connection of inbound and outbound data without concern of traffic congestion. This QoS support allows users to enjoy high broadband transmission for applications such as Internet phones, multimedia and games over the Internet.

TOTAL NETWORK SECURITY

The DIR-100 router provides firewall protection for network computers again Internet DoS and virus attacks. It filters packets to screen access control based on port and source/destination MAC/IP addresses. With Virtual Server Mapping, the router can be set up to allow separate FTP and multiple games to share the same Internet-visible IP address while still protecting servers and workstations from hackers. Users can set up a home or office web site by configuring any of the built-in LAN ports to function as a DMZ port. Parental control allows parents and network administrators to filter out undesired URL web sites, block domains and control the time of day of the use of Internet through scheduling

Short summary description D-Link DIR-100 wired router Fast Ethernet Black:

D-Link DIR-100, Ethernet WAN, Fast Ethernet, Black

Long summary description D-Link DIR-100 wired router Fast Ethernet Black:

D-Link DIR-100. Networking standards: IEEE 802.3x, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Certification: FCC Class B CE C-Tick UL. Product colour: Black. Power source type: DC, Input current: 1.2 A. Width: 148 mm, Depth: 114 mm, Height: 32 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.