location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-8950DWT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-8950DWT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-8950DWT show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-8950DWT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 40 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Star Sapphire 400 MHz
  • - 20.8 kg
Warranty: 1 year
Long product name Brother MFC-8950DWT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi :
The long product name of Brother MFC-8950DWT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-8950DWT - High-Performance Laser All-in-One with Advanced Duplex and Wireless Networking
More>>>
Brother MFC-8950DWT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
The official description of Brother MFC-8950DWT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-Performance Monochrome Laser All-in-One for Businesses with Larger Print Volumes
The Brother™ MFC-8950DW is the ultimate monochrome laser all-in-one solution for medium sized businesses and small workgroups. It combines high speed, reliable printing and copying up to 42ppm, high-quality color scanning, and faxing into one high-performance design. The MFC-8950DW features low cost output via a super high-yield 12,000-page‡ replacement toner cartridge, a 5" color Touchscreen display with Web Connect‡ and a large 550-sheet‡ paper capacity. This business monochrome laser all-in-one has advanced duplex capabilities to provide automatic two-sided printing and single-pass, two-sided copying/scanning/faxing. Share this all-in-one with others on your Gigabit Ethernet or wireless 802.11b/g/n network or print from your mobile device via‡: AirPrint™, Google Cloud Print™, Brother™ iPrint&Scan, Cortado Workplace and Wi-Fi Direct™. Plus, a 1 year on-site limited warranty comes standard for worry free use.

- Fast, high-quality printing and copying. Produces professional black & white output at impressive print and copy speeds of up to 42 pages per minute.
- 5" color Touchscreen display. Allows for easy navigation and menu selection. Scan documents to your GOOGLE DOCS™, EVERNOTE® and Dropbox accounts via Web Connect‡ Touchscreen interface.
- Advanced duplex capability. Automatic two-sided printing helps save paper. Plus, single-pass, two-sided scanning/copying/faxing simultaneously scans both sides of the page
- Flexible connectivity†. Print, scan or PC fax over your wireless 802.11b/g/n or Gigabit Ethernet network or connect locally via its Hi-Speed USB 2.0 interface.
- Large paper capacity. Easily handle your large print jobs via an adjustable, 500-sheet capacity paper tray‡ and 50-sheet capacity multi-purpose tray‡. For additional capacity, an optional 500-sheet capacity paper tray‡ is available.
- Low cost printing. Spend less time replacing supplies and produce low cost output via 12,000-page‡ super high-yield replacement toner cartridge.
- Convenient mobile device printing. Print from your mobile device via‡: AirPrint™, Google Cloud Print™, Brother™ iPrint&Scan, Cortado Workplace, and Wi-Fi Direct™.
- Advanced scanning capabilities‡. Supports a variety of "scan to" functions including: E-mail, file, image, OCR, FTP, USB, Network (CIFS - Windows® only) and E-mail Server.
- Legal-size document glass. Easily copy or color scan bound materials or up to legal-size documents.
- 50-page capacity auto document feeder‡. Use for unattended copying, faxing or scanning of multi-page documents (up to legal size).
- Convenient walk-up printing and scanning. A USB Direct Interface is located on the front of the machine for printing files from or scanning files to your USB flash memory drive‡.
- Advanced security features. This monochrome laser all-in-one provides a wide-range of security features including: secure print, Secure Function Lock, Enterprise Security (802.1x) and more.
- Outstanding customer support. The Brother™ MFC-8950DW offers a 1 year on-site limited warranty with toll-free technical support for the life of your machine.

Short summary description Brother MFC-8950DWT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
This short summary of the Brother MFC-8950DWT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-8950DWT, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description Brother MFC-8950DWT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-8950DWT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-8950DWT. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
9 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Time to first copy (black, normal)
10.5 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4, 9, 16, 25
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
Dual CIS
Scan to
E-mail, E-mail Server, File, FTP, Image, OCR, USB
Image formats supported
BMP, JPG
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ISIS, TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax speed dialing (max numbers)
300
Fax forwarding
Yes
Fax broadcasting
20 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
JBIG, JPEG, MH, MMR, MR
Caller ID
No
Features
Recommended duty cycle
1000 - 5000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
BR-Script 3, Epson FX, IBM ProPrinter, PCL 6
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
1000 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
1050 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Bond paper, Plain paper, Pre-printed, Recycled paper, Thin paper
Multi-purpose tray media types
Envelopes, Heavyweight paper, Plain paper, Preprinted forms, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, MD5, PEAP, SSL/TLS, TKIP, WPA-AES, WPA-PSK, WPA2-PSK
Email over SSL
Yes
Performance
Maximum internal memory
384 MB
Memory slots
1
Card reader integrated
No
Internal memory *
128 MB
Processor family
Star Sapphire
Processor frequency
400 MHz
Sound pressure level (printing)
59 dB
Sound pressure level (quiet mode)
54 dB
Sound power level (standby)
37 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
12.4 cm (4.9")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
695 W
Power consumption (PowerSave)
350 W
Power consumption (standby)
9.8 W
Power consumption (off)
1.6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
20.8 kg
Packaging data
Package weight
32.500 g
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
491 x 415 x 607 mm
PictBridge
No
Web-based management
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Energy saving mode
Yes
Package dimensions (WxDxH)
764 x 563 x 942 mm
Scan speed
2.68 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:20:44
Uk has collected 3 expert reviews for Brother MFC-8950DWT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
buyerslab.com
Updated:
2015-09-10 10:20:44
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today awarded “Pick” recognition to the most outstanding monochrome models evaluated in the past six months, with honours going to models from Brother, Dell, HP, K...
0%
pcmag.com
Updated:
2015-09-10 10:20:44
Although nearly identical in most ways to the Brother MFC-8910DW%displayPrice% at %seller% that I recently reviewed, the Brother MFC-8950DW%displayPrice% at %seller%, offers enough extra to be easily worth the extra cost. The key additions are a higher pa...
Good Prints, scans, copies, and faxes. Duplex (two-sided) printing and duplex scanning. Touch-screen controls.
Bad Output quality is no better than par across the board. Speed is similarly acceptable but unimpressive...
Bottom line The Brother MFC-8950DW can serve as a heavy-duty mono laser MFP in a micro or small office, with excellent paper handling and the convenience of touch-screen controls...
80%
computershopper.com
Updated:
2016-12-27 19:29:05
In a world where inexpensive color printers—laser and inkjet alike—abound, it's hard to get excited about black-and-white multifunction laser printers, unless they hit a striking new price low. Many small offices and workgroups may not even see the point...
Good Good output quality, Fast, Easy to set up and use, Includes an autoduplexing ADF...
Bad A bit pricey for a monoonly laser with this feature mix, Slightly high cost per page, especially after first 30,000 pages...
Bottom line This high-volume monochrome multifunction printer is fast and prints well, though it's a touch pricey for the feature set and consumables. It's a strong business-document machine overall. Read More…...
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)