location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology System Specific Memory 4GB DDR3 1600MHz Module memory module 1 x 4 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System Specific Memory
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB DDR3 1600MHz Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KCP316SS8/4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617207729 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 579093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology System Specific Memory 4GB DDR3 1600MHz Module memory module 1 x 4 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop 4 GB DDR3 1600 MHz
  • - 204-pin SO-DIMM 1 x 4 GB
  • - CAS latency: 11
  • - 1.5 V
Warranty: Lifetime
Long product name Kingston Technology System Specific Memory 4GB DDR3 1600MHz Module memory module 1 x 4 GB :
The long product name of Kingston Technology System Specific Memory 4GB DDR3 1600MHz Module memory module 1 x 4 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

System Specific Memory, 4GB DDR3 1600MHz Module
More>>>
Kingston Technology System Specific Memory 4GB DDR3 1600MHz Module memory module 1 x 4 GB:
The official description of Kingston Technology System Specific Memory 4GB DDR3 1600MHz Module memory module 1 x 4 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston Technology offers extremely reliable, high-performance notebook memory. Every module is customised and tested to meet the exact specification requirements of each system. Kingston memory can increase the processing power of your notebook. It’s guaranteed to be compatible and offers a great cost-performance benefit plus better multitasking, faster processing of multimedia files and smoother video streaming. For added peace of mind, Kingston memory is backed by a lifetime warranty, free technical support and legendary Kingston reliability.

- Expertise - From the industry leader in PC memory
- Superior quality and testing - All components are qualified and all modules are tested at all stages of production.
- Guaranteed compatibility - Kingston memory is guaranteed to be compatible with the system for which it’s designed.
- Lifetime warranty and free technical support
- Kingston system-specific memory for Acer, Apple (iMac, Mac mini, MacBook Pro), Dell, Fujitsu, Gateway, HP, Lenovo, LG Electronics, Medion, NEC, Samsung, Sony and Toshiba notebooks (please make sure to always check the system and memory compatibility).

Short summary description Kingston Technology System Specific Memory 4GB DDR3 1600MHz Module memory module 1 x 4 GB:
This short summary of the Kingston Technology System Specific Memory 4GB DDR3 1600MHz Module memory module 1 x 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology System Specific Memory 4GB DDR3 1600MHz Module, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 204-pin SO-DIMM, Green

Long summary description Kingston Technology System Specific Memory 4GB DDR3 1600MHz Module memory module 1 x 4 GB:
This is an auto-generated long summary of Kingston Technology System Specific Memory 4GB DDR3 1600MHz Module memory module 1 x 4 GB based on the first three specs of the first five spec groups.

Kingston Technology System Specific Memory 4GB DDR3 1600MHz Module. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 11, Product colour: Green

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
11
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR3
Memory clock speed *
1600 MHz
Component for *
Laptop
Memory form factor *
204-pin SO-DIMM
ECC *
No
Memory bus
64 bit
Memory ranking
1
Memory voltage
1.5 V
Module configuration
512M x 64
Memory type
PC-12800
Product colour
Green
Lead plating
Gold
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Features
Compatible products
Acer: Aspire E1-421 Series, Aspire E1-431 Series, Aspire E1-451 Series, Aspire E1-471 Series, Aspire E1-5x1 Series, Aspire E1-7x1 Series, Aspire M3 Series M3-xxx, Aspire M5 Series M5-xxx, Aspire R7 Series R7-571, Aspire U Series A5600U-xxx, Aspire U Series A7600U-xxx, Aspire V3 Series V3-471/G-xxx, Aspire V3 Series V3-551/G-xxx, Aspire V3 Series V3-571/G-xxx, Aspire V3 Series V3-731G-xxx, Aspire V3 Series V3-771G-xxx, Aspire V5 Series V5-131/171-xxx, Aspire V5 Series V5-431/471xxx, Aspire V5 Series V5-472/552/572, Aspire V5 Series V5-531/571-xxx, Aspire V5 Series V5-531P/571P-xxx, Aspire V5 Series V5-551, Aspire Z Series AZS600-xxx, Aspire ZC Series ZC-602, Revo RL80-xxx, TravelMate B Series TMB113-E-xxx, TravelMate B Series TMB113-M-xxx, TravelMate B1 Series TMB1xx-E-xxx, TravelMate B1 Series TMB1xx-M-xxx, TravelMate P Series TMP253M-xxxx, TravelMate P2 Series TMP243-M-xxx, TravelMate P243-M, TravelMate P253-M, TravelMate P6 Series TMP633-M-xxx, TravelMate P6 Series TMP643-M-xxx, TravelMate P6 Series TMP653-M-xxx, TravelMate P6 Series TMP6xx-V-xxx, TravelMate P643-M, TravelMate P643-V, TravelMate P653-M, TravelMate P653-V, Veriton 2 Series N2120G-xxx, Veriton L Series VL4620G-xxx, Veriton L4618G Series VL4618G-xxx, Veriton N Series VN2620G-xxx, Veriton N Series VN4620G-xxx, Veriton Z Series VZ2610G-xxx, Veriton Z Series VZ2650G-xxx, Veriton Z Series VZ4620G-xxx, Veriton Z4810G; Apple: iMac 27-inch (Late 2012) Core i5/i7, Mac mini Core i5 2.3/2.5 (Mid 2011), Mac mini Core i5/i7 (Late 2012), Mac mini Core i7 2.0/2.7 (Mid 2011), Mac mini Server Core i7 (Late 2012), Mac mini Server Core i7 2.0/2.7 (Mid 2011), MacBook Pro 13-inch and 15-inch (Mid 2012); Dell: Inspiron 14 (3421), Inspiron 14R (5420), Inspiron 14R (5421), Inspiron 14R (7420), Inspiron 14z (5423), Inspiron 15 (1513), Inspiron 15 (3520), Inspiron 15 (3521), Inspiron 15 (N5050), Inspiron 15R (5520), Inspiron 15R (SE 7520), Inspiron 15z (5523), Inspiron 17R (3721), Inspiron 17R (5720), Inspiron 17R (5721), Inspiron 17R (7720), Inspiron 17R (N7110), Inspiron 20 (3045), Inspiron 20 (3048), Inspiron 24 (5459), Inspiron One 2020, Inspiron One 2330, Latitude 3300, Latitude 3330, Latitude 5420, Latitude 5520, Latitude 6430u, Latitude E5420, Latitude E5430, Latitude E5520, Latitude E5530, Latitude E6220, Latitude E6230, Latitude E6330, Latitude E6420, Latitude E6420 ATG, Latitude E6420 XFR, Latitude E6430 ATG, Latitude E6430s, Latitude E6520, Latitude E6530, Optiplex 3011 AIO, Precision Mobile Workstation M4600, Precision Mobile Workstation M4700, Precision Mobile Workstation M6600, Precision Mobile Workstation M6700, Vostro 2420, Vostro 2421, Vostro 2520, Vostro 3360, Vostro 3460, Vostro 3560, Vostro 5460, XPS 15 (1521), XPS 27 All-in-One, XPS L521X, XPS One 27 (2710); Fujitsu: CELSIUS H720, CELSIUS H920, ESPRIMO K554/G, ESPRIMO Q520, ESPRIMO Q920, ESPRIMO X913-T, ESPRIMO X923-T (D3334), LIFEBOOK A512, LIFEBOOK A532, LIFEBOOK A552/F, LIFEBOOK A553/G, LIFEBOOK A572/F, LIFEBOOK A573/G, LIFEBOOK AH42/H, LIFEBOOK AH50/HN, LIFEBOOK AH512, LIFEBOOK AH532, LIFEBOOK AH54/H, LIFEBOOK AH55/H, LIFEBOOK AH552/SL, LIFEBOOK AH56/H, LIFEBOOK AH76/HN, LIFEBOOK AH77/H, LIFEBOOK AH77/HN, LIFEBOOK AH78/HA, LIFEBOOK E733, LIFEBOOK E743, LIFEBOOK E752, LIFEBOOK E753, LIFEBOOK E782, LIFEBOOK N532, LIFEBOOK NH532, LIFEBOOK P702, LIFEBOOK P772, LIFEBOOK S752, LIFEBOOK S762, LIFEBOOK S782, LIFEBOOK S792, LIFEBOOK SH54/H, LIFEBOOK SH54/HN, LIFEBOOK SH572, LIFEBOOK SH76/H, LIFEBOOK SH76/HN, LIFEBOOK SH772, LIFEBOOK SH782, LIFEBOOK T732, LIFEBOOK T902, LIFEBOOK U772 Ultrabook, LIFEBOOK UH552, LIFEBOOK UH572, LIFEBOOK X913; Gateway: ID Notebook ID57H, NE Notebook NE46R07m, NE Notebook NE52204u, NE Notebook NE56R08h, NE Notebook NE56R10u, NE Notebook NE56R11u, NE Notebook NE56R12u, NE Notebook NE56R13u, NE Notebook NE56R15u, NE Notebook NE56R16u, NE Notebook NE56R27u, NE Notebook NE56R31u, NE Notebook NE56R34u, NE Notebook NE56R35u, NE Notebook NE56R37u, NE Notebook NE56R41u, NE Notebook NE56R42u, NE Notebook NE56R43u, NE Notebook NE56R45u, NE Notebook NE56R47u, NE Notebook NE56R50u, NE Notebook NE56R52u, NE Notebook NE57004u, NE Notebook NE57005u, NE Notebook NE57006u, NE Notebook NE72206u, NE Notebook NE72207u, NV Notebook NV52L06u, NV Notebook NV52L08u, NV Notebook NV52L15u, NV Notebook NV52L23u, NV Notebook NV56R06u, NV Notebook NV56R10u, NV Notebook NV56R14u, NV Notebook NV56R38u, NV Notebook NV570P04u, NV Notebook NV570P07u, NV Notebook NV570P08u, NV Notebook NV570P09u, NV Notebook NV570P10u, NV Notebook NV570P11u, NV Notebook NV570P13u, NV Notebook NV570P17u, NV Notebook NV570P18u, NV Notebook NV570P20u, NV Notebook NV76R02h, NV Notebook NV76R43u, NV Notebook NV76R44u, NV Notebook NV76R45u, NV Notebook NV76R47u, ZX Desktop ZX6971-UB30P, ZX Desktop ZX6971-UB31P, ZX Desktop ZX6971-UR30P, ZX Desktop ZX6971-UR31P, ZX Desktop ZX6980-UB15, ZX Desktop ZX6980-UR14, ZX Desktop ZX6980-UR308, ZX Desktop ZX6980-UR328; HP/Compaq: 1000 Series Notebook 1000-1101TX, 1000 Series Notebook 1000-1103TU, 1000 Series Notebook 1000-1103TX, 1000 Series Notebook 1000-1107TX, 1000 Series Notebook 1000-1108TU, 1000 Series Notebook 1000-1108TX, 1000 Series Notebook 1000-1109TX, 1000 Series Notebook 1000-1112LA, 1000 Series Notebook 1000-1113TU, 1000 Series Notebook 1000-1113TX, 1000 Series Notebook 1000-1116TU, 1000 Series Notebook 1000-1116TX, 1000 Series Notebook 1000-1118TX, 1000 Series Notebook 1000-1119TU, 1000 Series Notebook 1000-1121TU, 1000 Series Notebook 1000-1123TU, 1000 Series Notebook 1000-1126TU, 1000 Series Notebook 1000-1127TU, 1000 Series Notebook 1000-1131TU, 1000 Series Notebook 1000-1133TU, 1000 Series Notebook 1000-1135TU, 1000 Series Notebook 1000-1136TU, 1000 Series Notebook 1000-1137TU, 1000 Series Notebook 1000-1310LA, 1000 Series Notebook 1000-1312LA, 1000 Series Notebook 1000-1318TU, 1000 Series Notebook 1000-1324TU, 1000 Series Notebook 1000-1401LA, 1000 Series Notebook 1000-1401TU, 1000 Series Notebook 1000-1401TX, 1000 Series Notebook 1000-1402TU, 1000 Series Notebook 1000-1405TX, 1000 Series Notebook 1000-1409TX, 1000 Series Notebook 1000-1416LA, 1000 Series Notebook 1000-1419TU, 1000 Series Notebook 1000-1422LA, 1000 Series Notebook 1000-1423TU, 1000 Series Notebook 1000-1444LA, 1000 Series Notebook 1000-14xxx, 1000 Series Notebook 1000-1b02AU, 1000 Series Notebook 1000-1b04AU, 110 Desktop 110-406, 110 Desktop 110-417c, 110 Desktop 110-429, 110 Desktop 110-431d, 200 Series Notebook 240 G1, 2000 Series Notebook 2000-2a23NR, 2000 Series Notebook 2000-2b10CA, 2000 Series Notebook 2000-2b20CA, 2000 Series Notebook 2000-2b20NR, 2000 Series Notebook 2000-2b30DX, 2000 Series Notebook 2000-2b49DX, 2000 Series Notebook 2000-2b53CA, 2000 Series Notebook 2000-2c23dx, 2000 Series Notebook 2000-2c29WM, 2000 Series Notebook 2000-2d00ER, 2000 Series Notebook 2000-2d02EJ, 2000 Series Notebook 2000-2d03SI, 2000 Series Notebook 2000-2d03TU, 2000 Series Notebook 2000-2d04EIA, 2000 Series Notebook 2000-2d05SIA, 2000 Series Notebook 2000-2d05TU, 2000 Series Notebook 2000-2d07CA, 2000 Series Notebook 2000-2d08SX, 2000 Series Notebook 2000-2d09CA, 2000 Series Notebook 2000-2d09WM, 2000 Series Notebook 2000-2d10NR, 2000 Series Notebook 2000-2d10TU, 2000 Series Notebook 2000-2d11DX, 2000 Series Notebook 2000-2d13CA, 2000 Series Notebook 2000-2d16TU, 2000 Series Notebook 2000-2d19WM, 2000 Series Notebook 2000-2d20CA, 2000 Series Notebook 2000-2d20NR, 2000 Series Notebook 2000-2d22DX, 2000 Series Notebook 2000-2d24DX, 2000 Series Notebook 2000-2d28CA, 2000 Series Notebook 2000-2d29DX, 2000 Series Notebook 2000-2d29WM, 2000 Series Notebook 2000-2d39WM, 2000 Series Notebook 2000-2d41TU, 2000 Series Notebook 2000-2d47TU, 2000 Series Notebook 2000-2d49WM, 2000 Series Notebook 2000-2d50TU, 2000 Series Notebook 2000-2d51SR, 2000 Series Notebook 2000-2d52SR, 2000 Series Notebook 2000-2d53TU, 2000 Series Notebook 2000-2d54SR, 2000 Series Notebook 2000-2d61NR, 2000 Series Notebook 2000-2d62NR, 2000 Series Notebook 2000-2d63NR, 2000 Series Notebook 2000-2d64NR, 2000 Series Notebook 2000-2d65NR, 2000 Series Notebook 2000-2d68NR, 2000 Series Notebook 2000-2d69NR, 2000 Series Notebook 2000-2d70DX, 2000 Series Notebook 2000-2d70NR, 2000 Series Notebook 2000-2d72NR, 2000 Series Notebook 2000-2d79NR, 2000 Series Notebook 2000-2d80NR, 2000 Series Notebook 2000-2d89NR, 2000 Series Notebook 2000-2d99NR, 2000 Series Notebook 2000-412NR, 2000 Series Notebook 2000-420CA, 2000 Series Notebook 2000-425NR, 2000 Series Notebook 2000-427CL, 2000 Series Notebook 2000-428DX, 2000 Series Notebook 2000t-2d00, 242 Notebook, 245 G4 Notebook, 245 Notebook, 250 G1 Notebook, 255 G2 Notebook, 255 Notebook, 450 Notebook, 455 Notebook, 650 Notebook, 655 Notebook, All-in-One 1155, All-in-One 18-4000la, All-in-One 18-4004la, All-in-One 18-4021la, All-in-One 18-4103la, All-in-One 18-4205la, All-in-One 18-4221la, All-in-One 18-4415la, All-in-One 18-5001la, All-in-One 18-5009, All-in-One 18-5010, All-in-One 18-5021, All-in-One 18-5028x, All-in-One 18-5035d, All-in-One 18-5110, All-in-One 19-2001la, All-in-One 19-2005la, All-in-One 19-2009, All-in-One 19-2011, All-in-One 19-2014, All-in-One 19-2029w, All-in-One 19-2113w, All-in-One 19-2201la, All-in-One 19-2206la, All-in-One 19-2207la, All-in-One 19-2230la, All-in-One 19-2304, All-in-One 19-2316la, All-in-One 20-2000a, All-in-One 20-2138d, All-in-One 20-213xxx, All-in-One 20-2304a, All-in-One 20-r015la, All-in-One 20-r035la, All-in-One 20-r124la, All-in-One 20-r153la, All-in-One 205 G1, All-in-One 205 G2, All-in-One 21-2005la, All-in-One 22-2002a, All-in-One 22-2011d, All-in-One 22-2031d, All-in-One 23-r012l, All-in-One 23-r159la, All-in-One Pro 4300, All-in-One Pro 6300, All-in-One Sprout, CQ Notebook CQ45-802TU, CQ Notebook CQ45-803LA, CQ Notebook CQ45-810LA, CQ Notebook CQ45-910LA, CQ Notebook CQ45-D00LA, CQ Notebook CQ45-D01LA, CQ Notebook CQ45-D12LA, CQ Notebook CQ45-M01TU, Elite Desktop 8300 All-in-One, Elite Desktop 8300 Ultra-slim, EliteBook 2170p, EliteBook 2570p, EliteBook 8470p, EliteBook 8470w Mobile Workstation, EliteBook 8570p, EliteBook 8570w Mobile Workstation, EliteBook 8770w Mobile Workstation, EliteBook Folio 9470m, EliteBook Revolve 810 G1 Tablet, EliteDesk 705 G1 Mini Desktop, EliteDesk 800 G1 Mini Desktop, EliteDesk 800 G1 Ultra-slim Desktop, EliteOne 705 G1 All-in-One Desktop, EliteOne 800 G1 All-in-One Desktop, ENVY Desktop 20-d001la TouchSmart, ENVY Desktop 20-d003la TouchSmart, ENVY Desktop 20-d005d TouchSmart, ENVY Desktop 20-d010 TouchSmart, ENVY Desktop 20-d010la TouchSmart, ENVY Desktop 20-d011 TouchSmart, ENVY Desktop 20-d013w TouchSmart, ENVY Desktop 20-d030 TouchSmart, ENVY Desktop 20-d034 TouchSmart, ENVY Desktop 20-d090 TouchSmart, ENVY Desktop 20-d094 TouchSmart, ENVY Desktop 20-d100cn TouchSmart, ENVY Desktop 20-d113w TouchSmart, ENVY Desktop 23-1060, ENVY Desktop 23-1065, ENVY Desktop 23-1070, ENVY Desktop 23-1075, ENVY Desktop 23-c010, ENVY Desktop 23-c030, ENVY Desktop 23-c050, ENVY Desktop 23-c055, ENVY Desktop 23-c059, ENVY Desktop 23-c110xt, ENVY Desktop 23-c115xt, ENVY Desktop 23-c130, ENVY Desktop 23-c159, ENVY Desktop 23-c210xt, ENVY Desktop 23-d000el TouchSmart, ENVY Desktop 23-d015la TouchSmart, ENVY Desktop 23-d027c TouchSmart, ENVY Desktop 23-d030 TouchSmart, ENVY Desktop 23-d034 TouchSmart, ENVY Desktop 23-d038 TouchSmart, ENVY Desktop 23-d038c TouchSmart, ENVY Desktop 23-d039 TouchSmart, ENVY Desktop 23-d040t (CTO) TouchSmart, ENVY Desktop 23-d044 TouchSmart, ENVY Desktop 23-d050xt (CTO) TouchSmart, ENVY Desktop 23-d051 TouchSmart, ENVY Desktop 23-d052 TouchSmart, ENVY Desktop 23-d055 TouchSmart, ENVY Desktop 23-d059 TouchSmart, ENVY Desktop 23-d060qd (CTO) TouchSmart, ENVY Desktop 23-d065 TouchSmart, ENVY Desktop 23-d115la TouchSmart, ENVY Desktop 23-d118d TouchSmart, ENVY Desktop 23-d119 TouchSmart, ENVY Desktop 23-d129 TouchSmart, ENVY Desktop 23-d131 TouchSmart, ENVY Desktop 23-d139 TouchSmart, ENVY Desktop 23-d140t (CTO) TouchSmart, ENVY Desktop 23-d150 TouchSmart, ENVY Desktop 23-d160qd TouchSmart, ENVY Desktop 23-d165ea TouchSmart, ENVY Desktop 23-d203d TouchSmart, ENVY Desktop 23-d215la TouchSmart, ENVY Desktop 23-d219 TouchSmart, ENVY Desktop 23-d229 TouchSmart, ENVY Desktop 23-d239c TouchSmart, ENVY Desktop 23-d249 TouchSmart, ENVY Desktop 23-d250xt TouchSmart, ENVY Desktop 23-d260qd TouchSmart, ENVY Desktop 23-d284 TouchSmart, ENVY Desktop 23-d290 TouchSmart, ENVY Desktop 23-f209eb TouchSmart, ENVY Desktop 23-k005d Recline TouchSmart, ENVY Desktop 23-k009c Recline TouchSmart, ENVY Desktop 23-k010 Recline TouchSmart, ENVY Desktop 23-k010qd Recline TouchSmart (CTO), ENVY Desktop 23-k011 Recline TouchSmart, ENVY Desktop 23-k019 Recline TouchSmart, ENVY Desktop 23-k027c Recline TouchSmart, ENVY Desktop 23-k030 Recline TouchSmart, ENVY Desktop 23-k039 Recline TouchSmart, ENVY Desktop 23-k040ez Recline TouchSmart, ENVY Desktop 23-k060ez Recline TouchSmart, ENVY Desktop 23-k100xt Recline TouchSmart, ENVY Desktop 23-k105xt Recline TouchSmart, ENVY Desktop 23-k110 Recline TouchSmart, ENVY Desktop 23-k119c Recline TouchSmart, ENVY Desktop 23-k121 Recline TouchSmart, ENVY Desktop 23-k129 Recline TouchSmart, ENVY Desktop 23-k139 Recline TouchSmart, ENVY Desktop 23-k159 Recline TouchSmart, ENVY Desktop 23-k160ez Recline TouchSmart, ENVY Desktop 23-m110qd Recline TouchSmart, ENVY Desktop 23-m113w Recline TouchSmart, ENVY Desktop 23-m120 Recline TouchSmart, ENVY Desktop 23-m150ez Recline TouchSmart, ENVY Desktop 23-m209 Recline TouchSmart, ENVY Desktop 23-m210qd TouchSmart, ENVY Desktop 23-m230 Recline TouchSmart, Envy Desktop 23-o014, ENVY Desktop 23se-d309 TouchSmart, ENVY Desktop 23se-d394 TouchSmart, ENVY Desktop 23se-d494 TouchSmart, ENVY Desktop 27-k000a Recline TouchSmart, ENVY Desktop 27-k150ef Recline TouchSmart, ENVY Desktop 27-k150xt Recline TouchSmart, ENVY Desktop 27-k190ez Recline TouchSmart, ENVY Desktop 27-k210na Recline TouchSmart, ENVY Desktop m23-m240ez Recline TouchSmart, ENVY Notebook 15-3006tx, ENVY Notebook 15-3021tx, ENVY Notebook 15-3033cl, ENVY Notebook 15-3047nr, ENVY Notebook 15-3090la, ENVY Notebook 15-3217nr, ENVY Notebook 15-3247nr, ENVY Notebook 15-j011dx, ENVY Notebook 15-j030us, ENVY Notebook 15-j031nr, ENVY Notebook 15-j058ca, ENVY Notebook 17-3070nr, ENVY Notebook 17-3077nr, ENVY Notebook 17-3090nr, ENVY Notebook 17-3095ca, ENVY Notebook 17-3270nr, ENVY Notebook 17-3277nr, ENVY Notebook 17-3290nr, ENVY Notebook 17-j001tx, ENVY Notebook 17-j010ep, ENVY Notebook 17-j010us, ENVY Notebook 17-j011nr, ENVY Notebook 17-j013cl, ENVY Notebook 17-j027cl, ENVY Notebook 17-j034ca, ENVY Notebook dv4-5201tu, ENVY Notebook dv4-5201tx, ENVY Notebook dv4-5202tx, ENVY Notebook dv4-5203tx, ENVY Notebook dv4-5204tx, ENVY Notebook dv4-5205tx, ENVY Notebook dv4-5206tx, ENVY Notebook dv4-5208tx, ENVY Notebook dv4-5209tx, ENVY Notebook dv4-5211nr, ENVY Notebook dv4-5211tx, ENVY Notebook dv4-5213cl, ENVY Notebook dv4-5213tx, ENVY Notebook dv4-5214tx, ENVY Notebook dv4-5215tx, ENVY Notebook dv4-5216et, ENVY Notebook dv4-5216tx, ENVY Notebook dv4-5217tx, ENVY Notebook dv4-5218et, ENVY Notebook dv4-5220us, ENVY Notebook dv4-5260nr, ENVY Notebook dv4-5266la, ENVY Notebook dv6-7201ax, ENVY Notebook dv6-7202se, ENVY Notebook dv6-7203tx, ENVY Notebook dv6-7210us, ENVY Notebook dv6-7211nr, ENVY Notebook dv6-7213nr, ENVY Notebook dv6-7214nr, ENVY Notebook dv6-7215nr, ENVY Notebook dv6-7215tx, ENVY Notebook dv6-7218nr, ENVY Notebook dv6-7220us, ENVY Notebook dv6-7221nr, ENVY Notebook dv6-7222nr, ENVY Notebook dv6-7223nr, ENVY Notebook dv6-7226nr, ENVY Notebook dv6-7227nr, ENVY Notebook dv6-7228nr, ENVY Notebook dv6-7229nr, ENVY Notebook dv6-7229wm, ENVY Notebook dv6-7234nr, ENVY Notebook dv6-7240sg, ENVY Notebook dv6-7245us, ENVY Notebook dv6-7246us, ENVY Notebook dv6-7247cl, ENVY Notebook dv6-7250ca, ENVY Notebook dv6-7258nr, ENVY Notebook dv6-7260he, ENVY Notebook dv6-7267cl, ENVY Notebook dv6-7270sp, ENVY Notebook dv6-7273ca, ENVY Notebook dv6-7280sf, ENVY Notebook dv6-7280sl, ENVY Notebook dv6-7290ef, ENVY Notebook dv6-7290sf, ENVY Notebook dv6-7292nr, ENVY Notebook dv6-7300sl, ENVY Notebook dv6-7307tx, ENVY Notebook dv6-7308tx, ENVY Notebook dv6-7309tx, ENVY Notebook dv6-7312nr, ENVY Notebook dv6-7316el, ENVY Notebook dv6-7323cl, ENVY Notebook dv6-7329nr, ENVY Notebook dv6-7363cl, ENVY Notebook dv6-7373ca, ENVY Notebook dv6-7382la, ENVY Notebook dv6-7398ca, ENVY Notebook dv6t-7300, ENVY Notebook dv7-7201tx, ENVY Notebook dv7-7202tx, ENVY Notebook dv7-7210sp, ENVY Notebook dv7-7212nr, ENVY Notebook dv7-7223cl, ENVY Notebook dv7-7227cl, ENVY Notebook dv7-7230us, ENVY Notebook dv7-7233nr, ENVY Notebook dv7-7234nr, ENVY Notebook dv7-7238nr, ENVY Notebook dv7-7240us, ENVY Notebook dv7-7243cl, ENVY Notebook dv7-7243nr, ENVY Notebook dv7-7247cl, ENVY Notebook dv7-7250us, ENVY Notebook dv7-7254nr, ENVY Notebook dv7-7255dx, ENVY Notebook dv7-7259nr, ENVY Notebook dv7-7269sf, ENVY Notebook dv7-7270ca, ENVY Notebook dv7-7270eg, ENVY Notebook dv7-7273ca, ENVY Notebook dv7-7278ca, ENVY Notebook dv7-7292nr, ENVY Notebook dv7-7298ca, ENVY Notebook dv7-7333cl, ENVY Notebook dv7-7338ea, ENVY Notebook dv7-7361ef, ENVY Notebook dv7-7399ef, ENVY Notebook m4-1015dx, ENVY Notebook m4-1050la, ENVY Notebook m6-1105dx, ENVY Notebook m6-1106tx, ENVY Notebook m6-1115tx, ENVY Notebook m6-1125dx, ENVY Notebook m6-1148ca, ENVY Notebook m6-1158ca, ENVY Notebook m6-1162la, ENVY Notebook m6-1164ca, ENVY Notebook m6-1168ca, ENVY Notebook m6-1178sa, ENVY Notebook m6-1184ca, ENVY Notebook m6-1188ca, ENVY Notebook m6-1200ea, ENVY Notebook m6-1201sg, ENVY Notebook m6-1201tx, ENVY Notebook m6-1202tx, ENVY Notebook m6-1203so, ENVY Notebook m6-1205dx, ENVY Notebook m6-1205tx, ENVY Notebook m6-1208tx, ENVY Notebook m6-1225dx, ENVY Notebook m6-1260sf, ENVY Notebook m6-1261sf, ENVY Notebook m6-1262sf, ENVY Notebook m6-1302sa, ENVY Sleekbook 4-1010us, ENVY Sleekbook 4-1016nr, ENVY Sleekbook 4-1047tx, ENVY Sleekbook 4-1055tx, ENVY Sleekbook 4-1105dx, ENVY Sleekbook 4-1106tu, ENVY Sleekbook 4-1107tu, ENVY Sleekbook 4-1110us, ENVY Sleekbook 4-1115dx, ENVY Sleekbook 4-1117nr, ENVY Sleekbook 4-1195ca, ENVY Sleekbook 4t-1000 (CTO), ENVY Sleekbook 6-1006tx, ENVY Sleekbook 6-1010us, ENVY Sleekbook 6-1014nr, ENVY Sleekbook 6-1015nr, ENVY Sleekbook 6-1017cl, ENVY Sleekbook 6-1019nr, ENVY Sleekbook 6-1040ca, ENVY Sleekbook 6-1047cl, ENVY Sleekbook 6-1048ca, ENVY Sleekbook 6-1050ex, ENVY Sleekbook 6-1050sx, ENVY Sleekbook 6-1080ex, ENVY Sleekbook 6-1080sx, ENVY Sleekbook 6-1083ca, ENVY Sleekbook 6-1101es, ENVY Sleekbook 6-1110us, ENVY Sleekbook 6-1150ex, ENVY Sleekbook 6-1150sx, ENVY Sleekbook 6-1155ex, ENVY Sleekbook 6-1155sx, ENVY TouchSmart Notebook 15-j040us, ENVY TouchSmart Notebook 15-j057cl, ENVY TouchSmart Ultrabook 4t-1100, ENVY TouchSmart Ultrabook 4t-1200, ENVY Ultrabook 4-1015dx, ENVY Ultrabook 4-1017nr, ENVY Ultrabook 4-1019wm, ENVY Ultrabook 4-1030ca, ENVY Ultrabook 4-1030us, ENVY Ultrabook 4-1035tx, ENVY Ultrabook 4-1038nr, ENVY Ultrabook 4-1043cl, ENVY Ultrabook 4-1050ca, ENVY Ultrabook 4-1101tx, ENVY Ultrabook 4-1111tx, ENVY Ultrabook 4-1121tu, ENVY Ultrabook 4-1127tu, ENVY Ultrabook 4-1130us, ENVY Ultrabook 4-1150la, ENVY Ultrabook 4-1155la, ENVY Ultrabook 4-1204tx, ENVY Ultrabook 4-1215dx, ENVY Ultrabook 4-1247tu, ENVY Ultrabook 6-1070el, ENVY Ultrabook 6-1100sl, ENVY Ultrabook 6-1106ed, ENVY Ultrabook 6t-1200, HP Desktop 251-a146d, HP Desktop 251-a150d, Omni 120-1008d, Omni 120-1010a, Omni 120-1018d, Omni 120-1024la, Omni 120-1102es, Omni 120-1103el, Omni 120-1192la, Omni 120-1209l, Omni 120-1210ef, Omni 220-1120a, Omni 220-1135a, Omni 27-1010la, Omni 27-1025la, Omni 27-1054, Omni 27-1055, Omni 27-1057c, Omni 27-1058, Omni 27-1100ex, Omni 27-1101ex, Omni 27-1210xt, Pavilion 17-e127sf, Pavilion 20-b001la, Pavilion 20-b002la, Pavilion 20-b011, Pavilion 20-b021a, Pavilion 20-b116l, Pavilion 20-b120a, Pavilion 20-b152la, Pavilion 20-b210z, Pavilion 20-b220t, Pavilion 20-b247la, Pavilion 20-b248la, Pavilion 20-b250la, Pavilion 20-b252la, Pavilion 20-b309, Pavilion 20-b311, Pavilion 20-b
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Weight & dimensions
Width
67.6 mm
Height
30 mm
Logistics data
Harmonized System (HS) code
84733020
Other features
Chips organisation
x8
Number of pins
204
Replacement for
MD633G/A (2x4GB) (Apple); B4U39AA (HP/Compaq); B4U39AT (HP/Compaq); 0A65723 (Lenovo)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
New Zealand 1 distributor(s)