HP logo

HP ENVY 14-3100ed SPECTRE Intel® Core™ i5 i5-3317U 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73580
Info modified on:
26 Jun 2024, 05:53:25
Short summary description HP ENVY 14-3100ed SPECTRE Intel® Core™ i5 i5-3317U 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Silver:

HP ENVY 14-3100ed SPECTRE, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 128 GB

Long summary description HP ENVY 14-3100ed SPECTRE Intel® Core™ i5 i5-3317U 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Silver:

HP ENVY 14-3100ed SPECTRE. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1.8 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.