Samsung logo

Samsung SyncMaster T220 computer monitor 55.9 cm (22") 1680 x 1050 pixels Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
351332
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
3 years
Long product name Samsung SyncMaster T220 computer monitor 55.9 cm (22") 1680 x 1050 pixels Red:

SyncMaster T220, 22" TFT, 1680x1050, 16:10, 2ms, 20000:1, VGA/DVI

Samsung SyncMaster T220 computer monitor 55.9 cm (22") 1680 x 1050 pixels Red:

HDCP (High-Bandwidth Digital Content Protection)
- DVI delivers video images with very high resolution and essentially perfect quality. You can enjoy digital contents with the DVI interface (HDCP supported).

low power consumption
- Power consumption is always a concern when it comes to home electronics. The T series monitor from SAMSUNG consumes only 65-70W in operation mode. Compared to other monitors, that’s a reduction of almost 30W. And with the unique SoftPower Off function, the monitor consumes a mere 0.3W when on standby. So with the T series, you can work productively at home without worrying about driving up your energy bill.

Windows Vista Premium logo
- Windows Vista Premium Certified.

MagicBright3
- MagicBright3 provides an optimal combination setting for the various contents in the user’s working environment. The user can easily control the OSD with a mouse.

Clear Contrast Ratio 20000:1
- A high contrast ratio is critical for optimal viewing. Our innovative Dynamic Contrast Ratio technology delivers an unspeakable ratio of 20000:1 – the first of its kind! By increasing the colour steps between the darkest and the brightest colours it can produce more vivid, lifelike images. So unlike other monitors, our Dynamic Contrast Ratio technology allows our monitor to outperform under any lighting condition.

fast response time – MagicSpeed 2ms
- The monitor supports fast response time to reduce blurring of the image.

Short summary description Samsung SyncMaster T220 computer monitor 55.9 cm (22") 1680 x 1050 pixels Red:

Samsung SyncMaster T220, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 2 ms, Red

Long summary description Samsung SyncMaster T220 computer monitor 55.9 cm (22") 1680 x 1050 pixels Red:

Samsung SyncMaster T220. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Red

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.