location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Fixed Network Camera, 5-Megapixel, Outdoor, 802.3at PoE+, Day & Night, IR LEDs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fixed Network Camera, 5-Megapixel, Outdoor, 802.3at PoE+, Day & Night, IR LEDs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-5061 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867173947 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:53:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne Fixed Network Camera, 5-Megapixel, Outdoor, 802.3at PoE+, Day & Night, IR LEDs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CMOS 25.4 / 2.5 mm (1 / 2.5") 5 MP 2592 x 1944 pixels
  • - Wired Ethernet LAN
  • - Night vision 30 m IR
  • - Digital zoom: 8x
  • - Bullet Ceiling/wall
  • - IP66 Weatherproof
  • - Beige
  • - 940 g
Long product name LevelOne Fixed Network Camera, 5-Megapixel, Outdoor, 802.3at PoE+, Day & Night, IR LEDs :
The long product name of LevelOne Fixed Network Camera, 5-Megapixel, Outdoor, 802.3at PoE+, Day & Night, IR LEDs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5MP, IP, 2592 x 1944px, 30 fps, 1~1/10000 sec, CMOS 1/2.5", AVI, Fast Ethernet, PoE+ 802.3af/at
More>>>
LevelOne Fixed Network Camera, 5-Megapixel, Outdoor, 802.3at PoE+, Day & Night, IR LEDs:
The official description of LevelOne Fixed Network Camera, 5-Megapixel, Outdoor, 802.3at PoE+, Day & Night, IR LEDs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-5061 is a Day/Night 5-Megapixel PoE-Plus Outdoor Camera is designed for flexible surveillance installation under the most demanding weather conditions. This camera is installation ready with an IP66-rated weather proof outdoor enclosure, built-in heater for -40°C to 50°C harsh environments 24 hours surveillance.

Together with 23 Infrared LEDs and a removable IR-cut filter, the FCS-5061 is perfect for delivering low-noise images in total darkness, at a distance of up to 30 meters. No need to install this camera near a power source, power and data are received through a single Ethernet cable using Power over Ethernet Plus (PoE+) technology. It is also equipped with one BNC connector for analog video output and one digital input/output (1DI/1DO) for alarm and sensor.

Supports video resolution of up to 2592x1944 with H.264/MJPEG video compression. It simultaneously supports 4 individual video streams for consistent quality viewing. Featuring 3DNR (3-Dimension Noise Reduction) and WDR (Wide Dynamic Range) technology, the LevelOne FCS-5061 maintains the highest image quality for ski resorts, mountain patrol stations, northern border crossings, cell towers and other outdoor applications in extreme cold regions.

- 5-Megapixel (2592 x 1944) high-definition resolution
- Weatherproof IP66-rated with wide operating temperature (-40°C to 50°C) for harsh environments
- IEEE 802.3af/at PoE compliant to simplify deployment and installation
- Built-in infrared LEDs for night viewing up to 30m
- Features 3DNR (3-Dimension Noise Reduction) to produce extremely clear picture quality even under low light condition
- Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
- Compression: H.264/MJPEG
- BNC connector for analog video output
- Digital input/output (1DI/1DO) for sensor and alarm
- Built-in Micro SD/SDHC card slot for local storage
- Supports IPv4/IPv6 network operation
- Dual power support: 24VAC/PoE (IEEE 802.3af/at)
- Free 64-channel monitoring software included (supports iCamSecure App)

Exceptional Image Quality
With built-in 3DNR (3–Dimension Noise Reduction) and WDR (Wide Dynamic Range) technology, the camera is able to filter the intense backlight surrounding a subject and remove noises from video signal. The result is that an extremely clear and exquisite picture quality can be produced even under any challenging lighting conditions.

Free bundled 64-channel Management Software
We aim to offer you the most versatile and comprehensive surveillance solutions. Our free IP CamSecure software coming allows you to monitor up to 64 IP cameras simultaneously on one screen to enhance scalability. For added convenience and flexibility, the software includes various advanced features such as scheduling recording, event alert, and heaps more. In addition, simply install our free iCamSecure App to your smartphone and connect to the PC with IP CamSecure software installed, you will easily turn your iPhone/Android smartphone into a portable surveillance system for real-time monitoring and snapshot.

Short summary description LevelOne Fixed Network Camera, 5-Megapixel, Outdoor, 802.3at PoE+, Day & Night, IR LEDs:
This short summary of the LevelOne Fixed Network Camera, 5-Megapixel, Outdoor, 802.3at PoE+, Day & Night, IR LEDs data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Fixed Network Camera, 5-Megapixel, Outdoor, 802.3at PoE+, Day & Night, IR LEDs, IP security camera, Indoor & outdoor, Wired, CE, FCC, ONVIF, Ceiling/wall, Beige

Long summary description LevelOne Fixed Network Camera, 5-Megapixel, Outdoor, 802.3at PoE+, Day & Night, IR LEDs:
This is an auto-generated long summary of LevelOne Fixed Network Camera, 5-Megapixel, Outdoor, 802.3at PoE+, Day & Night, IR LEDs based on the first three specs of the first five spec groups.

LevelOne Fixed Network Camera, 5-Megapixel, Outdoor, 802.3at PoE+, Day & Night, IR LEDs. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Beige, Form factor: Bullet. Minimum illumination: 0.1 lx, White balance: Auto, Camera shutter type: Electronic. Sensor type: CMOS, Optical sensor size: 25.4 / 2.5 mm (1 / 2.5"). Digital zoom: 8x, Fixed focal length: 4 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Certification
CE, FCC, ONVIF
Design
Form factor *
Bullet
Mounting type *
Ceiling/wall
Product colour *
Beige
LED indicators
Activity, Link
International Protection (IP) code
IP66
Weatherproof
Yes
Country of origin
Taiwan
Camera
Minimum illumination
0.1 lx
White balance
Auto
Camera shutter type
Electronic
Camera shutter speed
1 - 1/10000 s
Image sensor
Optical sensor size
25.4 / 2.5 mm (1 / 2.5")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Digital zoom
8x
Focus adjustment
1.6
Fixed focal length
4 mm
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Number of illumination LEDs
23
Video
Maximum resolution *
2592 x 1944 pixels
Total megapixels *
5 MP
Video formats supported
AVI
Video compression formats
H.264, M-JPEG
Supported graphics resolutions
1920 x 1080 (HD 1080), 2048 x 1536 (QXGA), 2592 x 1944
Supported video modes
1080p
Frame rate
30 fps
Noise reduction
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Flip & mirror
Yes
Portrait mode
Yes
Privacy masking
Yes
Time stamp overlay
Yes
Text caption overlay
Yes
Audio
Audio system
2-way
Voice codecs
G.711, G.726
Network
Ethernet LAN *
Yes
Network
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u
Supported network protocols
IPv4/v6, TCP/IP, UDP, RTP, RTSP, HTTP, HTTPS, ICMP, FTP, SMTP, DHCP, PPPoE, UPnP, IGMP, SNMP, QoS
Wi-Fi *
No
Cabling technology
10/100Base-T(X)
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Maximum memory card size
16 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
BNC output ports
1
Microphone in
Yes
Headphone outputs
1
Terminal block port
Yes
Interface
RJ-45
Security
Password protection type
User
IP address filtering
Yes
HTTPS encryption
Yes
Motion sensor
Yes
Management features
Reset button
Yes
Power
Power source type *
PoE
AC input voltage
24 V
Power consumption (typical)
5 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-40 - 50 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
90 mm
Depth
195 mm
Height
90 mm
Weight
940 g
Packaging data
Package width
339 mm
Package depth
190 mm
Package height
137 mm
Package weight
1.47 kg
Sustainability
Compliance certificates
RoHS
Packaging content
Mounting brackets included
Yes
Sun shield included
Yes
Manual
Yes
Quick installation guide
Yes
Resource CD
Yes
Technical details
Back light compensation method
Yes
Number of video streams
4
Brand Image Product code Product Stock Price from
LevelOne PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR LevelOne PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR
(show image)
FCS-4041 PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night
(show image)
FCS-3091 Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE LevelOne Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE
(show image)
FCS-3071 Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n
(show image)
WCS-0040 Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs LevelOne Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs
(show image)
FCS-5051 Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WCS-0030 security camera 1280 x 800 pixels LevelOne WCS-0030 security camera 1280 x 800 pixels
(show image)
WCS-0030 WCS-0030 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne P/T Network Camera LevelOne P/T Network Camera
(show image)
FCS-0020 P/T Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels
(show image)
FCS-1091 FCS-1091 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)