location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dm1-4110sd AMD E E-450 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dm1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dm1-4110sd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B1M43EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 23:37:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion dm1-4110sd AMD E E-450 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - AMD E E-450 1.65 GHz
  • - 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Home Premium
More>>>
Short summary description HP Pavilion dm1-4110sd AMD E E-450 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:
This short summary of the HP Pavilion dm1-4110sd AMD E E-450 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dm1-4110sd, AMD E, 1.65 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dm1-4110sd AMD E E-450 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:
This is an auto-generated long summary of HP Pavilion dm1-4110sd AMD E E-450 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP Pavilion dm1-4110sd. Product type: Netbook. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.6 kg

Design
Product type *
Netbook
Product colour *
Black
Country of origin
China
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E-450
Processor frequency *
1.65 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Maximum graphics card memory
1.92 GB
Audio
Audio system
HD
Built-in microphone
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
TV-out
No
Performance
Motherboard chipset
AMD A50M
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows 7 Home Premium
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
292 mm
Depth
215 mm
Height
32 mm
Weight *
1.6 kg
Other features
Wireless technology
802.11b/g/n
Graphics card family
AMD
Display
LCD
Power supply type
AC
Graphics card
Radeon HD 6320
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 07:13:10
Uk has collected 13 expert reviews for HP Pavilion dm1-4110sd AMD E E-450 Netbook 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-08-05 07:13:05
Note that the model we tested, the HP Pavilion dm1-3200sa, no longer seems to be available in the UK. Similarly specified laptops are the HP Pavilion dm1-4175sa or the HP Pavilion dm1-4004sa, also sold for around £350, which both have a 1.65GHz AMD pro...
Bottom line The HP Pavilion dm1 is an excellent choice for a portable laptop. For its sub-£350 price tag you get decent performance, a good range of ports and a long battery life. The HP Pavilion dm1 doesn't look too bad either but could benefit from better build...
80%
theregister.co.uk
Updated:
2013-08-05 07:13:05
Now that everyone and their dog has or wants a smartphone or tablet, the recent drop in netbook sales can hardly be a surprise. Yet does this mean there is no space for a small, cheap laptop? Of course not and HP’s recently refreshed Pavilion dm1 is a...
Bottom line By avoiding Intel’s puny Atom CPUs and wretched built-in graphics and a nasty little 1024 x 600 10.1in screen, the HP Pavilion dm1 offers a useful alternative to a chic but limited tablet or a farcically expensive Ultrabook. For £350 you get cracking...
85%
trustedreviews.com
Updated:
2013-08-05 07:13:05
Straddling the line between laptop and netbook, budget ultraportables like the Lenovo X121e are a great option if you're looking for something that does the basics and does them well. Unlike actual netbooks, little budget laptops like this can handle HD v...
Good Functional design and decent usability, Screen is great when viewed from correct angle, Above average battery life, Affordable...
Bad Screen has poor viewing angles, Cheaplooking design...
Bottom line HP's dm1-3200sa is a decent enough ultraportable or high-end netbook let down by its somewhat discordant design and screen's poor viewing angles. At its current price point of around £375, it's worth spending a little more to get far superior alternatives...
60%
expertreviews.co.uk
Updated:
2013-08-05 07:13:05
HP is yet to launch a true ultrabook, but that doesn’t mean you can’t find a thin-and-light machine with an HP badge on it. If you’re looking to save a little cash, the DM1 could be just what you’re looking for. As it’s powered by an AMD Fusion process...
Bottom line A great ultra-portable for anyone who doesn’t have the cash for an ultrabook...
80%
zdnet.co.uk
Updated:
2013-08-05 07:13:05
I have had a dm1-3105ez for some time now, and if it weren't for the cursed Synaptic "ClickPad" it would have been my favorite system, by quite some margin. But using the ClickPad is so awful, even when...
0%
pcworld.co.nz
Updated:
2013-08-05 07:13:05
HP has been on a winning streak for the last couple of years, with the company’s laptops taking several of our coveted PC World Platinum awards. That made it all the more disappointing that the Pavilion dm1 is the poorest performer in our 2011 ultrapor...
60%
techradar.com
Updated:
2013-08-05 07:13:05
The HP Pavilion dm1-4027ea comes at an interesting time for portable PC laptops. Traditional laptops have had a turbulent ride of late, with a number of threats appearing to erode their market.The first threat - netbooks - has been seen off pretty compreh...
Good Light and small, Attractive, Great speakers, Good media playback, Nice screen...
Bad Sluggish performance, Short battery life, No optical drive, Poor benchmark results...
Bottom line ForLight and smallAttractiveGreat speakersGood media playbackNice screen...
70%
gadgetspeak.com
Updated:
2013-08-05 07:13:06
During my visit to the Gadget Show in Birmingham last April I saw one of these on the HP stand. There and then I requested to review this cross between a Netbook and a Notebook that has an extra front end feature to use...
92%
techradar.com
Updated:
2013-08-05 07:13:07
For many people searching for their perfect laptop, portability is a key factor. If you need something to entertain or keep you productive on the daily commute, you'll want a machine that's slim, light and has a great battery life. The HP Pavilion dm1-...
Good Bright, flexible screen, 802.11n wireless networking support, Decent storage, Excellent keyboard...
Bad Troublesome touchpad, HD video doesn't work, Attractive design, Solid chassis...
Bottom line Aside from the ropey touchpad, the HP Pavilion dm1-3100sa is a great ultra-portable laptop. At £349, it offers superb value for money, if you don't need bags of power for resource-hungry tasks such as video editing. The screen is particularly impressiv...
70%
expertreviews.co.uk
Updated:
2013-08-05 07:13:07
It order to keep the cost and size of its Pavilion dm1-3100sa laptop to a minimum, HP has opted to fit it with a dual-core 1.6GHz AMD E-350 platform. In terms of performance, this processor is similar to Intel's Atom range. For this dm1-3100sa, HP wan...
Bottom line It may look like a very smart netbook, but the dm1 is twice as fast and has good speakers; however its dim screen lets it down, and the atrocious touchpad means it misses out on an award...
60%
goodgearguide.com.au
Updated:
2013-08-05 07:13:07
HP's Pavilion dm1 (dm1-3010AU) is an 11.6in, 1.5kg netbook that runs AMD's Fusion platform. It's not a typical netbook though, and not quite a full-blown laptop either — it offers better CPU and graphics performance than an Intel Atom-based netbook, a...
Good Nice design Excellent battery life Comfortable keyboard...
Bad Noisy fan Awkward touchpad buttons Our test model had a busted Windows key...
Bottom line HP's Pavilion dm1 has good graphics performance and battery life for a netbook, thanks to AMD's Fusion APU. It's a well designed unit with good looks and we found it very comfortable to use. However, it does have a loud fan and one of the keys on our t...
70%
digitalversus.com
Updated:
2013-08-05 07:13:07
The Pavilion dm1-2010sf has a glossy 11.6-inch panel which doesn't hide the low black level. What's more, reflections are particularly problematic here. As on all current laptops, it uses TN technology. Reduced viewing angles, then, with colours that d...
Good Comfortable keyboard, Panel for access to RAM, hard drive and the Wifi card, HDReady screen (1366 x 768)...
Bad Glossy poor quality screen, Single core CPU, Poor webcam...
Bottom line In terms of performance, HP would have been better advised to leave the dm1-2010sf in the netbook category rather than with the ultra-portables. It will handle internet browsing and office doc work ok, but for anything more you'll need a more robust co...
60%
tlbhd.com
Updated:
2013-08-05 07:13:07
HP Pavilion dm1 - remarkable value for money Now, the dm1 is definitely solid built and nice looking. Still, both the lid cover and the bottom part are glossy so will catch smudges, although they come with a patterned finish. Inside you find a chiclet ke...
Bottom line With netbooks built on Atom boosting limited performances, a bunch of manufacturers embraced AMD's new Fusion/Brazos platform for mobile computers , promising solid performances, energy efficiency and an affordable price tag. S till, there was n...
0%
pcadvisor.co.uk
Updated:
2013-08-05 07:13:08
Product Code: VR599EA#ABU The HP Pavilion dm1 is a stylish thin and light, 11.6in ultraportable laptops with a slightly larger form factor than most regular 10in netbooks. It comes with a low voltage processor, but the HP Pavilion dm1 offers better...
Bottom line The HP Pavilion dm1 outperforms any other netbook we've reviewed. It is slim, stylish, and easy to carry around - given its 12in form factor. It does have a clunky touchpad, though - so try it out before buying. We recommend the Pavilion dm1 to anyone...
80%
apcmag.com
Updated:
2014-03-29 01:41:07
The HP Pavilion dm1-4015tu is the latest in HP’s dm1 series, and this dark grey ultraportable still weighs only 1.57kg. Although entirely plastic, the 4015tu is surprisingly sturdy. The main body had only a small amount of flex around the palm rests...
80%
apcmag.com
Updated:
2014-03-29 01:41:08
There’s a clear line between notebooks and netbooks when talking about Intel processors. Notebooks use a full-power chip, like a Core i3 or Pentium processor, and netbooks use Atom processors. Since the introduction of the AMD Brazos platform and Fus...
80%
techsmart.co.za
Updated:
2014-03-29 01:41:08
Netbooks aren’t for everyone. The small screen size can be frustrating while the even smaller keyboard can drive you nuts, not to mention the lack of processing power. HP’s Pavilion dm1 sits comfortably in size between a notebook and netbook. Officiall...
Bottom line If you can't quite live with a netbook due to a small keyboard and restrictive processing power, but still want something extremely portable, the HP Pavilion dm1 needs some serious looking into. With a close to full size keyboard, an HDMI connection, g...
0%
techradar.com/au/
Updated:
2014-04-13 02:11:58
The HP Pavilion dm1-4027ea comes at an interesting time for portable PC laptops. Traditional laptops have had a turbulent ride of late, with a number of threats appearing to erode their market.The first threat - netbooks - has been seen off pretty compreh...
Good Light and small, Attractive, Great speakers, Good media playback, Nice screen...
Bad Sluggish performance, Short battery life, No optical drive, Poor benchmark results...
Bottom line The HP Pavilion dm1-4027ea is a strange beast of a laptop indeed. On the one hand it can feel rather lacklustre and underpowered when doing unexceptional tasks. Windows 7 Home Premium can feel sluggish at times, and with a number of windows left open on t...
70%
hardwarezone.com.my
Updated:
2016-11-24 02:40:22
HP's Pavilion dm1 feels like a strange breed of a portable computing device. Like Britney Spears' chart topping pop song, the notebook is neither a netbook, nor yet a notebook. While HP does call the dm1 a netbook, this 11.6-inch device isn't as small as...
Good Decent performance, Good battery life...
Bad Odd weight distribution...
85%
hardwarezone.com.ph
Updated:
2016-11-24 02:40:22
HP's Pavilion dm1 feels like a strange breed of a portable computing device. Like Britney Spears' chart topping pop song, the notebook is neither a netbook, nor yet a notebook. While HP does call the dm1 a netbook, this 11.6-inch device isn't as small as...
Good Decent performance, Good battery life...
Bad Odd weight distribution...
85%
tbreak.ae
Updated:
2016-11-24 02:40:22
I’m not usually one to look forward to reviewing a netbook, or an ultraportable as HP likes to call their new Pavilion dm1 laptop, but this was quite an exciting product to review nonetheless. As to why I consider the innards of the dm1 as a netbook, m...
Good Great build quality, Decent performance, Good battery life, Looks beautiful, Crisp screen, Nice keyboard layout, External DVD rewriter...
Bad Brazos CPU is somewhat underwhelming, No backlit keyboard...
80%
liliputing.com
Updated:
2013-08-05 07:13:04
The HP Pavilion dm1 is a small and light weight laptop with a low starting price of $399. HP has been offering versions of this little laptop for a few years, and recently upgraded the DM1 with AMD’s second-generation Brazos chips.AMD Brazos 2.0 proce...
Bottom line The HP Pavilion dm1 might be one of the best laptops available for under $400, but it’s not exactly a perfect machine. It’s not as fast, small, or quiet as an ultrabook. And it can’t handle Netflix HD video playback.On the other hand, it’s a great litt...
0%
apcmag.com
Updated:
2013-08-05 07:13:05
The HP Pavilion dm1-4015tu is the latest in HP’s dm1 series, and this dark grey ultraportable still weighs only 1.57kg. Although entirely plastic, the 4015tu is surprisingly sturdy. The main body had only a small amount of flex around the palm rests...
80%
pcmag.com
Updated:
2013-08-05 07:13:05
If you're a road warrior who still needs all the features of a computer to be productive, HP has a netbook for you. The Pavilion dm1-3010nr (Verizon) ($769.99, $599 with two-year contract) uses Windows 7 as its operating system and has a decent screen, a...
Good AMD E-350 processor is fast. Bluetooth, Verizon 4G included. Equipped with full-size keyboard. Long battery life.
Bad ClickPad is a little jumpy. Preloaded with bloatware...
Bottom line The HP Pavilion dm1-3010nr offers up a powerful portable QWERTY keyboard solution complete with 4G connectivity for the traveling businessman...
80%
notebookreview.com
Updated:
2013-08-05 07:13:06
The low-wattage AMD E-450 APU barely raised the outside case temperature of the HP Pavilion dm1 when we measured the temperatures under stress. After 30 minutes of benchmark tests, the bottom of the notebook barely came...
Good Compact netbook alternative with good performance, Nice keyboard and touchpad, Reasonable gaming capabilities, Good battery life...
Bad Modest update to previous dm1, No USB 3.0, Beats Audio might not make much difference...
Bottom line If you're in the market for an 11-inch laptop that can fit on an airline tray table with room to spare, offers good battery life and delivers reasonably impressive performance, then the HP Pavilion dm1-4010us is the notebook for you. The dual-core E-450 processor and Radeon graphics deliver excellent multimedia performance and modest gaming capabilities in a small package. The lack of USB 3.0 is...
80%
wired.com
Updated:
2013-08-05 07:13:06
Only six months ago, we were gushing about HP’s Pavilion dm1z, declaring it a savior to the beleaguered netbook space, an affordable and handsome way to take a pint-sized computer with you just about anywhere.Over the summer, HP went back to the drawin...
Good See Also, Netbooks Still Exist, and They Don't Suck, Steve Jobs: HP Implosion Was an iTragedy, HP Looks Set to Fire Fired CEO Léo Apotheker. Now What?, Go Back to Top. Skip To: Start of Article, hp, netbooks, ultraportables...
Bad Screen is significantly dimmer than the dm1z and viewing angles aren't great. Slight performance drop...
80%
Laptopmag.com
Updated:
2013-08-05 07:13:06
While Ultrabooks are getting all the buzz, there's still something to be said for budget ultraportables. At $479, the HP Pavilion dm1-4010us costs a fraction of the price of Ultrabooks, but still offers stylish good looks, great audio, and an excellent...
Good Attractive design, Comfy keyboard and improved touchpad buttons, Solid performance, Affordable price, HP Launch Box and revamped Start Menu makes for easier navigation...
Bad Below-average battery life, Gets warm in spots...
80%
mobilitysite.com
Updated:
2013-08-05 07:13:06
Verizon has been working with notebook manufacturers to provide notebooks with integrated with data. Now that Verizon has launched their 4G LTE network, notebooks with integrated LTE data are arriving in stores. We’ve got the first Verizon LTE notebook...
Bottom line Final thoughts on the HP Pavilion dm1? Well, if you’re always on the go, and you’re looking with a notebook with blistering fast data built in, the Pavilion dm1 is definitely the way to go. Just remember to bring a mouse with you, because that trackpa...
0%
vrworld.com
Updated:
2013-08-05 07:13:06
For as long as computers have existed there has been an eternal battle to find the perfect form factor. Many times people have argued between big and powerful and small and portable. This eternal debate has found itself in the laptop segment of the m...
Bottom line We took this little laptop with us everywhere we went. Its gone on transatlantic flights, braved the desert, the mountains, hotel rooms, it’s followed us to countless conferences and events. Not a single time did this laptop fail us when we needed it m...
0%
apcmag.com
Updated:
2013-08-05 07:13:06
There’s a clear line between notebooks and netbooks when talking about Intel processors. Notebooks use a full-power chip, like a Core i3 or Pentium processor, and netbooks use Atom processors. Since the introduction of the AMD Brazos platform and Fus...
80%
hardwarezone.com.sg
Updated:
2013-08-05 07:13:07
HP's Pavilion dm1 feels like a strange breed of a portable computing device. Like Britney Spears' chart topping pop song, the notebook is neither a netbook, nor yet a notebook. While HP does call the dm1 a netbook, this 11.6-inch device isn't as small...
85%
hothardware.com
Updated:
2013-08-05 07:13:07
At this point, there's no shame in saying it: the floodgates have opened up for AMD's Fusion. What began as a trickle -- as AMD finally introduced a shipping version of the long-awaited Fusion platform -- has turned into a steady stream, and we're defi...
Bottom line In our testing, the Pavilion dm1z performed well. Its performance level was a notch above Atom and Neo CPUs from months past, but couldn't quite match the admittedly more expensive ThinkPad X120e in spots, which comes equipped with more memory as wel...
0%
tbreak.ae
Updated:
2013-08-05 07:13:07
I’m not usually one to look forward to reviewing a netbook, or an ultraportable as HP likes to call their new Pavilion dm1 laptop, but this was quite an exciting product to review nonetheless. As to why I consider the innards of the dm1 as a netbook, m...
Good Great build quality, Decent performance, Good battery life, Looks beautiful, Crisp screen, Nice keyboard layout, External DVD rewriter...
Bad Brazos CPU is somewhat underwhelming, No backlit keyboard...
80%
notebookcheck.net
Updated:
2013-08-05 07:13:07
Martina Osztovits (translated by Pam Taylor), 03/17/2011 HP is trusting in the latest Fusion hardware from AMD for this dm1-3180eg netbook. An E-350 dual-core processor, 3 GB of RAM and an integrated HD 6310 graphics chip should boost the 11-inch mid...
Good Long battery life, Low energy consumption, Good keyboard...
Bad Reflective screen, Noisy, Poor touchpad...
Bottom line The Pavilion dm1-3180eg scores highly compared to many of its netbook rivals thanks to its more advanced graphics performance. However, you should remember that this does not make an ultra-mobile multimedia or gaming machine out of a netbook, not by a lon...
81%
about.com
Updated:
2013-08-05 07:13:07
The Bottom LineFeb 25 2011 - With a price of around $500, the HP Pavilion dm1-3020us could be considered a premium netbook or a budget ultraportable. It much more closesly resembles an ultraportable because the new AMD Fusion processor and graphics ive...
Good Solid Performance From AMD Fusion Processor, Excellent Keyboard, Good Battery Life...
Bad Heavier Than Most Netbooks, Uses 3GB of Memory To Many Budget Laptops With 4GB...
Bottom line Feb 25 2011 - With a price of around $500, the HP Pavilion dm1-3020us could be considered a premium netbook or a budget ultraportable. It much more closesly resembles an ultraportable because the new AMD Fusion processor and graphics ive it capabilitie...
80%
Laptopmag.com
Updated:
2013-08-05 07:13:07
Just because the once-hot netbook category is getting pushed aside by tablets, that doesn't mean consumers don't want a low-cost ultraportable that performs. And that's what HP has delivered with the new Pavilion dm1z, an 11-inch notebook featuring AMD...
Good Attractive design with CoolSense technology, Excellent battery life, Superior sound, Comfortable keyboard...
Bad Distracting fan, Slow hard drive...
Bottom line The first AMD Fusion-powered ultraportable combines good graphics performance and longbattery life at an affordable price.
80%
computershopper.com
Updated:
2013-08-05 07:13:08
The HP Pavilion dm1-3020us is one of the first portables to hit the market featuring AMD’s new E-350 dual-core processor, a chip that redefines laptop performance in the netbook price range. The chip is based on AMD’s Fusion technology, wh...
Good Speedy for its price, size class; superb multimedia playback; very good battery life; roomy touch pad; sharp, bright screen...
Bad Noticeable fan noise under load; 3D performance can’t keep up with latest games...
Bottom line This Pavilion looks like a netbook, but it packs AMD’s Fusion technology inside. It's an excellent, light choice for both productivity and media playback on the road...
91%
laptopz.com
Updated:
2013-08-05 07:13:08
Today we review on HP Pavilion dm1-1023TU which is an ultra-thin product and it comes with 11.6 inch screen. It is no doubt that the overall good portability. Let’s take a look at HP Pavilion dm1 detail in design, workshipman and overall performance.HP...
Bottom line HP Pavilion dm1 slim body brings its excellent portability, which is the second paragraph of dm series. HP Pavilion dm1 has advantages of dv series and mini series such as HP Imprint process which is different from dm3 metal. HP Pavilion dm1 configur...
0%
pcworld.in
Updated:
2013-08-05 07:13:09
Related Reviews Sony VAIO Z Dell Adamo XPSHP Pavilion dm3 1005AXLenovo Thinkpad X100eApple MacBook AirLenovo ThinkPad EdgeHP Pavilion dm3MSI X430 he HP Pavilion dm1-1030tu is a stylish thin and light, 11.6-inch ultraportable laptop with a slightly larg...
Good Good looks, Dualcore processor, Comfortable keyboard, Plays HD 720p videos, HDMI port...
Bad Touchpad, No DVD Writer...
Bottom line The HP Pavilion dm1 outperforms any other netbook we've reviewed. It is slim, stylish, and easy to carry around--given its 12-inch form factor. It does have a clunky touchpad, though--so try it out before buying. We recommend the Pavilion dm1 to anyon...
78%
zdnet.com
Updated:
2015-04-29 07:16:47
Well, this has been quite a learning experience, to say the very least. It has been unprintable, to say the very most. I have been watching for the next generation in the HP Pavilion dm1 line for some time now, as my current dm1-3105ez has become one of m...
0%
chipchick.com
Updated:
2018-08-28 08:57:00
HP has refined the design of the dm1z and raised the bar for the dm1z's design, making it sleeker. For starters, the battery doesn't protrude as much from the rear of the dm1z, nor does it stick out from between the display's hinges. The dm1z is also now...
Good New sleeker design, good performance with great HD video playback, HDMI out, excellent fullsized keyboard, very good battery life, great price, capable of casual gaming, The...
Bad Display is mediocre, mouse buttons are a bit stiff...
Bottom line The sequel to the original dm1z offers a welcome set of improvements, including a significantly sleeker design, the inclusion of Beats Audio, and slightly faster performance. All in all, while the new HP dm1z Pavilion is no ultrabook, it's definitely...
0%
Digitaltrends.com
Updated:
2018-08-28 08:57:00
Review: Combining the best of both a laptop and Windows PC, the HP dm1z is a top caliber netbook that offers everything you'd expect from a desktop in a portable, sleek, and relatively affordable package.Netbooks, having enjoyed so much excitement duri...
Bottom line The HP dm1z is what netbooks originally claimed to be but never were - an affordable and enjoyable Windows PC in a portable package...
95%
computershopper.com
Updated:
2018-08-28 08:57:00
If you’ve ever owned—and been disappointed with—a netbook, you’ll be happy to hear of one of the newest trends in mobile computing: better processing chips in cheap laptops. Chip maker AMD has made an attempt to address consumers’ frustrat...
Good Great-looking design, Long battery life, Beats Audio supplies big sound, Comfortable full-size keyboard...
Bad Sluggish application performance...
Bottom line Good-looking and long running, the HP Pavilion dm1z is a well-rounded ultraportable that delivers high style at a low price...
85%