location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips IronCare GC024/10 Water filter for irons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IronCare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IronCare GC024/10 Water filter for irons
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC024/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010359729 show
Category:
Accessories used for ironing such as water spray cans, clothes hangers and ironing boards.
Ironing Accessories Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 21:57:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2020
Product end of life date
Philips GC024/10 user manual (7.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips IronCare GC024/10 Water filter for irons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 99% calc-free water
  • - Consistent steam flow
  • - Easy water pouring
  • - Prevents calcium residue
  • - Smart cartridge replacement
  • - Suitable for all irons
  • - Ultra-fast filtration
  • - Up to 3 months' ironing
Long product name Philips IronCare GC024/10 Water filter for irons :
The long product name of Philips IronCare GC024/10 Water filter for irons. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips IronCare Water filter for irons
More>>>
Philips IronCare GC024/10 Water filter for irons:
The official description of Philips IronCare GC024/10 Water filter for irons as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extends iron's lifetime up to 4 x*


Prevents scale and corrosion damage
IronCare water filter removes limescale from tap water to keep your iron performing at its best, extending its life by up to 4 X*. Keeping your iron free from scale has never been easier with this innovative filter, designed for all ironing appliances.

Short summary description Philips IronCare GC024/10 Water filter for irons:
This short summary of the Philips IronCare GC024/10 Water filter for irons data-sheet is auto-generated and uses the product title and the first six key specs.

Philips IronCare GC024/10 Water filter for irons

Long summary description Philips IronCare GC024/10 Water filter for irons:
This is an auto-generated long summary of Philips IronCare GC024/10 Water filter for irons based on the first three specs of the first five spec groups.

Philips IronCare GC024/10 Water filter for irons

99% calc-free water for extending the life of your iron
99% calc-free water for extending the life of your iron

Calcium deposits may clog your iron and accumulate rust, causing damage to your appliance. The special ion exchange resin inside the filter removes 99% of limescale from tap water, extending the life of your iron by up to 4 times*.

Prevents steam holes from clogging
Prevents steam holes from clogging

The demineralised water from IronCare prevents scale build-up inside the iron. Calcium particles will not block the steam holes, helping your iron to provide consistent quality steam.

Non-slip hand grip for comfortable use
Non-slip hand grip for comfortable use

With the IronCare filter you can easily refill the water tank of your ironing appliance every time. The non-slip hand grips allow you to handle it more comfortably.

Prevents calcium residue on clothing
Prevents calcium residue on clothing

Your favourite garments will not be ruined by calcium residue from inside your iron. Garments will remain clean after ironing and you will look great with neatly ironed clothes.

Cartridge changes colour to indicate replacement
Cartridge changes colour to indicate replacement

Colour changes gradually to indicate the amount of water treated over time. The cartridge only needs to be changed when it turns completely brown.

Designed for all steam irons and steam generators
Designed for all steam irons and steam generators

IronCare is designed to be suitable for all steam ironing appliances: steam irons, steam generators and garment steamers from Philips or any other ironing brand.

Ultra-fast filtration to demineralise water quickly
Ultra-fast filtration to demineralise water quickly

The specially designed cartridge allows rapid filtering of ironing water, so you can iron straight away when you need it. You can place the IronCare filter next to the place where you are ironing so you can refill your iron without taking it to the sink every time it needs to be refilled.

Up to 3 months' ironing
Up to 3 months' ironing

Cartridge lifetime may vary depending on the water hardness in your area and your ironing frequency habits. On average, 1 cartridge will last for up to 3 months of ironing time.

Technical details
Type *
Ironing cup
Product colour
Blue, Transparent
Refill any time
Yes
Technical details
Recyclable packaging material
100%
Features
User manual recycled paper
Yes
Brand Image Product code Product Stock Price from
Philips IronCare GC025/10 Anti-scale cartridge Philips IronCare GC025/10 Anti-scale cartridge
(show image)
GC025/10 IronCare GC025/10 Anti-scale cartridge
Country Distributor
Deutschland 1 distributor(s)
Disclaimer Philips IronCare GC024/10 Water filter for irons:
Disclaimer

Tested on Philips GC5000 series with 16.8°dH water, referring to limescale effect only.