Warranty:
1-1-1) HardwareOne-year on-sitenormal business hours, next business day response, installation not included
Long product name HP Cisco MDS 9124e 12-port Fabric Switch for c-Class BladeSystem
:
Cisco MDS 9124e 12-port Fabric Switch for BladeSystem c-Class
The long product name of HP Cisco MDS 9124e 12-port Fabric Switch for c-Class BladeSystem. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Cisco MDS 9124e 12-port Fabric Switch for BladeSystem c-Class
More>>>
HP Cisco MDS 9124e 12-port Fabric Switch for c-Class BladeSystem:
The official description of HP Cisco MDS 9124e 12-port Fabric Switch for c-Class BladeSystem as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Short summary description HP Cisco MDS 9124e 12-port Fabric Switch for c-Class BladeSystem:
This short summary of the HP Cisco MDS 9124e 12-port Fabric Switch for c-Class BladeSystem data-sheet is auto-generated and uses the product title and the first six key specs.
HP Cisco MDS 9124e 12-port Fabric Switch for c-Class BladeSystem
Long summary description HP Cisco MDS 9124e 12-port Fabric Switch for c-Class BladeSystem:
This is an auto-generated long summary of HP Cisco MDS 9124e 12-port Fabric Switch for c-Class BladeSystem based on the first three specs of the first five spec groups.
HP Cisco MDS 9124e 12-port Fabric Switch for c-Class BladeSystem