location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRVRTBAR SmartRack 42U Vertical Cable Management Bars

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRVRTBAR SmartRack 42U Vertical Cable Management Bars
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRVRTBAR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332164117 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:02:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRVRTBAR SmartRack 42U Vertical Cable Management Bars
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Provides additional mounting for vertical cable management and Zero U PDU products
  • - Offers keyhole slots for toolless device and accessory installation
Warranty: 5-year limited
Long product name Tripp Lite SRVRTBAR SmartRack 42U Vertical Cable Management Bars :
The long product name of Tripp Lite SRVRTBAR SmartRack 42U Vertical Cable Management Bars. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 42U Vertical Cable Management Bars
More>>>
Tripp Lite SRVRTBAR SmartRack 42U Vertical Cable Management Bars:
The official description of Tripp Lite SRVRTBAR SmartRack 42U Vertical Cable Management Bars as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SRVRTBAR provides additional vertical mounting for cable management and vertical PDU products. Each bar includes keyhole slots.

Short summary description Tripp Lite SRVRTBAR SmartRack 42U Vertical Cable Management Bars:
This short summary of the Tripp Lite SRVRTBAR SmartRack 42U Vertical Cable Management Bars data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRVRTBAR SmartRack 42U Vertical Cable Management Bars, Black, 42U, China, 117.3 mm, 41.3 mm, 1930.4 mm

Long summary description Tripp Lite SRVRTBAR SmartRack 42U Vertical Cable Management Bars:
This is an auto-generated long summary of Tripp Lite SRVRTBAR SmartRack 42U Vertical Cable Management Bars based on the first three specs of the first five spec groups.

Tripp Lite SRVRTBAR SmartRack 42U Vertical Cable Management Bars. Product colour: Black, Rack capacity: 42U, Country of origin: China. Width: 117.3 mm, Depth: 41.3 mm, Height: 1930.4 mm. Quantity per pack: 2 pc(s), Package width: 221 mm, Package depth: 2039.6 mm. Master (outer) case width: 706.1 mm, Master (outer) case length: 2082.8 mm, Master (outer) case height: 690.9 mm

Features
Product colour *
Black
Rack capacity
42U
Country of origin
China
Weight & dimensions
Width
117.3 mm
Depth
41.3 mm
Height
1930.4 mm
Weight
3.18 kg
Packaging data
Quantity per pack
2 pc(s)
Package width
221 mm
Package depth
2039.6 mm
Package height
134.6 mm
Packaging data
Package weight
6.85 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332164114
Logistics data
Master (outer) case width
706.1 mm
Master (outer) case length
2082.8 mm
Master (outer) case height
690.9 mm
Master (outer) case gross weight
120.2 kg
Products per master (outer) case
15 pc(s)
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
Tripp Lite SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, Waterproof Tripp Lite SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, Waterproof
(show image)
SRGP4PLASTIC SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, Waterproof 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, 21-Port Membrane Tripp Lite SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, 21-Port Membrane
(show image)
SRGP3RM SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, 21-Port Membrane 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH1U SmartRack 1U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) Tripp Lite SRRAILDPTH1U SmartRack 1U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm)
(show image)
SRRAILDPTH1U SRRAILDPTH1U SmartRack 1U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH2U SmartRack 2U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) Tripp Lite SRRAILDPTH2U SmartRack 2U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm)
(show image)
SRRAILDPTH2U SRRAILDPTH2U SmartRack 2U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2P1USHRT SmartRack Cantilever Fixed Steel Rack Shelf - 1U, Vented, 7 in. (17.8 cm) Deep, Holds up to 40 lb. (18 kg) Tripp Lite SRSHELF2P1USHRT SmartRack Cantilever Fixed Steel Rack Shelf - 1U, Vented, 7 in. (17.8 cm) Deep, Holds up to 40 lb. (18 kg)
(show image)
SRSHELF2P1USHRT SRSHELF2P1USHRT SmartRack Cantilever Fixed Steel Rack Shelf - 1U, Vented, 7 in. (17.8 cm) Deep, Holds up to 40 lb. (18 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PHDVENT SmartRack Adjustable-Deep Steel Rack Shelf - 1U, Vented, 250 lb. (113 kg) Capacity Tripp Lite SRSHELF4PHDVENT SmartRack Adjustable-Deep Steel Rack Shelf - 1U, Vented, 250 lb. (113 kg) Capacity
(show image)
SRSHELF4PHDVENT SRSHELF4PHDVENT SmartRack Adjustable-Deep Steel Rack Shelf - 1U, Vented, 250 lb. (113 kg) Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PCENTER SmartRack Center-Mounted Steel Rack Shelf - 2U, Vented, 21.5 in. Deep, Holds up to 100 lb. (45 kg) Tripp Lite SRSHELF2PCENTER SmartRack Center-Mounted Steel Rack Shelf - 2U, Vented, 21.5 in. Deep, Holds up to 100 lb. (45 kg)
(show image)
SRSHELF2PCENTER SRSHELF2PCENTER SmartRack Center-Mounted Steel Rack Shelf - 2U, Vented, 21.5 in. Deep, Holds up to 100 lb. (45 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PSLVENT SmartRack Sliding Steel Rack Shelf - 1U, Vented, 28.3 in. Deep, Holds up to 50 lb. (23 kg) Tripp Lite SRSHELF4PSLVENT SmartRack Sliding Steel Rack Shelf - 1U, Vented, 28.3 in. Deep, Holds up to 50 lb. (23 kg)
(show image)
SRSHELF4PSLVENT SRSHELF4PSLVENT SmartRack Sliding Steel Rack Shelf - 1U, Vented, 28.3 in. Deep, Holds up to 50 lb. (23 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PUNIV SmartRack Universal-Mount Steel Rack Shelf - 2U, Vented, 21.7 in. Deep, Holds up to 100 lb. (45 kg) Tripp Lite SRSHELF2PUNIV SmartRack Universal-Mount Steel Rack Shelf - 2U, Vented, 21.7 in. Deep, Holds up to 100 lb. (45 kg)
(show image)
SRSHELF2PUNIV SRSHELF2PUNIV SmartRack Universal-Mount Steel Rack Shelf - 2U, Vented, 21.7 in. Deep, Holds up to 100 lb. (45 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartRack Hinged Standoff Security Cage for Rack Equipment, 2U, Front Tripp Lite SmartRack Hinged Standoff Security Cage for Rack Equipment, 2U, Front
(show image)
SR2UCAGE SmartRack Hinged Standoff Security Cage for Rack Equipment, 2U, Front 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 6 distributor(s)
France 1 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)