location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC BN-VH105 Lithium-Ion (Li-Ion) 1050 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BN-VH105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BN-VH105EU show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 12:58:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC BN-VH105 Lithium-Ion (Li-Ion) 1050 mAh :
The long product name of JVC BN-VH105 Lithium-Ion (Li-Ion) 1050 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BN-VH105 - Li-Ion, 1050mAh, 3.7V, Black
More>>>
Short summary description JVC BN-VH105 Lithium-Ion (Li-Ion) 1050 mAh:
This short summary of the JVC BN-VH105 Lithium-Ion (Li-Ion) 1050 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

JVC BN-VH105, 1050 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description JVC BN-VH105 Lithium-Ion (Li-Ion) 1050 mAh:
This is an auto-generated long summary of JVC BN-VH105 Lithium-Ion (Li-Ion) 1050 mAh based on the first three specs of the first five spec groups.

JVC BN-VH105. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1050 mAh, Purpose: Camera. Quantity per pack: 1 pc(s), Package type: Blister