HP logo

HP USB Keyboard for PC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2999972
Info modified on:
01 Oct 2024, 19:51:11
End of life date:
30 Nov 2021
Warranty:
Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP USB Keyboard for PC:

USB Keyboard

HP USB Keyboard for PC:

The new HP USB Keyboard features an impressively durable design built for ease of use and everyday business computing.

- A business-friendly design. Adjustable to 0°, 6° or 12° slopes with tilt legs to suit a variety of typing preferences.
- Built for durability and heavy usage, including a lifecycle rating up to 20 million keystrokes.
- Minimize damage from minor spills with the integrated spill-drain feature.
- Expect a fast set-up with quick and easy deployment for your IT atmosphere.

Short summary description HP USB Keyboard for PC:

HP USB Keyboard for PC, Full-size (100%), Wired, USB, Black

Long summary description HP USB Keyboard for PC:

HP USB Keyboard for PC. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.8 m. Recommended usage: Office. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.