location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch GOF 900 CE 24000 RPM 900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GOF 900 CE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0 601 614 603 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140251129
Category:
Tool used to hollow out an area of a relatively hard workpiece, typically of wood or plastic. The main application of routers is in woodworking, especially cabinetry.
Routers & Trimmers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bosch GOF 900 CE 24000 RPM 900 W :
The long product name of Bosch GOF 900 CE 24000 RPM 900 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12000 - 24000 rpm, 900 W, 50 mm, 3.5 kg
More>>>
Bosch GOF 900 CE 24000 RPM 900 W:
The official description of Bosch GOF 900 CE 24000 RPM 900 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The compact precision plunge-cutting router

- Compact design with 900-watt motor and Constant Electronic for constant work progress
- Patented fine adjustment for precise adjustment of the routing depth in 1/10-mm steps in the fixed plunge-cutting function
- Speed preselection and smooth start for material-specific working
- SDS system for tool-free fitting of template guides
- Exact centring of the base plate for working with template guides

Short summary description Bosch GOF 900 CE 24000 RPM 900 W:
This short summary of the Bosch GOF 900 CE 24000 RPM 900 W data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch GOF 900 CE, 24000 RPM, 6, 8 (5/16"), 12000 RPM, 5 cm, 5.5 m/s², AC

Long summary description Bosch GOF 900 CE 24000 RPM 900 W:
This is an auto-generated long summary of Bosch GOF 900 CE 24000 RPM 900 W based on the first three specs of the first five spec groups.

Bosch GOF 900 CE. Idle speed (max): 24000 RPM, Collet capacity: 6, 8 (5/16"), Idle speed (min): 12000 RPM. Power source: AC, Input power: 900 W. Weight: 3.5 kg

Features
Spindle lock
Yes
Bosch Constant Electronic
Yes
Performance
Idle speed (min)
12000 RPM
Idle speed (max) *
24000 RPM
Collet capacity *
6, 8 (5/16")
Performance
Routing stroke
5 cm
Vibration level
5.5 m/s²
Power
Input power
900 W
Power source *
AC
Weight & dimensions
Weight
3.5 kg