location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 108Mbps Super G Wireless Broadband Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108Mbps Super G Wireless Broadband Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-624/FR
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years.
Long product name D-Link 108Mbps Super G Wireless Broadband Router wireless router :
The long product name of D-Link 108Mbps Super G Wireless Broadband Router wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High-Speed 2.4GHz (802.11g) Wireless 108Mbps Router
More>>>
D-Link 108Mbps Super G Wireless Broadband Router wireless router:
The official description of D-Link 108Mbps Super G Wireless Broadband Router wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link, the industry pioneer in wireless networking, introduces another performance breakthrough in wireless connectivity'the D-Link AirPlus Xtreme GTM series of high-speed devices capable of transfer rates now up to 15x faster than standard 802.11b with D-Link 108G. And with the new AirPlus Xtreme G DI-624 4-Port Wireless Router, D-Link once again sets a new standard for wireless broadband routers.

With the enhancement of D-Link 108G, the DI-624 can achieve wireless speeds up to 15x in a pure D-Link 108G environment through the use of new wireless techniques such as Packet Bursting, FastFrame, Compression & Encryption, and Turbo mode. This provides a bandwidth large enough to handle video/audio streaming and Video on Demand (VoD) applications.

The DI-624 features the very latest in advanced wireless silicon chip technology including enhanced security to shield and protect your wireless communication from intruders. It also includes D-Link's own robust firewall security features. The DI-624 is ideal for those creating their first wireless network, as well as for more advanced users looking for additional management settings and policy-based content filtering. Filters can be set based on MAC address, IP address, URL and/or Domain Name. A simple, yet intelligent, web-based setup wizard makes the DI-624 easy for any user to quickly and securely connect computers to share a high-speed Internet connection, files, resources, games or just to communicate. An integrated 4-port switch allows direct connection of up to four computers.

Several wireless clients can also securely connect to the network using WPA (Wi-Fi Protected Access), as well as 802.1X authentication, providing you a much higher level of security and authentication than has previously been available. Additional security features include VPN pass-through of IPSec and PPTP session for telecommuters or for anyone who needs to transmit sensitive information more securely.

Short summary description D-Link 108Mbps Super G Wireless Broadband Router wireless router:
This short summary of the D-Link 108Mbps Super G Wireless Broadband Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 108Mbps Super G Wireless Broadband Router, CCK, OFDM, IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U, PPTP L2TP IPSec, 128-bit WEP, VPN Pass-through, Domain Blocking, Scheduling, Encryption: 64/128-bit, Ethernet

Long summary description D-Link 108Mbps Super G Wireless Broadband Router wireless router:
This is an auto-generated long summary of D-Link 108Mbps Super G Wireless Broadband Router wireless router based on the first three specs of the first five spec groups.

D-Link 108Mbps Super G Wireless Broadband Router. Modulation: CCK, OFDM. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U, VPN support: PPTP L2TP IPSec. Security algorithms: 128-bit WEP, Firewall security: VPN Pass-through, Domain Blocking, Scheduling, Encryption: 64/128-bit. Switching protocols: Ethernet, Management protocols: HTTP, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g. LED indicators: Power

Wireless LAN features
Modulation
CCK, OFDM
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U
Supports ISDN connection
No
VPN support
PPTP L2TP IPSec
Security
Security algorithms
128-bit WEP
Firewall security
VPN Pass-through, Domain Blocking, Scheduling, Encryption: 64/128-bit
Filtering
Yes
MAC address filtering
Yes
IP address filtering
Yes
URL filtering
Yes
Network address translation (NAT)
Yes
Protocols
Switching protocols
Ethernet
Management protocols
HTTP
Data link protocols
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g
Supported network protocols
PPTP, L2TP, IPSec
Design
LED indicators
Power
Features
Safety
FCC
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Weight
298 g
Other features
Dimensions (WxDxH)
116.84 x 190.5 x 35 mm
I/O ports
1 x Radio-Ethernet 4 x Ethernet 10Base-T/100Base-TX - RJ-45 1 x Ethernet - RJ-45
Indoor range
100 m
Power requirements
Ext. Power Supply DC 5V, 2.4A
Outdoor range
400 m
Maximum data transfer rate
0.105 Gbit/s
Frequency range
2.4GHz - 2.462GHz
Data transfer rate
54 Mbit/s
Bandwidth
2.4 GHz
Throughput
70Mbps
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:38:24
Uk has collected 7 expert reviews for D-Link 108Mbps Super G Wireless Broadband Router wireless router and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-26 03:38:16
The DI-624 is fast, and it combines easy installation with advanced security options, making it a good choice for homes and offices alike.
80%
goodgearguide.com.au
Updated:
2011-11-04 13:58:38
Wireless networking has become de rigueur for tech savvy households, however inexpensive broadband and an explosion in notebook sales is placing Wi-Fi in the hands of the mainstream consumer. The 802.11g wireless networking standard includes provision...
70%
pcmag.com
Updated:
2011-09-26 03:38:02
The DI-624 delivers high performance at long distances but for top speeds, must be configured in static 108 mode, which will Specs: Device Type: Router, Wireless Specification: 802.11g...
80%
sharkyextreme.com
Updated:
2011-09-26 03:38:07
Wireless is one of the hottest technologies for home networking, and has even replaced standard wired configuration in many workplace environments as well, Wireless LANs supply the benefits of a wired configuration, but with the added freedom to roam...
Good WLAN for nonPC Devices though Ethernet, Flexible and Compact Design...
Bad Average Performance, Expensive, WPA Security Setup...
Bottom line D-Link is one of the leaders in home networking, and features a ton of product variety for wireless home networking. The Xtreme G line carries the main load, and offers up the powerful and very cost-effective DI-624 Router, as well as the flexible DWL...
75%
Digitaltrends.com
Updated:
2011-09-26 03:38:11
With the right conditions, and only 802.11g devices available, the DI-624 combined with the DWL-G520 was a solid performer.
60%