Toshiba logo

Toshiba Portégé G910 NL handheld mobile computer 7.62 cm (3") 480 x 800 pixels 183 g

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63805
Info modified on:
11 Mar 2021, 12:12:13
Long product name Toshiba Portégé G910 NL handheld mobile computer 7.62 cm (3") 480 x 800 pixels 183 g:

Portégé G910 NL

Short summary description Toshiba Portégé G910 NL handheld mobile computer 7.62 cm (3") 480 x 800 pixels 183 g:

Toshiba Portégé G910 NL, 7.62 cm (3"), 480 x 800 pixels, TFT, 65536 colours, 0.128 GB, 0.256 GB

Long summary description Toshiba Portégé G910 NL handheld mobile computer 7.62 cm (3") 480 x 800 pixels 183 g:

Toshiba Portégé G910 NL. Display diagonal: 7.62 cm (3"), Display resolution: 480 x 800 pixels. Internal memory: 0.128 GB, Flash memory: 0.256 GB. Processor frequency: 0.528 GHz. Keyboard layout: QWERTY

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.