location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 125A Magenta Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
125A Magenta Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB543A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808111600 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 849678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:04:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 125A Magenta Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 125A Toner Cartridges deliver legendary HP print quality.
  • - 1 Magenta (~1,400 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for printing professional output in the home office or small business. These Original HP Toner Cartridges deliver consistent, high-quality results.
  • - Depend on Original HP 125A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 125A Magenta Original LaserJet Toner Cartridge :
The long product name of HP 125A Magenta Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

125A Magenta Original LaserJet Toner Cartridge
More>>>
HP 125A Magenta Original LaserJet Toner Cartridge:
The official description of HP 125A Magenta Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for printing professional output in the home office or small business. These Original HP Toner Cartridges deliver consistent, high-quality results.

HP 125 LaserJet Printing Supplies get your business noticed. HP ColorSphere toner brings print-shop quality right to your office with vibrant colour, sharp text and realistic photos. Maintain peak productivity with consistent, reliable Original HP.

Short summary description HP 125A Magenta Original LaserJet Toner Cartridge:
This short summary of the HP 125A Magenta Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 125A Magenta Original LaserJet Toner Cartridge, 1400 pages, Magenta, 1 pc(s)

Long summary description HP 125A Magenta Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 125A Magenta Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 125A Magenta Original LaserJet Toner Cartridge. Colour toner page yield: 1400 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP 125 toner cartridges work with:
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
1400 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
CB543A
Recycled material percentage
17%
Country of origin
Japan
HP segment
Small medium business
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
365 mm
Depth
100 mm
Height
110 mm
Weight
600 g
Package width
365 mm
Package depth
100 mm
Package height
110 mm
Package weight
800 g
Brand-specific features
HP GTIN (EAN/UPC)
808736839204
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
40 pc(s)
Master (outer) cases per pallet layer (EU)
24 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross width
112.2 cm
Pallet gross length
93.8 cm
Pallet gross height
123.3 cm
Pallet gross weight
250 g
Pallet weight (EU)
203 g
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
28 pc(s)
Master (outer) cases per pallet (EU)
24 pc(s)
Master (outer) cases per pallet
280 pc(s)
Products per pallet
280 pc(s)
Products per pallet (EU)
216 pc(s)
Other features
Pallet dimensions (W x D x H)
1122 x 938 x 1233 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1183 x 775 x 1134 mm
Brand Image Product code Product Stock Price from
MM 15032UK toner cartridge 1 pc(s) Magenta MM 15032UK toner cartridge 1 pc(s) Magenta
(show image)
15032UK 15032UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15031UK toner cartridge 1 pc(s) Yellow MM 15031UK toner cartridge 1 pc(s) Yellow
(show image)
15031UK 15031UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15030UK toner cartridge 1 pc(s) Cyan MM 15030UK toner cartridge 1 pc(s) Cyan
(show image)
15030UK 15030UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15029UK toner cartridge 1 pc(s) Black MM 15029UK toner cartridge 1 pc(s) Black
(show image)
15029UK 15029UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - HP 125A (CB540A - CB543A) / HP 128A (CE320A - CE323A) / Canon 716BKCMY (1977B002 - 1980B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - HP 125A (CB540A - CB543A) / HP 128A (CE320A - CE323A) / Canon 716BKCMY (1977B002 - 1980B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow
(show image)
15182DK Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - HP 125A (CB540A - CB543A) / HP 128A (CE320A - CE323A) / Canon 716BKCMY (1977B002 - 1980B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - HP 125A (CB543A) / 128A (CE323A) / Canon 716M (1978B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF toner cartridge 1 pc(s) MM Magenta Laser Toner - HP 125A (CB543A) / 128A (CE323A) / Canon 716M (1978B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF toner cartridge 1 pc(s)
(show image)
15181DK Magenta Laser Toner - HP 125A (CB543A) / 128A (CE323A) / Canon 716M (1978B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP 125A (CB542A) / 128A (CE322A) / Canon 716Y (1977B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF toner cartridge 1 pc(s) MM Yellow Laser Toner - HP 125A (CB542A) / 128A (CE322A) / Canon 716Y (1977B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF toner cartridge 1 pc(s)
(show image)
15180DK Yellow Laser Toner - HP 125A (CB542A) / 128A (CE322A) / Canon 716Y (1977B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP 125A (CB541A) / 128A (CE321A) / Canon 716C (1979B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF toner cartridge 1 pc(s) MM Cyan Laser Toner - HP 125A (CB541A) / 128A (CE321A) / Canon 716C (1979B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF toner cartridge 1 pc(s)
(show image)
15179DK Cyan Laser Toner - HP 125A (CB541A) / 128A (CE321A) / Canon 716C (1979B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 125A (CB540A) / 128A (CE320A) / Canon 716BK (1980B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF toner cartridge 1 pc(s) MM Black Laser Toner - HP 125A (CB540A) / 128A (CE320A) / Canon 716BK (1980B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF toner cartridge 1 pc(s)
(show image)
15178DK Black Laser Toner - HP 125A (CB540A) / 128A (CE320A) / Canon 716BK (1980B002) - For HP Color LaserJet / HP LaserJet Pro / Canon LBP & MF 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - HP 125A (CB540A - CB543A) / Canon 716BKCMY (1977B002 - 1980B002) - For HP Color LaserJet / Canon LBP & MF toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - HP 125A (CB540A - CB543A) / Canon 716BKCMY (1977B002 - 1980B002) - For HP Color LaserJet / Canon LBP & MF toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow
(show image)
15168DK Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - HP 125A (CB540A - CB543A) / Canon 716BKCMY (1977B002 - 1980B002) - For HP Color LaserJet / Canon LBP & MF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Australia 6 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 125A Magenta Original LaserJet Toner Cartridge:
Disclaimer

[4] Declared yield value in accordance with ISO/IEC 19798.