location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay DisplayPort to HDMI Adapter Cable, gold-plated, 2m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to HDMI Adapter Cable, gold-plated, 2m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51957 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849519574
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay DisplayPort to HDMI Adapter Cable, gold-plated, 2m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra HD signal transmission with up to 4K @ 30 Hz (2160p)
  • - Gold-plated DisplayPort and HDMI™ plugs guarantee a perfect signal transmission, clear sound, razor-sharp video and picture quality
  • - DisplayPort to Ultra High Speed HDMI™ cable connects the TV set, monitor or projector to your PC and laptop
  • - Goobay connection cable with mechanical DisplayPort connector lock prevents loose contacts
  • - DisplayPort cable as an easy solution for adding an external monitor (Plug & Play)
  • - Signal direction: DisplayPort to HDMI™
Long product name Goobay DisplayPort to HDMI Adapter Cable, gold-plated, 2m :
The long product name of Goobay DisplayPort to HDMI Adapter Cable, gold-plated, 2m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to HDMI Adapter Cable, gold-plated, 2m
More>>>
Short summary description Goobay DisplayPort to HDMI Adapter Cable, gold-plated, 2m:
This short summary of the Goobay DisplayPort to HDMI Adapter Cable, gold-plated, 2m data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay DisplayPort to HDMI Adapter Cable, gold-plated, 2m, 2 m, DisplayPort, HDMI, Male, Male, Straight

Long summary description Goobay DisplayPort to HDMI Adapter Cable, gold-plated, 2m:
This is an auto-generated long summary of Goobay DisplayPort to HDMI Adapter Cable, gold-plated, 2m based on the first three specs of the first five spec groups.

Goobay DisplayPort to HDMI Adapter Cable, gold-plated, 2m. Cable length: 2 m, Connector 1: DisplayPort, Connector 2: HDMI. Quantity per pack: 1 pc(s), Package type: Polybag

Brand Image Product code Product Stock Price from
Goobay

Goobay 51881 video cable adapter 1.5 m HDMI DVI-D Black
(show image)
51881 51881 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 51584 video cable adapter 10 m HDMI DVI-D Black
(show image)
51584 51584 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50579 video cable adapter 1 m HDMI DVI-D Black
(show image)
50579 50579 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 51579 video cable adapter 1 m HDMI DVI-D Black
(show image)
51579 51579 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)