Cisco logo

Cisco CP-DSKCH-7925G-BUN mobile device charger IP Phone Silver AC Indoor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31775
Info modified on:
16 Jan 2024, 09:48:49
Long product name Cisco CP-DSKCH-7925G-BUN mobile device charger IP Phone Silver AC Indoor:

Unified Wireless IP Phone 7925G/7925G-EX/7926G Desktop Charger

Short summary description Cisco CP-DSKCH-7925G-BUN mobile device charger IP Phone Silver AC Indoor:

Cisco CP-DSKCH-7925G-BUN, Indoor, AC, Silver

Long summary description Cisco CP-DSKCH-7925G-BUN mobile device charger IP Phone Silver AC Indoor:

Cisco CP-DSKCH-7925G-BUN. Charger type: Indoor, Power source type: AC, Charger compatibility: IP Phone. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.