location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 824A 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
824A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB385A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0807027519405 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 665387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 00:03:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 824A 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed to meet a wide range of needs. Enhanced ColorSphere toner achieves consistent, high-gloss to produce a dynamic range of brilliant colour. From effective everyday business documents to professional marketing pieces, the results are brilliant.
  • - Reliable printing drives productivity. ColorSphere toner and intelligence built into the cartridge enable fast, high-quality, reliable printing. Trouble-free printing can save time, increase productivity and lower your overall costs of printing.
  • - Keep the office running smoothly with manageability features enabled by Original HP toner cartridges. Intelligence built-into the cartridge communicates with the printer to track usage and provide alerts, so it's easy to keep supplies on hand.
Warranty: This HP product is warranted to be free from defects in materials and workmanship
Long product name HP 824A 1 pc(s) :
The long product name of HP 824A 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

824A Cyan LaserJet Image Drum
More>>>
HP 824A 1 pc(s):
The official description of HP 824A 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 824 LaserJet Printing Supplies give you fast, brilliant results with enhanced HP ColorSphere toner. With reliable, consistent performance and time-saving supplies management features, using Original HP supplies means high productivity.

Short summary description HP 824A 1 pc(s):
This short summary of the HP 824A 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 824A, HP 824 toner cartridges work with:, 1 pc(s), Laser printing, Cyan, CB385A, Japan

Long summary description HP 824A 1 pc(s):
This is an auto-generated long summary of HP 824A 1 pc(s) based on the first three specs of the first five spec groups.

HP 824A. Compatibility: HP 824 toner cartridges work with:, Quantity per pack: 1 pc(s), Print technology: Laser printing. Width: 603 mm, Depth: 168 mm, Height: 327 mm. Pallet gross weight: 138 g, Master (outer) cases per pallet layer: 10 pc(s), Layers per pallet: 3 pc(s). Package dimensions (WxDxH): 603 x 168 x 327 mm, Pallet weight (EU): 119 g. Pallet dimensions (W x D x H): 1160 x 960 x 1123 mm, Pallet size (EU): 1140 x 780 x 1134 mm, Stacking number for pallet: 4 pc(s)

Features
Print technology
Laser printing
Printing colours
Cyan
Compatibility *
HP 824 toner cartridges work with:
Quantity per pack *
1 pc(s)
OEM code
CB385A
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
17 - 25 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Technical details
Box contents
Image drum; Recycling guide
Weight & dimensions
Width
603 mm
Depth
168 mm
Height
327 mm
Weight
910 g
Weight & dimensions
Package width
603 mm
Package depth
168 mm
Package height
327 mm
Package weight
3.9 kg
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
138 g
Master (outer) cases per pallet layer
10 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
30 pc(s)
Products per pallet (EU)
24 pc(s)
Other features
Pallet dimensions (W x D x H)
1160 x 960 x 1123 mm
Package dimensions (WxDxH)
603 x 168 x 327 mm
Pallet size (EU)
1140 x 780 x 1134 mm
Stacking number for pallet
4 pc(s)
Pallet weight (EU)
119 g
Country Distributor
España 3 distributor(s)
France 3 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)