location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-2840 fax machine Laser 33.6 Kbit/s A4 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-2840
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-2840 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766712811 show
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 480927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 20:26:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother FAX-2840 fax machine Laser 33.6 Kbit/s A4 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 33.6 Kbit/s
  • - 2.5 sec/page
  • - Copy function
  • - Maximum standard media size: A4
  • - LCD TFT
Warranty: 12 month
Long product name Brother FAX-2840 fax machine Laser 33.6 Kbit/s A4 Black, Grey :
The long product name of Brother FAX-2840 fax machine Laser 33.6 Kbit/s A4 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAX-2840 Laserfax 20 ppm - 250 sheet - 33.600 bps
More>>>
Brother FAX-2840 fax machine Laser 33.6 Kbit/s A4 Black, Grey:
The official description of Brother FAX-2840 fax machine Laser 33.6 Kbit/s A4 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- High speed super G3 (33.6kbps) faxing.
- 30 sheet automatic document feeder and 250 sheet lower paper tray.
- 22 one-touch dials.
- Up to 400 page memory transmission/ reception.
- High speed copying at up to 20cpm.
- Supplied with a 1000 page toner.

Short summary description Brother FAX-2840 fax machine Laser 33.6 Kbit/s A4 Black, Grey:
This short summary of the Brother FAX-2840 fax machine Laser 33.6 Kbit/s A4 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Brother FAX-2840, Laser, 33.6 Kbit/s, Fine, Photo, Standard, Super fine, 2.5 sec/page, JBIG, MH, MMR, MR, ITU-T G3

Long summary description Brother FAX-2840 fax machine Laser 33.6 Kbit/s A4 Black, Grey:
This is an auto-generated long summary of Brother FAX-2840 fax machine Laser 33.6 Kbit/s A4 Black, Grey based on the first three specs of the first five spec groups.

Brother FAX-2840. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution modes: Fine, Photo, Standard, Super fine. Maximum copy resolution: 300 x 600 DPI, Copy speed (black, normal quality, A4): 20 cpm, Maximum number of copies: 99 copies. Maximum standard media size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, Supported media weight(s): 60 - 105 g/m². Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 20 sheets, Standard output capacity: 100 sheets. Display: LCD TFT, Display number of lines: 2 lines

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution modes
Fine, Photo, Standard, Super fine
Fax transmission speed
2.5 sec/page
Error Correction Mode (ECM)
Yes
Fax coding methods
JBIG, MH, MMR, MR
Fax compatibility
ITU-T G3
Fax delayed sending
Yes
Fax forwarding
Yes
Fax dual access
Yes
Fax broadcasting
272 locations
Fax speed dialing (max numbers)
200
Auto-redialing
Yes
Auto reduction
Yes
Group dial
8
One-touch dials
22
Distinctive ring
Yes
Out-of-paper reception
400 pages
Answering machine
Answering machine *
No
Copying
Copy function *
Yes
Maximum copy resolution
300 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Greyscale levels
256
Paper handling
Maximum standard media size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
Paper handling
Supported media weight(s)
60 - 105 g/m²
Input & output capacity
Standard input capacity
250 sheets
Auto document feeder (ADF) input capacity
20 sheets
Standard output capacity
100 sheets
Display
Display
LCD TFT
Display number of lines
2 lines
Display number of characters
16
Processor
Processor family
ARM9
Processor frequency
200 MHz
Memory
Maximum internal memory
16 MB
Fax memory
400 pages
Technical details
Product colour
Black, Grey
Sustainability certificates
ENERGY STAR
Sound emission
Noise level
53 dB
Noise level (idle)
30 dB
Weight & dimensions
Dimensions (WxDxH)
368 x 360 x 311 mm
Weight
9 kg
Power
Power consumption (typical)
365 W
Power consumption (standby)
55 W
Power consumption (PowerSave)
1.5 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Packaging data
Package dimensions (WxDxH)
476 x 458 x 436 mm
Package weight
12.9 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:33:22
Uk has collected 1 expert review for Brother FAX-2840 fax machine Laser 33.6 Kbit/s A4 Black, Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumersearch.com
Updated:
2019-12-01 14:33:21
Expert reviews...
Good Fast, Good print quality, Easy to set up and use...
Bad Some reliability complaints, No backup memory...
Bottom line The Brother IntelliFax-2840 foregoes fancy features in favor of a hard-to-resist bottom line. This monochrome laser fax machine sends and receives faxes quickly and clearly, and it's adept in scanning and copying as well. Owners also describe it as easy...
0%
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)