location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H1000 Headphones Wired In-ear Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2C23AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045327957 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 430762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Sep 2016
Product end of life date
Bullet Points HP H1000 Headphones Wired In-ear Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Music In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural
Warranty: 2 years limited
Long product name HP H1000 Headphones Wired In-ear Music Black :
The long product name of HP H1000 Headphones Wired In-ear Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H1000 In-Ear Headphones
More>>>
HP H1000 Headphones Wired In-ear Music Black:
The official description of HP H1000 Headphones Wired In-ear Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP invites you to improve the way you connect and communicate, work and play. Built with strict HP standards and guidelines, the world-class HP In-Ear Headphones H1000 effortlessly blend sleek, modern design with life-enhancing, advanced features.
- 70 years experience. Strict quality control. 1 of the world's leading notebook manufacturers. HP delivers cutting-edge products built with some of the industry's toughest standards to enhance the way you connect & communicate.
- The sleek and modern HP In-Ear Headphones H1000 add an instant touch of trend-setting style to your look. Glossy and matte black finishes combine perfectly for an edgy, hip vibe. Elongated stems streamline their shape.
- Quality craftsmanship. Reliable performance. These awesome-sounding earbuds definitely boost your music-listening experience. The HP In-Ear Headphones H1000 combine the latest technology and most up-to-date features you crave.

Short summary description HP H1000 Headphones Wired In-ear Music Black:
This short summary of the HP H1000 Headphones Wired In-ear Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP H1000, Wired, Music, 14 g, Headphones, Black

Long summary description HP H1000 Headphones Wired In-ear Music Black:
This is an auto-generated long summary of HP H1000 Headphones Wired In-ear Music Black based on the first three specs of the first five spec groups.

HP H1000. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Weight: 14 g. Product colour: Black

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Music
Product colour *
Black
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Not available
Weight & dimensions
Weight
14 g
Other features
Compatibility
Business Desktop PCs Compaq 315eu Microtower PC Compaq 500B Microtower PC Compaq 505B Microtower PC HP 500B Microtower PC HP 600B Microtower PC HP Compaq 4000 Pro Small Form Factor PC HP Compaq 6000 Pro Microtower PC HP Compaq 6000 Pro Small Form Factor PC HP Compaq 6005 Pro Microtower PC HP Compaq 6005 Pro Small Form Factor PC HP Compaq 6200 Pro Microtower PC HP Compaq 6200 Pro Small Form Factor PC HP Compaq 8000 Elite Convertible Minitower PC HP Compaq 8000 Elite Small Form Factor PC HP Compaq 8000 Elite Ultra-slim PC HP Compaq 8100 Elite Convertible Minitower PC HP Compaq 8100 Elite Small Form Factor PC HP Compaq 8200 Elite Convertible Minitower PC HP Compaq 8200 Elite Microtower PC HP Compaq 8200 Elite Small Form Factor PC HP Compaq 8200 Elite Ultra-slim PC HP Compaq Elite 8300 Convertible Minitower PC HP Compaq Elite 8300 Small Form Factor PC HP Compaq Elite 8300 Ultra-slim PC HP Compaq Pro 4300 Small Form Factor PC HP Compaq Pro 6300 Microtower PC HP Compaq Pro 6300 Small Form Factor PC HP Elite 7100 Microtower PC HP Elite 7200 Microtower PC HP Elite 7300 Microtower PC HP Elite 7500 Microtower PC HP Pro 3010 Microtower PC HP Pro 3010 Small Form Factor PC HP Pro 3015 Microtower PC HP Pro 3120 Minitower PC HP Pro 3120 Small Form Factor PC HP Pro 3130 Minitower PC HP Pro 3130 Small Form Factor PC HP Pro 3135 Microtower PC HP Pro 3300 Microtower PC HP Pro 3300 Small Form Factor PC HP Pro 3305 Microtower PC HP Pro 3400 Microtower PC HP Pro 3405 Microtower PC HP Pro 3420 All-in-One PC HP Pro 3500 Microtower PC HP Pro 3505 Microtower PC HP TouchSmart Elite 7320 All-in-One PC Business Laptop and Tablet PCs Compaq 610 Notebook PC Compaq 615 Notebook PC EliteBook 8530p Notebook PC HP 2133 Mini-Note PC HP 4320t Mobile Thin Client HP 4410t Mobile Thin Client HP 620 Notebook PC HP 625 Notebook PC HP 630 Notebook PC HP 635 Notebook PC HP 650 Notebook PC HP 655 Notebook PC HP Compaq 2230s Notebook PC HP Compaq 6530b Notebook PC HP Compaq 6730b Notebook PC HP Compaq 6730s Notebook PC HP Compaq 6735b Notebook PC HP Compaq 6735s Notebook PC HP EliteBook 2560p Notebook PC HP EliteBook 2730p Notebook PC HP EliteBook 6930p Notebook PC HP EliteBook 8440p Notebook PC HP EliteBook 8460p Notebook PC HP EliteBook 8470p Notebook PC HP EliteBook 8470w Mobile Workstation HP EliteBook 8530w Mobile Workstation HP EliteBook 8540w Mobile Workstation HP EliteBook 8560p Notebook PC HP EliteBook 8560w Mobile Workstation HP EliteBook 8570p Notebook PC HP EliteBook 8570w Mobile Workstation HP EliteBook 8730w Mobile Workstation HP EliteBook 8740w Mobile Workstation HP EliteBook 8760w Mobile Workstation HP EliteBook 8770w Mobile Workstation HP EliteBook Folio 9470m Ultrabook HP Folio¹³ Notebook PC HP Mini 2102 HP Mini 2140 Notebook PC HP Mini 5101 HP Mini 5102 HP ProBook 4320s Notebook PC HP ProBook 4330s Notebook PC HP ProBook 4340s Notebook PC HP ProBook 4510s Notebook PC HP ProBook 4515s Notebook PC HP ProBook 4520s Notebook PC HP ProBook 4525s Notebook PC HP ProBook 4530s Notebook PC HP ProBook 4535s Notebook PC HP ProBook 4540s Notebook PC HP ProBook 4545s Notebook PC HP ProBook 4710s Notebook PC HP ProBook 4720s Notebook PC HP ProBook 4730s Notebook PC HP ProBook 4740s Notebook PC HP ProBook 5310m Notebook PC HP ProBook 5320m Notebook PC HP ProBook 5330m Notebook PC HP ProBook 6360b Notebook PC HP ProBook 6440b Notebook PC HP ProBook 6460b Notebook PC HP ProBook 6465b Notebook PC HP ProBook 6470b Notebook PC HP ProBook 6475b Notebook PC HP ProBook 6540b Notebook PC HP ProBook 6545b Notebook PC HP ProBook 6550b Notebook PC HP ProBook 6555b Notebook PC HP ProBook 6560b Notebook PC HP ProBook 6570b Notebook PC HP Spectre XT Pro Ultrabook Workstations HP Z1 Workstation HP Z200 Small Form Factor Workstation HP Z200 Workstation HP Z210 Small Form Factor Workstation HP Z220 Convertible Minitower Workstation HP Z220 Small Form Factor Workstation HP Z400 Workstation HP Z420 Workstation HP Z600 Workstation HP Z620 Workstation HP Z800 Workstation HP Z820 Workstation
Headphone connectivity
3.5 mm
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)