location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Coated Paper-610 mm x 45.7 m (24 in x 150 ft) large format media

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coated Paper-610 mm x 45.7 m (24 in x 150 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6019B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698591376 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 338341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:01:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Oct 2017
Product end of life date
Bullet Points HP Coated Paper-610 mm x 45.7 m (24 in x 150 ft) large format media
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 45.7 m
  • - Printing media thickness: 114 µm
  • - 15 - 35 °C
  • - 20 - 80%
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Coated Paper-610 mm x 45.7 m (24 in x 150 ft) large format media :
The long product name of HP Coated Paper-610 mm x 45.7 m (24 in x 150 ft) large format media. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C6019B, Coated Paper 90 gsm-610 mm x 45.7 m (24 in x 150 ft)
More>>>
HP Coated Paper-610 mm x 45.7 m (24 in x 150 ft) large format media:
The official description of HP Coated Paper-610 mm x 45.7 m (24 in x 150 ft) large format media as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Roll or stack your time-sensitive documents right off the printer. Ideal for colour-accurate everyday prints, working comps and design proofs, this PEFC certified paper is easy to handle and provides high-quality, consistent results.
- From line drawings to illustrations and light ink-density graphics, see high-quality, consistent image quality print to print and roll to roll.
- Handle prints with confidence right off the printer. An enhanced coating provides ink abrasion resistance to help you deliver on quick turnaround times.
- Gain versatility with this premium bright white paper. From working comps and design proofs to fine line drawings and illustrations, meet the project needs and the environmental objectives of your company and clients with this PEFC certified paper.

Short summary description HP Coated Paper-610 mm x 45.7 m (24 in x 150 ft) large format media:
This short summary of the HP Coated Paper-610 mm x 45.7 m (24 in x 150 ft) large format media data-sheet is auto-generated and uses the product title and the first six key specs.

HP Coated Paper-610 mm x 45.7 m (24 in x 150 ft), 45.7 m, 11.1 cm (4.38"), 114 µm, 90 g/m²

Long summary description HP Coated Paper-610 mm x 45.7 m (24 in x 150 ft) large format media:
This is an auto-generated long summary of HP Coated Paper-610 mm x 45.7 m (24 in x 150 ft) large format media based on the first three specs of the first five spec groups.

HP Coated Paper-610 mm x 45.7 m (24 in x 150 ft). Roll length: 45.7 m, Size (imperial): 11.1 cm (4.38"), Printing media thickness: 114 µm, Print media weight: 90 g/m²

Features
Roll length
45.7 m
Size (imperial)
11.1 cm (4.38")
Core diameter
5.08 cm
Printing media thickness
114 µm
Print media weight
90 g/m²
Printing material shelf life
2 year(s)
Country of origin
Germany
Weight
2.62 kg
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
59 - 95 °F
Weight & dimensions
Dimensions (WxDxH)
111 x 108 x 660 mm
Pallet dimensions (W x D x H)
1219 x 1016 x 1127 mm
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1127.3 mm (48 x 40 x 44.4")
Weight & dimensions
Pallet size (EU)
1199 x 798 x 823 mm
Packaging data
Package dimensions (WxDxH)
111 x 108 x 660 mm
Package dimensions (W x D x H)
111.3 x 111.3 x 651 mm (4.38 x 4.38 x 25.6")
Package weight
3.18 kg
Logistics data
Pallet gross weight
487.5 kg
Pallet weight (EU)
221 kg
Harmonized System (HS) code
48025590
Other features
Printing material brightness
89%
Products per pallet
144 pc(s)
Printing material dry time
0 min.
Printing material lamination
thermal and pressure-sensitive laminate films
Printing material opacity
93%
Printing material waterfastness
Lamination required
Printing material whiteness
145
Core size (imperial)
2"
Quantity per box
1 pc(s)
Retail only
No
Products per pallet (EU)
60 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)