location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB to Serial RS232 Adapter - DB9 Serial DCE Adapter Cable with FTDI - Null Modem - USB 1.1 / 2.0 - Bus-Powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to Serial RS232 Adapter - DB9 Serial DCE Adapter Cable with FTDI - Null Modem - USB 1.1 / 2.0 - Bus-Powered
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB232FTN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846837 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ICUSB232FTN user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB to Serial RS232 Adapter - DB9 Serial DCE Adapter Cable with FTDI - Null Modem - USB 1.1 / 2.0 - Bus-Powered
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB to Null Modem (Cross-Wired) RS232 Serial Adapter
  • - Baud Rate up to 921.6Kbps
  • - Integrated FTDI USB UART Chip
  • - COM Port assignments maintained across reboot
  • - USB-powered - no external power adapter required
  • - Compatible with USB 1.1 or 2.0 Ports
  • - Compatible with Windows®, Mac OS and Linux
  • - Single cable design for portability
Warranty: 2 Years
Long product name StarTech.com USB to Serial RS232 Adapter - DB9 Serial DCE Adapter Cable with FTDI - Null Modem - USB 1.1 / 2.0 - Bus-Powered :
The long product name of StarTech.com USB to Serial RS232 Adapter - DB9 Serial DCE Adapter Cable with FTDI - Null Modem - USB 1.1 / 2.0 - Bus-Powered. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB to Serial RS232 Adapter - DB9 Serial DCE Adapter Cable with FTDI – Null Modem - USB 1.1 / 2.0 – Bus-Powered (ICUSB232FTN)
More>>>
StarTech.com USB to Serial RS232 Adapter - DB9 Serial DCE Adapter Cable with FTDI - Null Modem - USB 1.1 / 2.0 - Bus-Powered:
The official description of StarTech.com USB to Serial RS232 Adapter - DB9 Serial DCE Adapter Cable with FTDI - Null Modem - USB 1.1 / 2.0 - Bus-Powered as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add a Null Modem RS232 serial port to your laptop or desktop computer through USBThe ICUSB232FTN FTDI USB to Null Modem Serial Adapter Cable (1-Port) converts an available USB 1.1 or 2.0 port into an RS232 Null Modem serial DB9 port, solving DCE/DTE conflicts directly, without requiring additional cross-wired serial cables or adapters.This compact adapter features COM retention, allowing the same COM port value to automatically be re-assigned to the port if the cable is disconnected and re-connected to the host computer, or if the system is rebooted. The integrated FTDI chipset supports additional customization, advanced features, and compatibility not necessarily offered by other solutions.The USB to Null Modem adapter is compatible with a broad list of operating systems including Windows®, Windows CE, Mac OS and Linux, making it easier to integrate into mixed environments.Backed by a StarTech.com 2-year warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com USB to Serial RS232 Adapter - DB9 Serial DCE Adapter Cable with FTDI - Null Modem - USB 1.1 / 2.0 - Bus-Powered:
This short summary of the StarTech.com USB to Serial RS232 Adapter - DB9 Serial DCE Adapter Cable with FTDI - Null Modem - USB 1.1 / 2.0 - Bus-Powered data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB to Serial RS232 Adapter - DB9 Serial DCE Adapter Cable with FTDI - Null Modem - USB 1.1 / 2.0 - Bus-Powered, Black, 1.7 m, USB Type-A, DB-9, Male, Female

Long summary description StarTech.com USB to Serial RS232 Adapter - DB9 Serial DCE Adapter Cable with FTDI - Null Modem - USB 1.1 / 2.0 - Bus-Powered:
This is an auto-generated long summary of StarTech.com USB to Serial RS232 Adapter - DB9 Serial DCE Adapter Cable with FTDI - Null Modem - USB 1.1 / 2.0 - Bus-Powered based on the first three specs of the first five spec groups.

StarTech.com USB to Serial RS232 Adapter - DB9 Serial DCE Adapter Cable with FTDI - Null Modem - USB 1.1 / 2.0 - Bus-Powered. Product colour: Black, Cable length: 1.7 m, Connector 1: USB Type-A. Quantity per pack: 1 pc(s), Package width: 208 mm, Package depth: 146 mm. Weight: 88 g. Sustainability certificates: CE, RoHS. Master (outer) case width: 450 mm, Master (outer) case length: 525 mm, Master (outer) case height: 335 mm

Features
Product colour *
Black
Cable length *
1.7 m
Connector 1 *
USB Type-A
Connector 2 *
DB-9
Connector 1 gender
Male
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Chipset
FTDI - FT232RL
Baud rate
921.6 Kbit/s
Data bits
7, 8
FIFO (First In, First Out)
256 B
Parity bit
Even, Mark, No, Odd, Space
Stop bits
1, 2
Mean time between failures (MTBF)
541728 h
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 98SE, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
208 mm
Package depth
146 mm
Package height
39 mm
Package weight
205 g
Technical details
Compliance certificates
CE, RoHS
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
88 g
Sustainability
Sustainability certificates
CE, RoHS
Packaging content
Manual
Yes
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
450 mm
Master (outer) case length
525 mm
Master (outer) case height
335 mm
Products per master (outer) case
50 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com 1 Port USB to RS232 DB9 Serial Adapter Cable - M/M StarTech.com 1 Port USB to RS232 DB9 Serial Adapter Cable - M/M
(show image)
ICUSB232V2 1 Port USB to RS232 DB9 Serial Adapter Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)