location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Blue internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD10EZEX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037779911 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 629115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:59:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Proper Handling of WD Hard Drives Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Blue internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 3.5" 7200 RPM Serial ATA III
  • - PC HDD
  • - Storage drive buffer size: 64 MB
  • - 6 Gbit/s
  • - 450 g
Warranty: 2 Year
Long product name Western Digital Blue internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III :
The long product name of Western Digital Blue internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB, 3.5", SATA 6Gb/s, 7200 RPM, 64MB
More>>>
Short summary description Western Digital Blue internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III:
This short summary of the Western Digital Blue internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Blue, 1 TB, 7200 RPM, 64 MB, 3.5", Serial ATA III

Long summary description Western Digital Blue internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III:
This is an auto-generated long summary of Western Digital Blue internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Blue. HDD capacity: 1 TB, HDD speed: 7200 RPM, Storage drive buffer size: 64 MB, HDD size: 3.5", Interface: Serial ATA III

EASY BACKUP AND UPGRADE
EASY BACKUP AND UPGRADE

Acronis True Image WD Edition software, available as a free download, can clone drives and backup your operating system, applications, settings and all of your data.

TECHNOLOGY TO HELP PROTECT YOUR DATA
TECHNOLOGY TO HELP PROTECT YOUR DATA

NoTouch Ramp Load technology safely positions the recording head off the disk surface to help protect your data.

Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 07:17:27
Uk has collected 26 expert reviews for Western Digital Blue internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-21 07:17:17
The Western Digital Caviar Green 3TB is an energy-efficient 3TB hard disk, designed to save power using Western Digital's Intellipower technology, which uses a variety of caching algorithms to get the best possible performance from the disk's 5,400rpm...
Bottom line If plenty of capacity at a low price is what you want, this low-energy disk’s for you...
80%
tomshardware.co.uk
Updated:
2013-11-21 07:17:18
Hitachi recently started shipping a pair of 4 TB hard drives. We can see that they're pretty expensive, but how do they compare to existing 3 TB models in other ways? It’s time for a comprehensive overview of today's high-capacity hard drive offerings...
0%
eteknix.com
Updated:
2013-11-21 07:17:19
A lot of talk has been about solid state drives lately and rightly so as they are one of the most beneficial components into a system that money can buy. By the addition of a SSD, a system can be boosted but it comes at a cost and sadly doesn't offer much...
0%
uk.hardware.info
Updated:
2015-01-01 11:14:13
Most of our avid readers of course have at least one SSD in their desktop and laptop, but for large volume storage you're still relegated to conventional hard disks. It's almost become a negative connotation - 'conventional' - and it really doesn't do t...
0%
uk.hardware.info
Updated:
2015-09-30 08:57:22
Now that the prices of SSDs have dropped to well below 50 cents per GB, we expect that only few Hardware.Info readers will still want to use a conventional hard drive as their primary storage device. We still can't quite live without them, however, beca...
0%
uk.hardware.info
Updated:
2015-09-30 08:57:22
Most of our avid readers of course have at least one SSD in their desktop and laptop, but for large volume storage you're still relegated to conventional hard disks. It's almost become a negative connotation - 'conventional' - and it really doesn't do t...
0%
uk.hardware.info
Updated:
2015-09-30 08:57:22
SSDs are of course the hippest and fastest form of storage, but if you want lots of storage capacity without breaking the bank, you're still relegated to the familiar realm of the hard disk. There's still some choice out there in this category, and pric...
0%
goldfries.com
Updated:
2020-01-09 15:27:50
WD has been the go-to brand when it comes to Hard Disk Drives with an excellent range of products that caters to the most casual of consumer to the most serious of enterprise users, having an SSHD introduced to their range of products turned out to be qui...
Bottom line The WD Blue SSHD 4TB (3.5″) retails at RM 808 while the 1TB (2.5″) model retails at RM 414. I think WD's SSHDs are solid, no pun intended.
0%
hothardware.com
Updated:
2015-09-30 08:57:22
The hard drive market has become a lot less sexy in the past few years thanks to SSDs. What we used to consider...
Good The hard drive market has become a lot less sexy in the past few years thanks to SSDs. What we used to consider "fast" for a hard drive is relatively slow compared to even the cheapest of today's solid state drives. But there are two areas where hard drives still rule the roost, and that's in terms of overall capacity and cost per gigabyte. Right now you can buy a 4TB hard drive for the same cost as a 256GB SSD, so the two are in separate universes in that regard...
0%
hothardware.com
Updated:
2015-09-30 08:57:23
When we reviewed our first 3TB hard drive almost a year ago, the market wasn't quite ready for the huge storage capacity being made available. Fully compatible motherboards featuring the unified extensible firmware interface (UEFI) were still months aw...
0%
phoronix.com
Updated:
2016-11-06 07:31:42
For those in the market for an affordable, large-capacity hard drive, the Western Digital WD10EZEX offers 1TB of storage for about $60 USD. If you are curious how this low-cost Serial ATA 3.0 hard drive performs against other SATA HDDs and SSDs under Ubun...
0%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Blue internal hard drive 6 TB 5400 RPM 256 MB 3.5" Serial ATA III
(show image)
WD60EZAZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black internal hard drive 6 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD6002FZWX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue internal hard drive 3 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD30EZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 5 TB internal hard drive 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD50EZRZ Blue 5 TB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue internal hard drive 6 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD60EZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black internal hard drive 5 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD5001FZWX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue internal hard drive 1 TB 64 MB 2.5" Serial ATA III
(show image)
WD10J31X Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital WD Blue 4TB internal hard drive 64 MB 3.5" Serial ATA III
(show image)
WD40E31X WD Blue 4TB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black internal hard drive 4 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
WD4003FZEX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
WD3003FZEX Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 3 distributor(s)
México 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)