location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9.5mm SATA DVD-ROM JackBlack Optical Drive optical disc drive Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9.5mm SATA DVD-ROM JackBlack Optical Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
652238-B21 show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:37:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 9.5mm SATA DVD-ROM JackBlack Optical Drive optical disc drive Internal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD-ROM Serial ATA
  • - Internal
  • - Black
Long product name HP 9.5mm SATA DVD-ROM JackBlack Optical Drive optical disc drive Internal Black :
The long product name of HP 9.5mm SATA DVD-ROM JackBlack Optical Drive optical disc drive Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9.5mm SATA DVD ROM JackBlack Optical Drive
More>>>
Short summary description HP 9.5mm SATA DVD-ROM JackBlack Optical Drive optical disc drive Internal Black:
This short summary of the HP 9.5mm SATA DVD-ROM JackBlack Optical Drive optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 9.5mm SATA DVD-ROM JackBlack Optical Drive, Black, DVD-ROM, Serial ATA, 120 mm, ProLiant DL320e Gen8, ProLiant DL360e Gen8, ProLiant DL360p Gen8, 24x

Long summary description HP 9.5mm SATA DVD-ROM JackBlack Optical Drive optical disc drive Internal Black:
This is an auto-generated long summary of HP 9.5mm SATA DVD-ROM JackBlack Optical Drive optical disc drive Internal Black based on the first three specs of the first five spec groups.

HP 9.5mm SATA DVD-ROM JackBlack Optical Drive. Product colour: Black. Optical drive type: DVD-ROM, Interface: Serial ATA, Optical disc diameter: 120 mm. CD read speed: 24x, DVD-ROM read speed: 8x. Access time: 180 ms, CD-ROM drive average random access time: 150 ms. Width: 130 mm, Depth: 132 mm, Height: 9.5 mm

Design
Internal *
Yes
Product colour
Black
Performance
Optical drive type *
DVD-ROM
Interface *
Serial ATA
Optical disc diameter
120 mm
Compatible products
ProLiant DL320e Gen8, ProLiant DL360e Gen8, ProLiant DL360p Gen8
Reading speed
CD read speed *
24x
Reading speed
DVD-ROM read speed
8x
Access time
Access time
180 ms
CD-ROM drive average random access time
150 ms
Weight & dimensions
Width
130 mm
Depth
132 mm
Height
9.5 mm
Weight
665 g
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)