location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic PCI Card 1-Port Parallel & 2-Port Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Card 1-Port Parallel & 2-Port Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CI3PSERPAR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909025546
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic PCI Card 1-Port Parallel & 2-Port Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 serial and 1 parallel port in only 1 PCI card
  • - Plug and Play, no driver installation required
Warranty: 5 years
Long product name Conceptronic PCI Card 1-Port Parallel & 2-Port Serial :
The long product name of Conceptronic PCI Card 1-Port Parallel & 2-Port Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI Card 1-Port Parallel & 2-Port Serial
More>>>
Conceptronic PCI Card 1-Port Parallel & 2-Port Serial:
The official description of Conceptronic PCI Card 1-Port Parallel & 2-Port Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Because most new desktop computers don't have these connections anymore you can use this 1-port parallel and 2-port serial PCI card to add them to keep using you computer devices needing these kind of connections.

Short summary description Conceptronic PCI Card 1-Port Parallel & 2-Port Serial:
This short summary of the Conceptronic PCI Card 1-Port Parallel & 2-Port Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic PCI Card 1-Port Parallel & 2-Port Serial, PCI, Serial, Black, Silver, China, 160 mm, 130 mm

Long summary description Conceptronic PCI Card 1-Port Parallel & 2-Port Serial:
This is an auto-generated long summary of Conceptronic PCI Card 1-Port Parallel & 2-Port Serial based on the first three specs of the first five spec groups.

Conceptronic PCI Card 1-Port Parallel & 2-Port Serial. Host interface: PCI, Output interface: Serial. Product colour: Black, Silver, Country of origin: China. Width: 160 mm, Depth: 130 mm, Height: 27 mm. Package width: 19 mm, Package depth: 42 mm, Package height: 29 mm. Connectivity technology: Wired

Ports & interfaces
Host interface *
PCI
Output interface *
Serial
Serial ports quantity
2
Parallel ports quantity
1
Design
Internal *
Yes
Product colour
Black, Silver
Country of origin
China
Features
Plug and Play
Yes
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
160 mm
Depth
130 mm
Height
27 mm
Weight
70 g
Packaging data
Quick installation guide
Yes
Package width
19 mm
Package depth
42 mm
Package height
29 mm
Package weight
4.1 kg
Package type
Box
Other features
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
Conceptronic PCI Express Card 2-Port Serial Conceptronic PCI Express Card 2-Port Serial
(show image)
SRC01G PCI Express Card 2-Port Serial 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic PCI Express Card 1-Port Parallel & 2-Port Serial Conceptronic PCI Express Card 1-Port Parallel & 2-Port Serial
(show image)
SPC01G PCI Express Card 1-Port Parallel & 2-Port Serial 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)